- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3106E24-28SB06 ITT Cannon, LLC | 255 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 24 | Olive Drab | - | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 24-28 | - | - | - | - | Socket | - | - | - | - | Cadmium | Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA00COME14S-6PB ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | Silver | Copper Alloy | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 6 | - | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Nickel | 14S-6 | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPSE01B12-10PZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPSE | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 10 | Olive Drab | - | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 10 | Z | - | - | - | 7.5A | - | Olive Drab Cadmium | 12-10 | - | - | YES | SOLID | - | PLUG | - | - | - | Cadmium | Strain Relief | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() CA3102E32-17SXF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 4 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015, POLARIZED | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | X | - | IP65 - Dust Tight, Water Resistant | - | 135A | - | Olive Drab Cadmium | 32-17 | MULTIPLE MATING PARTS AVAILABLE | - | YES | SOLID | Socket | - | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPSE0E16-26SDZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPSE | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 26 | Olive Drab | - | Receptacle | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 16-26 | - | - | - | - | Socket | - | - | - | - | Cadmium | Shrink Boot Adapter | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3101R16-11SF80 ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 2 | Olive Drab | - | Female | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 16-11 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | PLUG | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106E36A98PB15 ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 39 | Olive Drab | - | Male | - | 8536.69.40.20 | Reverse Bayonet Lock | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 74A | 39 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 74A | - | Olive Drab Cadmium | 36-A98 | - | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3106R14S-9PF80 ITT Cannon, LLC | 99 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 2 | Olive Drab | - | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 14S-9 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106E28-12SB13 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | Active | Not Applicable | Solder | EAR99 | Plug, Female Sockets | 26 | Olive Drab | - | Female | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 28-12 | - | - | - | - | Socket | - | - | - | - | Cadmium | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3102E28-22PF183 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 6 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 135A | 6 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 135A | - | Olive Drab Cadmium | 28-22 | - | - | NO | SOLID | - | - | CORROSION RESISTANT | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3108E16-9SBF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | Active | - | Crimp | - | Plug, Female Sockets | 4 | Olive Drab | - | Female | - | - | Reverse Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 4 | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 16-9 | - | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | - | Cadmium | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3100R16S-5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 3 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015, HIGH RELIABILITY | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 16S-5 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPSE0E12-10PWDZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPSE | - | Active | - | Crimp | - | Receptacle, Male Pins | 10 | Olive Drab | - | Male | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 10 | W | Shielded | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 12-10 | - | - | YES | SOLID | Pin | - | - | - | - | Cadmium | Shrink Boot Adapter | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJL0T9N35SN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Gold | Copper | - | -65°C~200°C | Bulk | 2011 | KJL | - | Active | - | Crimp | - | Receptacle, Female Sockets | 6 | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | - | - | Electroless Nickel | 9-35 | - | - | - | - | Socket | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPSE06B12-10PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPSE | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 10 | Olive Drab | - | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 10 | Y | - | - | - | 7.5A | - | Olive Drab Cadmium | 12-10 | - | - | YES | SOLID | - | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 46mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() KJA7T25W61SN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Aluminium | Gold | Copper | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 61 | Olive Drab | - | Receptacle | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 61 | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 25-61 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | - | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJB6T9W35PN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | - | - | Gold | - | - | -65°C~175°C | Bulk | 2011 | KJB | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 6 | Olive Drab | - | - | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | N (Normal) | Shielded | Environment Resistant | - | 5A | MIL-DTL-38999 | Olive Drab Cadmium | 9-35 | - | Male | NO | SOLID | Pin | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | - | Cadmium | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | Environment Resistant | ||
![]() KPT00P18-32PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPT | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 32 | Olive Drab | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | X | - | Environment Resistant | 33.7mm | 7.5A | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | 7.5A | Cadmium, Chromate | Cadmium | Potted | 36.9mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJL6T17B26PN ITT Cannon, LLC | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Gold | Copper | - | -65°C~175°C | Bulk | - | KJL | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 26 | Olive Drab | - | Male | STANDARD: MIL-DTL-38999 | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | N (Normal) | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 17-26 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3101F18-11PF80 ITT Cannon, LLC | 407 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 5 | Olive Drab | - | Male | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 18-11 | MULTIPLE MATING PARTS AVAILABLE | - | YES | SOLID | Pin | PLUG | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant |