- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Impedance (Max) (Zzt) | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Failure Rate | Current - Supply (Disable) (Max) | Output Configuration | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Current - Output | Spread Spectrum Bandwidth | Power - Max | Cable Opening | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Zener (Nom) (Vz) | Voltage - Output (Max) | Absolute Pull Range (APR) | Number of Inputs and Type | Number of Outputs and Type | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CAR30 | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 166 MHz | ±1ppm | LVDS | - | - | - | Amplitude Control | Crystal | 28mA (Typ) | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | 0.102 (2.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 753 Series | - | WAGO Corporation | Bulk | - | Active | - | 0°C ~ 55°C | - | - | - | - | - | - | - | Input, Output (I/O) Module | - | - | - | - | - | - | - | - | 24VDC | - | - | IP20 | - | - | - | - | - | Screw Terminal | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 - Digital | - | - | - | - | - | - | ||
![]() CA37341-4215 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3114P2461S ITT | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | RN73R2B | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 620 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPSE06J168SY ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-USPC (1.8x2) | - | - | - | XC9257 | - | - | - | - | Torex Semiconductor Ltd | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 105°C (TA) | XC9257 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | - | - | 1 | - | 5.5V | Fixed | 2.5V | - | - | Positive | - | - | - | 1A | - | - | - | 2.65V | Buck | 1.2MHz | Yes | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | Strip | - | Active | - | -40°C ~ 105°C | SiT8918 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 66 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SQ-MELF, E | - | - | D-5B | - | - | - | - | - | - | - | 2 Ohms | Microchip Technology | Bulk | - | Active | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/356 | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µA @ 1 V | - | 1.5 V @ 1 A | - | - | 5 W | - | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | SG73P1 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 14.3 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | LJT06RE23 | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 21 | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium over Nickel | 23-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 6.4512 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | MS3106R36 | Silver | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 6 | - | Olive Drab | - | - | Threaded | 135A, 245A | - | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 36-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 9.78823 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - |