- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Cable Types | Contact Materials | Current-IEC | Current-UL | Data Converters | Mfr | Number of I/Os | Package | Product Status | Torque-Screw | Voltage-Input | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Pitch | Voltage - Supply | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Number of Conductors | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Contact Tail Length | Oscillator Type | Load Capacitance | Number of Levels | Speed | Current | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Contact Mating Finish | Voltage - Output | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | EEPROM Size | Screw Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Length - Exposed Ends | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | - | - | Molex | - | Bag | Active | - | - | - | - | Premo-Flex 15466 | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | 22 | Top on Both Sides, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0 (304.8mm) | 0.138 (3.50mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±30ppm | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | - | - | 20pF | - | - | - | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | Tape & Box (TB) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKJ1A1Z5-3SC ITT | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | K513 | - | Phosphor Bronze | - | 12 A | - | Amphenol Anytek | - | Bulk | Active | 0.49 Nm (4.3 Lb-In) | - | 300 V | -40°C ~ 115°C | K5 | - | - | - | - | Plug, Female Sockets | - | 13 | - | Green | - | - | 0.200 (5.08mm) | - | - | 1.016 (25.81mm) | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 1 (Mate), 2 (Input) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 12-24 AWG | 13 (Mate), 26 (Input) | 90° and 270° | - | - | 6-7mm | - | - | - | - | M3 | - | Mating Flange, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 44.3 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | Brass - Nickel Plated | Steel - Zinc Plated | VQ19 | - | - | - | - | - | Amphenol Anytek | - | Bulk | Active | 0.2 Nm (1.7 Lb-In) | - | - | -40°C ~ 115°C | VQ | - | - | - | - | - | - | - | - | Green | - | - | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-30 AWG | - | 300 V | - | - | - | 1 | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKJ5B2W8-7PB ITT | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | RK73G1J | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | - | 54.9 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | Active | - | - | - | -20°C ~ 70°C | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | 48 MHz | ±50ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CIR06 | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKJ3B7Z5-3PY ITT | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | S-1701 | - | - | - | - | - | ABLIC Inc. | - | Tape & Reel (TR) | Not For New Designs | - | 2V ~ 6.5V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Converter, Battery Powered Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CGE2E | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKJ3B7F5-3PX ITT | In Stock | - | - | - | - | - | - | - | - | - | KJB6T | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | 35.84 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 30.64 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | - | - | - | - | - | - | - | - | - | A/D 10x8/10b/12b; D/A 2x8b | Renesas Electronics America Inc | 37 | Tray | Active | - | - | - | -40°C ~ 85°C (TA) | RL78/G23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 32MHz | - | 32K x 8 | - | 1.6V ~ 5.5V | RL78 | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 384KB (384K x 8) | - | CSI, I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | Active | - | - | - | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | 7.3728 MHz | ±20ppm | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - |