- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Voltage Rating (AC) | Max Current Rating | Plating | Coupling Type | Number of Ports | Body Plating | Max Voltage Rating (DC) | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3106E18-1P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Silver | Brass | 200VAC 250VDC | -55°C~125°C | Bulk | 2014 | Military, MIL-DTL-5015, MS | e4 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 10 | Olive Drab | - | Male | - | - | Threaded | - | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | 40.87mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 18-1 | - | - | - | Pin | - | - | - | 22A | Aluminium, Cadmium, Chromate | - | 1 | - | - | Cable Clamp, Coupling Nut | 68.28mm | - | No | - | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() CA3102R36-10PF80A176 ITT Cannon, LLC | 73 | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Gold | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Male Pins | 48 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 36-10 | - | YES | SOLID | Pin | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3101F20-29PW ITT Cannon, LLC | 257 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 17 | Olive Drab | - | Receptacle | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | W | - | Environment Resistant | 39.88mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 20-29 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | PLUG | - | - | 22A | Cadmium, Chromate | - | - | - | - | Cable Clamp | 69.85mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() NPDFT-1-BN-L-T4 ITT Cannon, LLC | 20 |
| - | 3 Weeks | Flanges, Panel | Panel Mount | Flange | Thermoplastic | - | - | Silver | - | 1000VAC 1500VDC | -30°C~125°C | Bulk | 2004 | Powerlock | - | yes | Active | - | Threaded | - | Panel Drain, Female Sockets | 1 | - | - | Receptacle | - | - | Bayonet Lock | 1kV | - | - | - | - | - | - | - | - | Keyed | - | IP67 - Dust Tight, Waterproof | 57mm | 400A | - | - | - | - | - | - | - | - | - | 1kV | 400A | - | - | - | - | - | Locking Pin | 127.6mm | - | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() MS3102E14S-6P ITT Cannon, LLC | 2060 |
| Datasheet | 19 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Silver | BRASS/COPPER ALLOY | 200VAC 250VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Male Pins | 6 | Olive Drab | - | Male | - | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | N (Normal) | - | Environment Resistant | 30.18mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 14S-6 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | - | - | 22A | Aluminium, Cadmium, Chromate | - | 1 | - | 250.2kV | - | 30.98mm | - | No | - | Non-RoHS Compliant | Environment Resistant, IP67 | ||
![]() PLB4G820003 ITT Cannon, LLC | 77 |
| Datasheet | 8 Weeks | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front or Rear Side Nut | Polysulfone (PSU) | Polyetheretherketone (PEEK) | - | Gold | Copper Alloy | - | -50°C~150°C | Bulk | 2016 | PL | - | - | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 3 | Gray | Industrial, Medical, Testing Equipment & Measurement | - | - | - | Latch Lock, Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 0° | Unshielded | IP50 - Dust Protected | - | 10A | - | - | - | - | NO | SOLID | - | - | - | - | - | - | SNAP | - | - | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | IP50 | ||
![]() MKJ4A1W9-19S ITT Cannon, LLC | 2448 |
| Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ4 | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Female Sockets | 19 | Olive Drab | - | Receptacle | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 9-19 | - | - | - | - | - | - | - | 5A | Cadmium | - | - | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106F14S-2PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Silver | Brass | 200VAC 250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 4 | Olive Drab | - | Male | - | - | Threaded | - | - | - | - | - | - | - | - | - | Y | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 14S-2 | - | - | - | Pin | - | - | - | 22A | Cadmium, Chromate | - | - | - | - | Cable Clamp, Coupling Nut | 57.15mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106R36-15SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Crimp | - | Plug, Female Sockets | 35 | Olive Drab | - | Female | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 36-15 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPT06A22-21PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 21 | Olive Drab | - | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Y | - | - | - | 13A | - | Olive Drab Cadmium | 22-21 | - | - | - | Pin | - | - | - | 22A | Cadmium, Chromate | - | - | Cadmium | - | - | 45mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() KPT01F8-4PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Gold | COPPER ALLOY | 600VAC 850VDC | -55°C~125°C | Bulk | 2009 | KPT | e4 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 4 | Olive Drab | - | Male | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | W | - | Environment Resistant | 19.3mm | 7.5A | - | Olive Drab Cadmium | 8-4 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | PLUG | MOISTURE RESISTANT | - | - | Cadmium, Chromate | - | - | - | - | Strain Relief | 46mm | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT07A22-41PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 41 | Olive Drab | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A 13A | - | W | - | - | 49.5mm | 13A | - | Olive Drab Cadmium | 22-41 | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | 27.2mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() CA3100F32-7SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 35 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 35 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 32-7 | - | YES | SOLID | Socket | - | CORROSION RESISTANT | - | - | - | - | - | Cadmium | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106ER36-7P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 47 | Olive Drab | - | Male | STANDARD:MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 47 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 36-7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | 55.37mm | - | No | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KJA0T17F6SN ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Gold | Copper | - | -65°C~200°C | Bulk | 2011 | KJA | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 6 | - | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | - | - | Electroless Nickel | 17-6 | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() PV70L14-15S ITT Cannon, LLC | In Stock | - | - | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Gold | - | - | -55°C~200°C | Bulk | 2002 | PV | - | - | Active | - | Crimp | - | Receptacle, Female Sockets | 15 | - | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | - | - | - | - | - | Electroless Nickel | 14-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | - | ||
![]() KPT01B16-8PW ITT Cannon, LLC | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 8 | Olive Drab | - | Male | - | - | Bayonet Lock | - | YES | NO | NO | NO | NO | - | - | 8 | W | - | - | 32mm | 13A | - | Olive Drab Cadmium | 16-8 | - | NO | SOLID | - | PLUG | - | - | 22A | Cadmium, Chromate | - | - | Cadmium | - | Strain Relief | 49mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3102E24-6SY ITT Cannon, LLC | In Stock | - | Datasheet | 8 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 8 | Olive Drab | - | Female | STANDARD: MIL-DTL 5015 | - | Threaded | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | Y | - | Environment Resistant | 44.45mm | 41A | MIL-C-5015 | Olive Drab Cadmium | 24-6 | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | - | Cadmium, Chromate | - | - | - | - | - | 41.32mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E22-8SB02 ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | - | Active | - | Crimp | EAR99 | Plug, Female Sockets | 2 | Olive Drab | - | Female | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 22-8 | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() PLB1G620014 ITT Cannon, LLC | 18 |
| Datasheet | 8 Weeks | Front, Panel, Rear Side Nut | Panel Mount | Front and Rear Side Nut | Polysulfone (PSU) | Polyetheretherketone (PEEK) | - | Gold | Copper Alloy | - | -50°C~150°C | Bulk | 2016 | PL | - | - | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 14 | Blue, Gray | Industrial, Medical, Testing Equipment & Measurement | - | - | 8536.69.40.20 | Latch Lock, Push-Pull | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 0° | Unshielded | IP50 - Dust Protected | - | 2A | - | - | - | - | NO | SOLID | - | - | - | - | - | - | SNAP | - | - | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | IP50 |