- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Alternate PN | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | CSA | ECCN | Harmonized Code | Head Dia (mm) | Ihs Manufacturer | Itar Registered | Locking Step | Manufacturer | Manufacturer Part Number | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Styles | Operating Temp Range | Overall Height (in) | Overall Height (mm) | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Thread Length (mm) | UL | Voltage, Rating | Packaging | JESD-609 Code | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Family | Temperature Range | Current Rating (Max) | Shell Plating | Hardware | Strain Relief | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 | - | - | 17 Weeks | HARD SILVER | - | - | - | 2 | - | Straight | 2Signal | - | Copper Alloy | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | CA3102E10SL-4S-B-F80 | - | - | - | - | Box | -55C to 125C | - | - | Active | 25.4(mm) | Not Required(mm) | No | 5.77 | No | 10SL-4 | - | Crimp | - | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | 2(POS) | - | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 24.7(mm) | 25.4(mm) | - | ||
Tiny WHSL | 106 | - | - | - | Silver | - | - | - | 19 | - | Straight | 19Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | 41(mm) | Not Required(mm) | No | - | - | 22-14 | - | Crimp | - | - | 700VDC/500VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 19(POS) | - | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 33.8(mm) | 41(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | PANEL | ALUMINUM ALLOY | - | 3 | - | Straight | 3Signal | NOT SPECIFIED | Copper Alloy | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | CA3102R14S-1SF80 | - | - | - | - | Box | -55C to 125C | - | - | Active | 30.18(mm) | Not Required(mm) | No | 2.4 | No | 14S-1 | 14S | Crimp | - | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | Orange | RCP | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Angled | compliant | OLIVE DRAB CHROMATE PLATED | 3(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | SOLID | RECEPTACLE | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | THREADED | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 30.98(mm) | 30.18(mm) | - | ||
Tiny WHSL | 80 | - | - | - | Gold | CABLE | ALUMINUM ALLOY | - | 12 | - | Straight | (4/8)Signal | - | Copper Alloy | - | EAR99 | - | - | ITT CANNON | Unavailable | - | ITT Interconnect Solutions | KPT06F14-12PX | - | - | - | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 28.98(mm) | No | 1.82 | No | 14-12 | 14 | Solder | - | - | 850VDC/600VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 12 | - | compliant | CHROMATE PLATED | 12(POS) | - | PIN | NO | SOLID | PLUG | - | SOLDER | - | 1(Port) | - | KPT | - | 22/7.5(A) | - | - | Yes | - | 48.41(mm) | Not Required(mm) | - | ||
Tiny WHSL | 53 | - | - | - | Gold Over Nickel | CABLE AND PANEL | ALUMINUM ALLOY | - | 16 | PMWC 750-20 | Straight | (2/14)Signal | NOT SPECIFIED | Copper Alloy | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | CA3102E24-7P-B-01-A176 | - | - | - | - | Box | -55C to 125C | - | - | Active | 44.5(mm) | Not Required(mm) | No | 5.77 | No | 24-7 | 24 | Crimp | - | - | 700VDC/500VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | RCP | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | CHROMATE PLATED | 16(POS) | - | PIN | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | CA | - | 41/22(A) | - | - | No | - | 33.8(mm) | 44.5(mm) | - | ||
Tiny WHSL | 56 | - | - | - | Gold | - | - | - | 12 | PMWC 1000-20 | Straight | (4/8)Signal | - | Copper Alloy | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | KPT06F14-12SX | - | - | - | - | Cable | -55C to 125C | - | - | Active | - | 30.1(mm) | No | 1.82 | No | 14-12 | - | Solder | - | - | 850VDC/600VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | 12(POS) | - | SKT | - | - | - | - | - | - | 1(Port) | - | KPT | - | 13/7.5(A) | - | - | Yes | - | 46(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | 4 | - | Straight | 4Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | 19.8(mm) | No | - | - | 8-4 | - | Solder | - | - | 850VDC/600VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | SKT | - | - | - | - | - | - | 1(Port) | - | KPT | - | - | - | - | Yes | - | 46(mm) | - | - | ||
Tiny WHSL | 194 | - | - | - | Gold | - | - | - | 10 | - | Straight | 10Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | 1.75(mm) | 26.5(mm) | No | - | - | 12-10 | - | Crimp | - | - | 850VDC/600VAC | Tape and Reel | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | SKT | - | - | - | - | - | - | 1(Port) | - | KPSE | - | 7.5(A) | - | - | No | - | 35(mm) | 1.3(mm) | - | ||
![]() KPT06A-12-8P ITT | 394 | - | - | - | Gold | CABLE | ALUMINUM ALLOY | - | 8 | - | Straight | 8Signal | - | Copper Alloy | - | EAR99 | - | - | ITT CANNON | Unavailable | - | ITT Interconnect Solutions | KPT06A12-8P | - | - | - | - | Cable | -55C to 125C | - | - | Active | - | 26.49(mm) | No | 2.39 | No | 12-8 | 12 | Solder | - | - | 850VDC/600VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 8 | - | compliant | CHROMATE PLATED | 8(POS) | - | PIN | NO | SOLID | PLUG | - | SOLDER | - | 1(Port) | - | KPT | - | 7.5(A) | - | - | No | - | 36.58(mm) | - | - | ||
Tiny WHSL | 2447 |
| - | - | Gold | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | 19 | - | Straight | 19Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | No | - | - | 14-19 | - | Crimp | 13.2 | - | 850VDC/600VAC | - | - | - | - | Circular | Black | PL | - | - | - | - | - | - | - | - | - | Straight-Thru | - | - | 19(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | KPSE | -20C to + 100C | 7.5(A) | - | Nylon Nut Included | Yes | IP 68 (70 PSI. 5 BAR) | - | - | 94V-2 | ||
Tiny WHSL | 155 | - | - | - | Silver | CABLE | ALUMINUM ALLOY | - | 26 | - | Straight | 26Signal | NOT SPECIFIED | Copper Alloy | - | EAR99 | - | - | ITT CANNON | Unavailable | - | ITT Interconnect Solutions | CA3106F28-12P-F80 | - | - | - | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 50.2(mm) | No | 5.77 | No | 28-12 | 28 | Crimp | - | - | 700VDC/500VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-C-5015 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | OLIVE DRAD CHROMATE PLATED | 26(POS) | MULTIPLE MATING PARTS AVAILABLE | PIN | YES | SOLID | PLUG | - | CRIMP | THREADED | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 60(mm) | Not Required(mm) | - | ||
![]() CA3106F2214P ITT | 84 | - | - | - | Silver | CABLE | ALUMINUM ALLOY | - | 19 | - | Straight | 19Signal | NOT SPECIFIED | Copper Alloy | - | EAR99 | - | - | ITT CANNON | No | - | ITT Interconnect Solutions | CA3106F22-14P | - | - | - | - | Cable | -55C to 125C | - | - | Active | Not Required(mm) | 40.5(mm) | No | 1.73 | No | 22-14 | 22 | Crimp | - | - | 700VDC/500VAC | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | STANDARD: MIL-C-5015 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 19 | - | compliant | CHROMATE PLATED | 19(POS) | MULTIPLE MATING PARTS AVAILABLE | PIN | NO | SOLID | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | SOLDER | THREADED | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 58(mm) | Not Required(mm) | - | ||
Tiny WHSL | 2712 |
| - | - | Gold | - | - | Nylon 6/6 | 37 | DPT 1250 | Straight | 37Signal | - | Copper Alloy | File 8919 | - | - | 34.9 | - | - | Multiple | - | - | 0.250 | 6.4 | 1.250 | 31.7 | Cable | -55C to 125C | 0.56 | 14.3 | - | Not Required(mm) | 53.4(mm) | No | - | - | 28-21 | - | Crimp | - | Recognized File E51579 | 700VDC/500VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | CA-COM | -40C to +105C | 22(A) | Nickel | - | No | - | 77(mm) | Not Required(mm) | 94V-2 | ||
Tiny WHSL | 925 |
| - | - | Silver | - | - | - | 17 | - | Straight | 17Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | 38.1(mm) | - | No | - | - | 20-29 | - | Solder | - | - | 700VDC/500VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 17(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | MS | - | 22(A) | - | - | No | - | 35.56(mm) | 38.1(mm) | - | ||
![]() MS3100E181PZ ITT | In Stock | - | - | - | Silver | - | - | - | 10 | - | Straight | 10Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Wall | -55C to 125C | - | - | - | 34.93(mm) | - | No | - | - | 18-1 | - | Solder Cup | - | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | MS | - | 22(A) | - | - | No | - | 68.28(mm) | 34.93(mm) | - | ||
Tiny WHSL | 403 |
| - | - | Gold | - | - | - | 4 | CH L-35-90 | Straight | 4Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | 35(mm) | Not Required(mm) | No | - | - | 18-4 | - | Crimp | - | - | 1250VDC/900VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 33.8(mm) | 35(mm) | - | ||
![]() MS3100E16S1P ITT | 92 | - | - | - | Silver | - | - | - | 7 | - | Straight | 7Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Wall | -55C to 125C | - | - | - | 32.54(mm) | - | No | - | - | 16S-1 | - | Solder Cup | - | - | 700VDC/500VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | MS | - | 22(A) | - | - | No | - | 57.15(mm) | 32.54(mm) | - | ||
Tiny WHSL | 567 | - | - | - | Silver | - | - | - | 6 | WCA 500-1250 | Straight | 6Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | 29.36(mm) | No | - | - | 14S-6 | - | Crimp | - | - | 250VDC/200VAC | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | SKT | - | - | - | - | - | - | 1(Port) | - | CA | - | 22(A) | - | - | No | - | 57.15(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 4 | - | Straight | 4Signal | - | Copper Alloy | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | 41(mm) | Not Required(mm) | No | - | - | 22-22 | - | Solder Cup | - | - | 700VDC/500VAC | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | CA | - | 74(A) | Nickel | - | No | - | 33.8(mm) | 41(mm) | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | Silver | CABLE AND PANEL | ALUMINUM ALLOY | - | 7 | - | Straight | 7Signal | SILVER | Copper Alloy | - | EAR99 | - | - | ITT CANNON | Unavailable | - | ITT Interconnect Solutions | CA3100E16S-1SF80 | - | - | - | - | Wall | -55C to 125C | - | - | Active | 37.69(mm) | - | No | 2.39 | No | 16S-1 | 16S | Crimp | - | - | 700VDC/500VAC | - | e3 | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | OLIVE DRAB CHROMATE PLATED | 7(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | SOLID | RECEPTACLE | ENVIRONMENT/MOISTURE RESISTANT | CLAMP | THREADED | 1(Port) | Tin (Sn) | CA | - | 22(A) | - | - | No | - | 57.15(mm) | 32.54(mm) | - |