- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Alternate PN | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | ECCN | Harmonized Code | Head Diameter (Inch) | Head Diameter (mm) | Ihs Manufacturer | Insert Arrangement | Inside Diameter (Inch) | Inside Diameter (mm) | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting | Mounting Hole Dia. (mm) | Mounting Hole Diameter Inch | Mounting Hole Diameter mm | Mounting Styles | Operating Temp Range | Overall Height (Inch) | Overall Height (mm) | Panel Thickness Max (Inch) | Panel Thickness Max (mm) | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Thread Length (mm) | Voltage, Rating | Operating Temperature | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Family | Temperature Range | Current Rating (Max) | Hardware | Strain Relief | Product Length | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 4 | - | Straight | 4Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | - | 26(mm) | No | - | - | 12SA10 | - | Crimp | - | 250VDC/200VAC | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | - | - | 115(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | 17 | LTCG 13.5 90 | Straight | 17Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 | - | - | Cable | -55C to 125C | - | - | - | - | - | - | 37.31(mm) | No | - | - | 20-29 | - | Solder | 10.4 | 700VDC/500VAC | - | - | - | Circular | Grey | PL | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 17(POS) | PIN | - | - | - | - | - | - | 1(Port) | MS | -20C to + 100C | - | - | No | - | IP 68 (70 PSI. 5 BAR) | 69.85(mm) | - | 94V-2 | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 19 | - | Straight | 19Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | Not Required(mm) | 39.9(mm) | No | - | - | 20A48 | - | Crimp | - | 250VDC/200VAC | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 19(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | Yes | - | - | 120(mm) | Not Required(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | HARD SILVER | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | 7 | - | Straight | (2/5)Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | Not Required(mm) | 36.5(mm) | No | - | - | 18-9 | - | Crimp | 11.9 | 250VDC/200VAC | - | - | - | Circular | Black | PL | - | - | - | - | - | - | - | - | - | Straight-Thru | - | - | 7(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | -20C to + 100C | 41/22(A) | Nut Included | Yes | - | IP 68 (70 PSI. 5 BAR) | 75(mm) | Not Required(mm) | 94V-2 | ||
![]() MS3106E207SW ITT | 2091 |
| - | - | Silver | - | - | - | 8 | - | Straight | 8Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | - | 37.31(mm) | No | - | - | 20-7 | - | Solder Cup | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | SKT | - | - | - | - | - | - | 1(Port) | MS | - | - | - | No | - | - | 69.85(mm) | - | - | ||
Tiny WHSL | 431 | - | - | - | Silver | CABLE AND PANEL | ALUMINUM ALLOY | - | 5 | - | Straight | 5Signal | NOT SPECIFIED | Copper Alloy | EAR99 | - | - | - | ITT CANNON | - | - | - | Unavailable | ITT Interconnect Solutions | CA3100E14S-5S-B | - | - | - | - | Wall | -55C to 125C | - | - | - | - | Active | 30(mm) | Not Required(mm) | No | 5.77 | No | 14S-5 | 14S | Crimp | - | 250VDC/200VAC | - | - | MIL SERIES CONNECTOR | Circular | - | RCP | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | CHROMATE PLATED | 5(POS) | SKT | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | SOLDER | BAYONET | 1(Port) | CA | - | 22(A) | - | No | - | - | 120(mm) | 30(mm) | - | ||
![]() KPT07F1626SY ITT | In Stock | - | - | - | Gold | CABLE AND PANEL | ALUMINUM ALLOY | - | 26 | - | Straight | 26Signal | - | Copper Alloy | EAR99 | - | - | - | ITT CANNON | - | - | - | Unavailable | ITT Interconnect Solutions | KPT07F16-26SY | - | - | - | - | Jam Nut | -55C to 125C | - | - | - | - | Active | 38.51(mm) | 41.68(mm) | No | 2.39 | No | 16-26 | 16 | Solder | - | 850VDC/600VAC | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 26 | - | compliant | CHROMATE PLATED | 26(POS) | SKT | NO | SOLID | RECEPTACLE | - | SOLDER | - | 1(Port) | KPT | - | 7.5(A) | - | Yes | - | - | 51.99(mm) | 38.51(mm) | - | ||
Tiny WHSL | 2372 |
| - | - | Silver | - | - | - | 37 | - | Straight | 37Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | - | - | 50.8(mm) | - | No | - | - | 28-21 | - | Solder | - | 700VDC/500VAC | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | SKT | - | - | - | - | - | - | 1(Port) | MS | - | 22(A) | - | No | - | - | 41.32(mm) | 50.8(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | CABLE AND PANEL | ALUMINUM ALLOY | - | 2 | CW 375 N | Straight | 2Signal | NOT SPECIFIED | Copper Alloy | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3100E20-23P-B-05-15 | - | - | - | - | Wall | -55C to 125C | - | - | - | - | Active | 38.4(mm) | Not Required(mm) | No | 5.77 | No | 20-23 | 20 | Crimp | - | 700VDC/500VAC | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | CHROMATE PLATED | 2(POS) | PIN | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | - | 74(A) | - | No | - | - | 70(mm) | 38.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 14 | TB 1B-WP-12P | Straight | 14Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | -55C to 125C | - | - | - | - | - | 38(mm) | Not Required(mm) | No | - | - | 20-27 | - | Crimp | - | 700VDC/500VAC | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 14(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | - | - | 125(mm) | 38(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | PANEL | ALUMINUM ALLOY | - | 12 | - | Straight | (4/8)Signal | - | Copper Alloy | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | KPT00F14-12P | - | - | - | - | Wall | -55C to 125C | - | - | - | - | Active | 28.98(mm) | Not Required(mm) | No | 1.82 | No | 14-12 | 14 | Solder | - | 850VDC/600VAC | - | - | MIL SERIES CONNECTOR | Circular | - | RCP | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 12 | - | compliant | CHROMATE PLATED | 12(POS) | PIN | NO | SOLID | RECEPTACLE | - | SOLDER | - | 1(Port) | KPT | - | 22/7.5(A) | - | Yes | - | - | 48.82(mm) | 28.98(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | SBR | 3 | - | Straight | 3Signal | - | Copper Alloy | - | - | 1.25 | 31,8 | - | - | 0.75 | 19,1 | - | - | - | - | - | 1.000 | 25,4 | Box | -55C to 125C | 0.38 | 9,5 | 0.125 | 3,2 | - | 38(mm) | Not Required(mm) | No | - | - | 20-19 | - | Crimp | - | 700VDC/500VAC | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | SKT | - | - | - | - | - | - | 1(Port) | CA | - | 74(A) | - | No | - | - | 33.8(mm) | 38(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 3 | - | Straight | 3Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Wall | -55C to 125C | - | - | - | - | - | 25.4(mm) | Not Required(mm) | No | - | - | 10SL-3 | - | Crimp | - | 700VDC/500VAC | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | SKT | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | - | - | 120(mm) | 25.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | SBR | 4 | - | Straight | 4Signal | - | Copper Alloy | - | - | 2.25 | 57,2 | - | - | 1.63 | 41,3 | - | - | - | - | - | 2.000 | 50,8 | Box | -55C to 125C | 0.75 | 19,1 | 0.188 | 4,8 | - | 44.45(mm) | - | No | - | - | 24-22 | - | Crimp | - | 1250VDC/900VAC | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 74(A) | - | No | - | - | 42.89(mm) | 44.45(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 3 | - | Straight | 3Signal | - | Copper Alloy | EAR99 | - | - | - | - | 16-10 | - | - | Unavailable | - | - | Box Mount | - | - | - | Box | -55C to 125C | - | - | - | - | - | 32.5(mm) | Not Required(mm) | No | - | - | 16-10 | - | Solder Cup | - | 700VDC/500VAC | -55 to 125 °C | - | - | Circular | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 41(A) | - | No | 32.5 mm | - | 33.8(mm) | 32.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | SBR | 32 | - | Straight | 32Signal | - | Copper Alloy | - | - | 3.00 | 76,2 | ITT CANNON | - | 2.00 | 50,8 | - | ITT Interconnect Solutions | KPT06A18-32P | - | - | 2.500 | 63,5 | Cable | -55C to 125C | 0.56 | 14,3 | 0.250 | 6,4 | Active | - | 35.33(mm) | No | 1.81 | No | 18-32 | - | Solder | - | 850VDC/600VAC | - | - | MIL SERIES CONNECTOR | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | compliant | - | 32(POS) | PIN | - | - | - | - | - | - | 1(Port) | KPT | - | 7.5(A) | - | No | - | - | 42.21(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 37 | - | Straight | 37Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | Not Required(mm) | 53.4(mm) | No | - | - | 28-21 | - | Crimp | - | 700VDC/500VAC | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | SKT | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | - | - | 65(mm) | Not Required(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | HARD SILVER | - | - | - | 3 | - | Straight | 3Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | - | - | 30(mm) | Not Required(mm) | No | - | - | 14S-1 | - | Crimp | - | 700VDC/500VAC | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | - | - | 24.7(mm) | 30(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 48 | - | Right Angle | 48Signal | - | Copper Alloy | EAR99 | - | - | - | - | - | - | - | Unavailable | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | - | 66.3(mm) | No | - | - | 36-10 | - | Crimp | - | 700VDC/500VAC | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | 48(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | - | - | 90.85(mm) | 102.15(mm) | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | HARD SILVER | - | - | - | 4 | CC H 1/4 SS | Straight | 4Signal | - | Copper Alloy | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3102E22-22P-B-111 | - | - | - | - | Box | -55C to 125C | - | - | - | - | Active | 41(mm) | Not Required(mm) | No | 5.56 | No | 22-22 | - | Crimp | - | 700VDC/500VAC | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | CA | - | 74(A) | - | No | - | - | 33.8(mm) | 41(mm) | - |