- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Coupling Type | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3100F20-33S ITT Cannon, LLC | 2393 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | - | - | Silver | BRASS/COPPER ALLOY | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 11 | - | - | Olive Drab | - | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | N (Normal) | - | Environment Resistant | 38.1mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 20-33 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | 22A | Cadmium, Chromate | - | - | Cable Clamp | 69.85mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E22-20SBF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | Crimp | - | Plug, Female Sockets | 9 | - | - | Olive Drab | - | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 22-20 | - | - | - | - | Socket | - | - | - | - | - | Cadmium | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3100F28-11SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 22 | - | - | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 22 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 28-11 | - | - | YES | SOLID | Socket | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3108E24-9P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 2 | - | - | Olive Drab | - | Male | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | 135A | MIL-C-5015 | Olive Drab Cadmium | 24-9 | - | - | - | - | Pin | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ3A7W12-37PN ITT Cannon, LLC | In Stock | - | - | 19 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Gold | - | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ3 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 37 | - | - | Olive Drab | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 12-37 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ1A6F9-19PA ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Gold | Copper | - | 500VAC | -55°C~150°C | Bulk | 2016 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Plug, Male Pins | 19 | - | - | - | - | Male | - | 8536.69.40.20 | Threaded | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 9-19 | - | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() MS3108E36-5S ITT Cannon, LLC | 589 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | - | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Female Sockets | 4 | - | - | Olive Drab | - | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | - | Environment Resistant | - | 245A | MIL-C-5015 | Olive Drab Cadmium | 36-5 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | - | Cadmium, Chromate | - | - | Cable Clamp, Coupling Nut | 109.14mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3102R24-12PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Brass, Copper | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 5 | - | - | Olive Drab | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | 41A 135A | - | W | - | Environment Resistant | 44.45mm | 135A | MIL-DTL-5015 | Olive Drab Cadmium | 24-12 | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | Cadmium | - | 42.89mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3101E16S-4SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper, Brass | - | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 2 | - | - | Olive Drab | - | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | X | - | Environment Resistant | 31.75mm | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 16S-4 | - | - | NO | SOLID | Socket | PLUG | CORROSION RESISTANT | 22A | Cadmium, Chromate | - | Cadmium | Cable Clamp | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT00P18-32P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Gold | Copper | - | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 32 | - | - | Olive Drab | - | Receptacle | - | 8536.69.40.20 | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | 33.7mm | 7.5A | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | Potted | 36.9mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106F16S-4SW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Aluminium | Silver | Copper, Brass | - | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 2 | - | - | Olive Drab | - | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | W | - | Environment Resistant | - | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 16S-4 | - | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | Cadmium, Chromate | - | Cadmium | Cable Clamp, Coupling Nut | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106R20-4SX ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Silver | Cable | - | - | ALUMINUM ALLOY | - | Aluminium | - | Copper, Brass | 20 | - | - | Bulk | 2002 | - | e0 | no | Active | - | Solder | - | Circular | - | 125°C | -55°C | - | - | Male | STANDARD: MIL-C-5015 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | 39.88mm | - | MIL-DTL-5015 | CHROMATE PLATED | - | 4 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | Cadmium, Chromate | THREADED | Cadmium | - | 55.4mm | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3100R20-33S ITT Cannon, LLC | 2158 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 11 | - | - | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | N (Normal) | - | Environment Resistant | 38.1mm | 22A | - | Olive Drab Cadmium | 20-33 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | 22A | Cadmium, Chromate | - | - | Backshell | 55.4mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3101E28-12SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Silver | BRASS/COPPER ALLOY | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 26 | - | - | Olive Drab | - | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | X | - | Environment Resistant | 47.75mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 28-12 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | PLUG | - | 22A | Cadmium, Chromate | - | - | Cable Clamp | 76.99mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3101E28-21PY ITT Cannon, LLC | 2458 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Silver | - | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 37 | - | - | Olive Drab | - | Male | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | Y | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 28-21 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | PLUG | - | - | - | - | - | Cable Clamp | - | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3100F14S-5P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 200VAC 250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 5 | - | - | Olive Drab | - | Receptacle | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | Environment Resistant | 30.18mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 14S-5 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | - | - | 22A | Cadmium, Chromate | - | - | Cable Clamp | 57.15mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT07F10-98PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | Aluminium | Gold | Copper | - | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 6 | - | - | Olive Drab | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | Y | - | Environment Resistant | 27mm | 7.5A | MIL-DTL-26482 | Olive Drab Cadmium | 10-98 | - | - | - | - | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | Strain Relief | 44.9mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3100E20-27SW ITT Cannon, LLC | 2205 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 14 | - | - | Olive Drab | - | Receptacle | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | W | - | Environment Resistant | 38.1mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 20-27 | - | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | 22A | Cadmium, Chromate | - | - | Strain Relief | 69.85mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06F12-8PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | Gold | - | - | 600VAC 850VDC | -55°C~125°C | Bulk | 2000 | KPT | - | no | Active | - | Solder Cup | - | Plug, Male Pins | 8 | - | - | Olive Drab | - | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 8 | X | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 12-8 | - | - | NO | SOLID | Pin | - | - | 7.5A | Cadmium, Chromate | - | - | Strain Relief | 46mm | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() PLB4G820002 ITT Cannon, LLC | 18 |
| Datasheet | 8 Weeks | - | Bulkhead, Panel, Rear Side Nut | Panel Mount | Bulkhead - Front or Rear Side Nut | Polysulfone (PSU) | Polyetheretherketone (PEEK) | - | Gold | Copper Alloy | - | - | -50°C~150°C | Bulk | 2016 | PL | - | - | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 2 | - | - | Gray | Industrial, Medical, Testing Equipment & Measurement | - | - | - | Latch Lock, Push-Pull | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | 0° | Unshielded | IP50 - Dust Protected | - | 10A | - | - | - | - | - | NO | SOLID | - | - | - | - | - | SNAP | - | - | - | 20.0μin 0.51μm | - | - | RoHS Compliant | IP50 |