- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Family | Current Rating (Max) | Shell Plating | Contact Quantities | Other Description | Unique Insert Number | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJL0F17B35SN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJL0F17B35SN | - | - | - | - | Active | - | - | - | 5.69 | - | - | 17 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJL3P23N53SA ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJL3P23N53SA | - | - | - | - | Active | - | - | - | 5.69 | - | - | 23 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, POLARIZED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 53 | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPSE00A20-41P | - | - | - | - | Active | - | - | - | 2.35 | No | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT02E20-24PW | - | - | - | - | Active | - | - | - | 5.73 | No | - | 20 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 24 | compliant | CHROMATE PLATED | - | - | MALE | NO | SOLID | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT06A8-2SW ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT06A8-2SW | - | - | - | - | Active | - | - | - | 2.06 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPSE06B20-41S | - | - | - | - | Active | - | - | - | 2.4 | No | - | 20 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 41 | compliant | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPSE06F14-5P ITT | 203 | - | - | 19 Weeks | Gold | CABLE | ALUMINIUM ALLOY | 5 | Straight | 5Signal | - | Copper Alloy | 16 | ITT CANNON | ITT Interconnect Solutions | KPSE06F14-5P | Cable | -55C to 125C | 125 °C | -55 °C | Active | Not Required(mm) | 28.98(mm) | No | 2.37 | No | 14-5 | 14 | Crimp | 1275VDC/1000VAC | e4 | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | - | - | - | NO | NO | WATERPROOF | 5 | compliant | CHROMATE PLATED | 5(POS) | - | PIN | NO | SOLID | PLUG | - | CRIMP | BAYONET | 1(Port) | Gold (Au) | KPSE | 22(A) | - | 5 | STRAIGHT, PLUG | 14-5 | Yes | 48.41(mm) | Not Required(mm) | ||
![]() KPT08B14-15S ITT | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT08B14-15S | - | - | - | - | Active | - | - | - | 2.4 | No | - | 14 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 15 | compliant | CHROMATE PLATED | - | - | FEMALE | NO | SOLID | PLUG | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ6T24N29SA ITT | In Stock | - | - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | ITT Interconnect Solutions | KJ6T24N29SA | - | - | - | - | Active | - | - | - | 5.77 | No | - | 24 | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE, POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 29 | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | ||
![]() KJL7T17N6SN ITT | In Stock | - | - | - | Gold | CABLE AND PANEL | ALUMINUM ALLOY | 6 | Straight | 6Signal | - | Copper Alloy | - | ITT CANNON | ITT Interconnect Solutions | KJL7T17N6SN | Jam Nut | -65C to 200C | - | - | Active | - | 44.86(mm) | No | 2.06 | - | 17-6 | 17 | Crimp | - | - | - | - | MIL SERIES CONNECTOR | Circular | RCP | STANDARD: MIL-DTL-38999 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | compliant | NICKEL PLATED | 6(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | SOLID | RECEPTACLE | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | 1(Port) | - | KJL | - | Electroless Nickel | - | - | - | No | 26.42(mm) | - | ||
Tiny WHSL | 25 | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT06F22-36SX | - | - | - | - | Active | - | - | - | 2.06 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJA6T15W18SN ITT | In Stock | - | - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | GOLD | - | - | ITT CANNON | ITT Interconnect Solutions | KJA6T15W18SN | - | - | - | - | Active | - | - | - | 5.67 | - | - | 15 | - | - | e4 | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-871 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 18 | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | CORROSION/ENVIRONMENT/FLUID/IMMERSION/MOISTURE RESISTANT | CRIMP | THREADED | - | GOLD | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | ALUMINUM ALLOY | - | - | - | GOLD | - | - | ITT CANNON | ITT Interconnect Solutions | KPT00A24-61S | - | - | - | - | Active | - | - | - | 2.4 | No | - | 24 | - | - | e4 | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-26482 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 61 | compliant | CHROMATE PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | - | SOLDER | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT06B10-98PY | - | - | - | - | Active | - | - | - | 1.49 | - | - | 10 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 6 | compliant | CHROMATE PLATED | - | - | MALE | NO | SOLID | PLUG | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPTC0E22-41P-D-MB | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB7T15W18PN ITT | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB7T15W18PN | - | - | - | - | Active | - | - | - | 5.65 | - | - | 15 | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 19 | compliant | CADMIUM PLATED | - | - | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | ITT Interconnect Solutions | KPSE07A16-26S | - | - | - | - | Active | - | - | - | 2.4 | No | - | 16 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 26 | compliant | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB0T11W35PN ITT | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB0T11W35PN | - | - | - | - | Active | - | - | - | 2.06 | - | - | 11 | - | - | - | Yes | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 13 | compliant | CADMIUM PLATED | - | - | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | 41 | Straight | 41Signal | - | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | No | - | - | 20-41 | - | Crimp | 850VDC/600VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | 41(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | KPSE | 7.5(A) | - | - | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT00E10-98SW | - | - | - | - | Active | - | - | - | 2.06 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |