- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Family | Current Rating (Max) | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 14 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT08A22-55PX | - | - | Active | - | - | - | 5.77 | No | - | 22 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 55 | compliant | CHROMATE PLATED | - | - | MALE | NO | SOLID | PLUG | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() KJA0T11F35SN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | GOLD | - | ITT CANNON | ITT Interconnect Solutions | KJA0T11F35SN | - | - | Active | - | - | - | 2.06 | - | - | 11 | - | - | - | e4 | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-870 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 13 | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/MOISTURE RESISTANT | CRIMP | THREADED | - | GOLD | - | - | - | - | - | ||
![]() KJB6T23M35SD ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB6T23M35SD | - | - | Active | - | - | - | 5.2 | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJA7T21W39PN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | GOLD | - | ITT CANNON | ITT Interconnect Solutions | KJA7T21W39PN | - | - | Active | - | - | - | 5.67 | - | - | 21 | - | - | - | e4 | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: 980-0008-879, 980-0008-880 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 39 | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/MOISTURE RESISTANT | CRIMP | THREADED | - | GOLD | - | - | - | - | - | ||
![]() KJL0F23A53PN ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJL0F23A53PN | - | - | Active | - | - | - | 5.69 | - | - | 23 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, EMI SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 53 | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT00E20-41P | - | - | Active | - | - | - | 2.4 | No | - | 20 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 41 | compliant | CHROMATE PLATED | - | - | MALE | NO | SOLID | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() KJA7T25W37PB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJA7T25W37PB | - | - | Active | - | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | ITT Interconnect Solutions | KPSE1E16-8P-DZ | - | - | Active | - | - | - | 5.76 | No | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T19F32PA ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB6T19F32PA | - | - | Active | - | - | - | 5.64 | - | - | - | - | - | - | - | Yes | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT01A12-10P ITT | In Stock | - | - | 14 Weeks | Gold | - | - | 10 | Straight | 10Signal | - | Copper Alloy | ITT CANNON | ITT Interconnect Solutions | KPT01A12-10P | Cable | -55C to 125C | Active | 29(mm) | 26.6(mm) | No | 2.39 | No | 12-10 | - | Solder | 850VDC/600VAC | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | 10(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | KPT | 7.5(A) | No | 38(mm) | 29(mm) | ||
![]() KJL3T13N35SA ITT | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJL3T13N35SA | - | - | Active | - | - | - | 5.2 | - | - | 13 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, POLARIZED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | 61 | Straight | 61Signal | - | Copper Alloy | ITT CANNON | ITT Interconnect Solutions | KPSE06F24-61PY | Cable | -55C to 125C | Active | Not Required(mm) | 44.45(mm) | No | 2.39 | No | 24-61 | - | Crimp | 850VDC/600VAC | Tape and Reel | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | 61(POS) | - | PIN | - | - | - | - | - | - | 1(Port) | - | KPSE | 7.5(A) | Yes | 58.72(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPSE07E18-11S | - | - | Active | - | - | - | 2.39 | No | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT06P20-41P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT06P2041P | - | - | Active | - | - | - | 5.77 | No | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPSE08E20-39S | - | - | Active | - | - | - | 2.4 | No | - | 20 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 39 | compliant | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | ||
![]() KJB6T23F35SB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB6T23F35SB | - | - | Active | - | - | - | 2.07 | - | - | - | - | - | - | - | Yes | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T21M41HN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB6T21M41HN | - | - | Active | - | - | - | 2.24 | Yes | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | GOLD | COPPER ALLOY | ITT CANNON | ITT Interconnect Solutions | KPSE01F10-6PW | - | - | Active | - | - | - | 1.81 | No | - | 10 | - | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-26482, POLARIZED, COMPATIBLE CONTACTS: 430-8560-006 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | compliant | CHROMATE PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | PLUG | MOISTURE RESISTANT | CRIMP | BAYONET | - | Gold (Au) | - | - | - | - | - | ||
![]() KJL3T23N55PA ITT | In Stock | - | - | 8 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJL3T23N55PA | - | - | Active | - | - | - | 5.69 | - | - | 23 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, POLARIZED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT08A14-19SX | - | - | Active | - | - | - | 2.06 | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |