- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Applications | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Reach Compliance Code | Base Part Number | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Interface | Termination Type | Coupling Type | Number of Ports | Family | Product Type | Current Rating (Max) | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJL7T13N35SN ITT | In Stock | - | - | 16 Weeks | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJL7T13N35SN | - | - | Active | - | - | - | 5.69 | - | - | 13 | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | RECEPTACLE | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | - | CRIMP | BAYONET | - | - | - | - | - | - | - | - | ||
![]() KJB6T17W35PC ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KJB6T17W35PC | - | - | Active | - | - | - | 2.4 | No | - | - | - | - | - | - | Yes | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT08E14-19SX | - | - | Active | - | - | - | 2.4 | No | - | 14 | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | WATER PROOF | 19 | - | compliant | - | CHROMATE PLATED | - | - | FEMALE | NO | SOLID | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT6E1210PWDN | - | - | Active | - | - | - | 5.69 | - | - | 12 | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL 26482 | - | - | YES | NO | NO | NO | NO | WATER PROOF | 10 | - | compliant | - | CHROMATE PLATED | - | - | MALE | NO | SOLID | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | CABLE AND PANEL | - | ALUMINUM ALLOY | - | 12 | Straight | (4/8)Signal | - | Copper Alloy | ITT CANNON | ITT Interconnect Solutions | KPT02E14-12SX | Box | -55C to 125C | Active | 28.98(mm) | Not Required(mm) | No | 1.82 | No | 14-12 | 14 | Solder | 850VDC/600VAC | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | WATER PROOF | 12 | - | compliant | - | CHROMATE PLATED | 12(POS) | - | SKT | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | 1(Port) | KPT | - | 22/7.5(A) | - | No | 12.14(mm) | 28.98(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | ITT Interconnect Solutions | KPSE08E24-61PY | - | - | Active | - | - | - | 5.77 | No | - | 24 | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL 26482 | - | - | YES | NO | NO | NO | NO | WATER PROOF | 61 | - | compliant | - | CHROMATE PLATED | - | - | MALE | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPSE06E18-32SW | - | - | Active | - | - | - | 2.4 | No | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | 6 | Straight | 6Signal | - | Copper Alloy | ITT CANNON | ITT Interconnect Solutions | FRCIR06F-14S-6S-F80-T12 | Cable | - | Active | - | 29.2(mm) | No | 2.06 | - | 14S-6 | - | Crimp | 250VDC/200VAC | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 6(POS) | - | F | - | - | - | - | - | - | - | 1(Port) | CIR | - | 13(A) | Cadmium Chromate | No | 69(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | ITT Interconnect Solutions | FRCIR030-36-A48P-F80 | - | - | Contact Manufacturer | - | - | - | 5.77 | No | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 3 | Straight | 3Signal | - | Copper Alloy | - | - | - | Panel | - | - | 41(mm) | Not Required(mm) | No | - | - | 22-2 | - | Solder | 1250VDC/900VAC | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | F | - | - | - | - | - | - | - | 1(Port) | CIR | - | 73(A) | - | No | 33.8(mm) | 41(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | ITT Interconnect Solutions | FRCIR06-16S-8S-F80-T108 | - | - | Contact Manufacturer | - | - | - | 5.34 | Yes | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 14 | Straight | (10/4)Signal | - | Copper Alloy | - | - | - | Panel | - | - | 50.8(mm) | Not Required(mm) | No | - | - | 28-20 | - | Crimp | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14(POS) | - | M | - | - | - | - | - | - | - | 1(Port) | CIR | - | 41/22(A) | - | No | 35.7(mm) | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | FRCIR030F-20-15P-F80-T108 | - | - | Contact Manufacturer | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 37 | Straight | 37Signal | - | Copper Alloy | - | - | - | Cable | - | - | Not Required(mm) | 53.4(mm) | No | - | - | 28-21 | - | Crimp | 700VDC/500VAC | - | - | - | - | - | - | Circular | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | F | - | - | - | - | - | - | - | 1(Port) | CIR | - | 22(A) | ANODIZE | No | 67(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() 16958 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 08 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC | 26 | Straight | 26Signal | - | Copper Alloy | - | - | - | Cable | -55C to 125C | - | Not Required(mm) | 50(mm) | No | - | - | 28-12 | - | Crimp | 700VDC/500VAC | Tape & Reel (TR) | -- | - | Active | - | - | Circular | -- | PL | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | Z80C30 | - | 26(POS) | - | SKT | - | - | - | - | Bus | - | - | 1(Port) | CT | - | - | - | No | 39.7(mm) | Not Required(mm) |