- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Number of Terminals | Actuator | Actuator Style | Body Orientation | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Channel Mode | Contact Classification | Contact Finish Mating | Contact Materials | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Forward Transconductance - Min | Id - Continuous Drain Current | Ihs Manufacturer | Illuminated | Input Voltage-Max | Input Voltage-Min | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Performance Category | Product Diameter (mm) | Qg - Gate Charge | Rad Hardened | Rds On - Drain-Source Resistance | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination Method | Tradename | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Technology | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Termination Style | Number of Outputs | Number of Contacts | Mating Information | Contact Gender | Output Voltage | Empty Shell | Dielectric | Lead Spacing | Backshell Type | Configuration | Number of Channels | Lead Diameter | Body/Shell Style | Environmental Characteristics | Ripple Current | Termination Type | Operating Supply Current | Load Capacitance | Coupling Type | Number of Ports | Output Current | Lead Style | Accessory Type | Quiescent Current | Switch Type | Topology | Family | Contact Form | Drive Level | Rise Time | Product Type | ESR | Output Format | Current Rating (Max) | Shell Plating | Product | Lamp Type | Mounting Angle | Input Voltage | USOC Codes | Shutdown | Product Category | Strain Relief | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Silver | CABLE | SOT-89-3 | - | ALUMINUM ALLOY | - | 17 | - | - | Right Angle | Torex Semiconductor | - | - | - | - | - | 17Signal | NOT SPECIFIED | Copper Alloy | - | - | 1000 | - | - | - | ITT CANNON | - | 10 V | 900 mV | - | Torex Semiconductor | CA3108E20-29SW | - | + 85 C | - | - 40 C | SMD/SMT | -55C to 125C | - | Active | - | - | 37.31(mm) | - | No | - | 1.82 | Details | No | 20-29 | 20 | - | - | 900 mV | 180 kHz | Crimp | - | - | - | - | - | - | - | - | - | 700VDC/500VAC | MouseReel | - | - | - | - | - | MIL SERIES CONNECTOR | Step Up Converter/Controller | - | - | - | - | PL | STANDARD: MIL-C-5015 | - | - | PMIC - Power Management ICs | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 17 | - | - | compliant | - | - | - | CHROMATE PLATED | - | 1 Output | 17(POS) | MULTIPLE MATING PARTS AVAILABLE | SKT | 5 V | NO | - | - | SOLID | - | - | - | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | SOLDER | 31.7 uA | - | THREADED | 1(Port) | 100 mA | - | - | 1.9 uA | - | Boost | CA | - | - | - | Switching Voltage Regulators | - | - | 22(A) | - | - | - | - | 900 mV to 10 V | - | No Shutdown | Switching Voltage Regulators | No | - | 82.55(mm) | - | - | - | - | 60.715(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | HALO Electronics | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 26 | - | - | - | - | - | - | - | - | HALO Electronics | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | FastJacks | - | - | - | - | - | - | - | - | 500 V | Tube | HFJ11-CMC10/100 | - | - | - | - | - | Modular | - | 12 Position | - | 1 Row | Jack (Female) | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 2.54 mm | - | - | Shielded | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | Connectors | - | Right Angle | - | RJ45 | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | Molex / GWconnect | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1 | - | - | - | ITT CANNON | - | - | - | - | Molex | CA3106R20-15PZ | - | + 125 C | - | - 40 C | - | - | - | Active | - | - | - | - | - | - | 2.4 | Details | No | - | 20 | - | - | - | - | - | HDC | - | - | - | 4.656163 oz | - | - | - | - | - | - | 93600 | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-C-5015, HIGH RELIABILITY | - | - | Power Connectors | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 7 | - | - | compliant | - | - | - | CHROMATE PLATED | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | - | SOLID | - | - | - | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | SOLDER | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | IP66 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex / GWconnect | - | - | - | - | - | - | - | - | - | - | 1 | Cable Diameter 22 mm to 32 mm | - | - | - | - | - | - | - | Molex | - | - | + 100 C | - | - 40 C | - | - | 7000.7830.5 93600-0394 936000427 0936000427 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HDC | - | - | - | 2.425085 oz | - | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | Accessories | - | - | - | - | - | Heavy Duty Power Connectors | - | IP68 | - | - | - | - | - | - | UL 94 V-2 | ||
![]() CA24254-1987 ITT | In Stock | - | - | - | - | - | 1.6 mm x 1.2 mm | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | CTS | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 416 | 10 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | 200 Ohms | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | 1.6 mm | 1.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | 2 Pin | ALUMINUM ALLOY | - | - | - | - | - | EPCOS / TDK | 22 nF | 22000 pF | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1000 | - | - | - | ITT CANNON | - | - | - | - | EPCOS / TDK | CA3106E32-1S-DN | - | + 110 C | - | - 40 C | - | - | B32911B3223K000 | Active | - | - | - | - | - | - | 5.77 | Details | No | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 760 VDC | - | Bulk | B32911x3 | 10 % | - | - | - | MIL SERIES CONNECTOR | EMI Suppression Capacitors (MKP) | - | - | - | - | - | STANDARD: MIL-C-5015 | - | 0.022 uF | Capacitors | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 5 | - | - | compliant | - | - | - | CHROMATE PLATED | Radial | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | Polypropylene (PP) | 10 mm | SOLID | - | - | 0.6 mm | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | SOLDER | - | - | THREADED | - | - | Straight | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | Safety Capacitors | - | - | - | - | 11 mm | 13 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | CABLE | DO-35-2 | - | ALUMINUM ALLOY | - | - | - | - | - | Microchip / Microsemi | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ITT CANNON | - | - | - | - | Microchip | CA3106E28A16S-B | - | - | - | - | Through Hole | - | - | Active | - | - | - | - | - | - | 2.4 | N | No | - | 28 | - | - | - | - | - | - | - | - | - | 0.005291 oz | - | - | - | - | - | Bulk | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.20 | - | Diodes & Rectifiers | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 9 | - | - | compliant | - | - | - | CHROMATE PLATED | Axial | - | - | - | FEMALE | - | NO | - | - | SOLID | - | - | - | PLUG | CORROSION RESISTANT | - | SOLDER | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | 2.29 mm | - | 5.08 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | Power-56-8 | - | ALUMINUM ALLOY | - | - | - | - | - | onsemi / Fairchild | - | - | - | - | Enhancement | - | - | - | - | - | 3000 | - | 93 S, 188 S | 56 A, 109 A | ITT CANNON | - | - | - | - | onsemi | CA3108E18-4SXB | - | + 150 C | - | - 55 C | SMD/SMT | - | - | Active | 23 W, 29 W | - | - | 17 nC, 62 nC | - | 7 mOhms, 2.4 mOhms | 2.07 | Details | - | - | 18 | - | - | - | - | - | PowerTrenchPower Clip | N-Channel | 18 ns, 38 ns | 8 ns, 14 ns | 0.007327 oz | 30 V | - 20 V, + 20 V, - 12 V, + 12 V | 1 V | - | - | MouseReel | FDPC5018SG | - | No | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.20 | - | MOSFETs | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | Si | 4 | - | - | compliant | - | - | - | CHROMATE PLATED | - | - | - | - | FEMALE | - | NO | - | - | SOLID | Dual | 2 Channel | - | PLUG | CORROSION RESISTANT | - | SOLDER | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | 2 ns, 5 ns | MOSFET | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | 1.1 mm | 6 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Medium | Medium | - | CTS Electronic Components | - | - | - | - | - | - | - | Beryllium Copper | - | - | 25 | - | - | - | - | Non-Illuminated | - | - | - | CTS | - | - | + 85 C | - | - 40 C | PCB Mount | - | 2097MSTF 209007MSTF | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | Tube | 209 | - | - | - | - | - | - | - | 7 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 55 % | 1000 | - | - | - | - | - | - | - | - | CTS | - | - | + 70 C | - | - 20 C | SMD/SMT | - | CB3-2C-11.0592-T CB3-2C-11M059200 960-0007-0037AT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | CB3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | 11.0592 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | - | 1.8 mm | 7 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 38999 | - | - | - | - | - | - | - | - | - | - | D38999 III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 11.7 mm x 5 mm | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | CTS | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | ATSSMGL | 20 PPM | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6608 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | 100 uW | - | Crystals | 40 Ohms | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | 4.3 mm | 11.7 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | Knowles Novacap | 0.25 nF | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Knowles | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000194 oz | - | - | - | 50 VDC | - | Reel | C0G(NP0) | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | 250 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 1.37 mm | 2.03 mm | 1.27 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | CABLE | - | - | ALUMINUM ALLOY | - | 10 | - | - | Right Angle | Amphenol Cables on Demand | - | - | - | - | - | 10Signal | - | Copper Alloy | - | - | 1 | - | - | - | ITT CANNON | - | - | - | - | Amphenol | CA3108F18-19P | - | - | - | - | Cable | -55C to 125C | - | Active | - | - | 34.1(mm) | - | No | - | 5.2 | Details | - | 18-19 | 18 | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | No | EAR99 | - | MIL SERIES CONNECTOR | Circular | - | - | - | - | PL | STANDARD: MIL-C-5015 | 8536.69.40.20 | - | Cable Assemblies | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 10 | - | - | compliant | - | - | - | CHROMATE PLATED | - | - | 10(POS) | - | PIN | - | NO | - | - | SOLID | - | - | - | PLUG | CORROSION RESISTANT | - | SOLDER | - | - | THREADED | 1(Port) | - | - | - | - | - | - | CA | - | - | - | D-Sub Cables | - | - | 22(A) | Cadmium Chromate | - | - | - | - | - | - | D-Sub Cables | No | - | 70.7(mm) | - | - | - | - | 44.05(mm) | - | ||
![]() CB1D24-11P0 ITT | In Stock | - | - | - | Gold | - | - | - | Aluminum | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | Copper Alloy | - | - | 50 | - | - | - | - | - | - | - | 21-16 | TE Connectivity | - | Threaded | - | MIL-DTL-38999 III | - | Panel | - | - | - | - | - | - | - | - | - | - | Details | - | - | 21 | Square Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 VAC, 1050 VDC | - | - | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | - | Crimp | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | Nickel | Receptacles | - | Straight | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 0.12 | - | 100 | - | - | - | ITT CANNON | - | - | - | - | Cornell Dubilier | CA3101R32-7P-B | - | + 85 C | - | - 40 C | - | - | - | Active | - | - | - | - | - | - | 5.69 | Details | - | - | 32 | - | - | - | - | - | - | - | - | - | 0.412264 oz | - | - | - | 35 VDC | - | Bulk | CKS | 20 % | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | 4700 uF | Capacitors | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 35 | - | - | compliant | - | - | - | CHROMATE PLATED | Radial | - | - | - | MALE | - | NO | - | 7.5 mm | SOLID | - | - | - | PLUG | CORROSION RESISTANT | 2500 mA | SOLDER | - | - | BAYONET | - | - | Straight | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 0.071 Ohms | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | 16 mm | - | 35.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | ||
![]() CA06R22-4S ITT | In Stock | - | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | ITT CANNON | - | - | - | - | TE Connectivity | CA06R22-4S | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2.4 | Details | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-C-5015, HIGH RELIABILITY | - | - | Circular Connectors | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 4 | - | - | compliant | - | - | - | CHROMATE PLATED | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | - | SOLID | - | - | - | PLUG | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | SOLDER | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2512 | 6332 | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | TT Electronics | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 0.001505 oz | - | - | - | - | 2 kV | Reel | LHVC | 5 % | - | - | 200 PPM / C | - | - | 4.87 MOhms | - | High Voltage | - | - | - | - | - | Resistors | 1 W | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | 0.55 mm | 6.35 mm | 3.2 mm | - | - |