- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Termination Type | Max Current Rating | Plating | Coupling Type | Body Plating | Contact Finish Termination | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3106E22-27S ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 9 | Olive Drab | - | Female | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 74A | 9 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 74A | - | Olive Drab Cadmium | 22-27 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | - | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | - | - | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3102E32-15SW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 8 | Olive Drab | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | 41A 245A | - | W | - | Environment Resistant | - | 245A | MIL-C-5015 | Olive Drab Cadmium | 32-15 | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E14S-4P ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 1 | Olive Drab | - | Male | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 14S-4 | - | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | - | - | - | Cadmium | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() VG95234B2-28-20SX ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | - | -55°C~125°C | Bulk | 2016 | VG 95234, CA-B | - | no | Active | - | Crimp | - | Receptacle, Female Sockets | 14 | Olive Drab | - | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 41A | - | X | - | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 28-20 | - | - | - | - | Socket | - | - | - | - | - | - | Cadmium | - | - | - | 196.9μin 5.00μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3108E20-7SXB ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA-B | - | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 8 | Olive Drab | - | Female | - | - | Reverse Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | X | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 20-7 | - | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | - | - | - | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3108R36A46P ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 27 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 27 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 36-A46 | - | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | 41A | Cadmium, Chromate | - | Cadmium | - | - | 109.14mm | - | No | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CIR06AF-32-31P-F80-T108 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | CABLE | - | 16 | ALUMINUM ALLOY | - | - | NOT SPECIFIED | NOT SPECIFIED | 32 | - | - | - | - | - | - | - | Active | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | - | 31 | - | - | - | - | - | - | ZINC/COBALT BLACK PLATED | - | - | MALE | NO | SOLID | - | PLUG | - | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CA3106E22-27SF80 ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | - | Plug, Female Sockets | 9 | Olive Drab | - | Female | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 74A | 9 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 74A | - | Olive Drab Cadmium | 22-27 | MULTIPLE MATING PARTS AVAILABLE | - | YES | SOLID | Socket | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3108E22-23PBF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | - | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 8 | Olive Drab | - | Male | - | - | Reverse Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 22-23 | - | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | - | - | - | Cadmium | - | Strain Relief | - | - | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA20COML18-1PB ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Flange | - | Aluminum Alloy and Zinc Die Cast | Polychloroprene | Aluminium | Silver | Copper Alloy | - | - | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-COM-B | - | - | Active | - | Solder | EAR99 | Receptacle, Male Pins | 10 | - | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Nickel | 18-1 | - | - | NO | SOLID | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() MS3106E28-20S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | Silver | BRASS/COPPER ALLOY | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 14 | Olive Drab | - | Female | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 14 | N (Normal) | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 28-20 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KPTC6F18-32P-F-MA ITT Cannon, LLC | 26 |
| Datasheet | 19 Weeks | - | CABLE | - | - | ALUMINUM ALLOY | - | - | GOLD | - | 18 | - | - | - | 2014 | - | e4 | - | Active | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | WATER PROOF | - | 32 | - | - | - | - | - | - | ZINC COBALT PLATED | - | - | MALE | NO | SOLID | - | PLUG | - | SOLDER | - | - | - | - | Gold (Au) | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS3106E18-12P ITT Cannon, LLC | 1896 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 6 | Olive Drab | - | Male | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | 40.87mm | 22A | MIL-C-5015 | Olive Drab Cadmium | 18-12 | - | - | - | - | Pin | - | - | - | 22A | Cadmium, Chromate | - | - | - | Cable Clamp, Coupling Nut | 68.28mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3102R16-11SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 2 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | X | - | Environment Resistant | 32.54mm | 41A | - | Olive Drab Cadmium | 16-11 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | - | - | - | 41A | Cadmium, Chromate | - | - | - | - | 40.66mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106R20-15PZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 7 | Olive Drab | - | Male | - | - | Threaded | - | - | - | - | - | - | - | - | Z | - | Environment Resistant | 39.88mm | 41A | - | Olive Drab Cadmium | 20-15 | - | - | - | - | - | - | - | - | 41A | Cadmium, Chromate | - | - | - | Backshell, Coupling Nut | 55.4mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3102R16S-5PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum Alloy | - | Aluminium | Silver | Brass | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Receptacle, Male Pins | 3 | Olive Drab | - | Receptacle | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | X | - | Environment Resistant | 32.54mm | 22A | - | Olive Drab Cadmium | 16S-5 | - | - | NO | SOLID | - | - | CORROSION RESISTANT | - | - | Cadmium, Chromate | - | - | - | - | 30.98mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E20-16SB15 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | Crimp | - | Plug, Female Sockets | 9 | Olive Drab | - | Female | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 41A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 20-16 | - | - | - | - | Socket | - | - | - | - | - | - | Cadmium | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT02E8-3PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum Alloy | - | Aluminium | Gold | Copper | - | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 3 | Olive Drab | - | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 3 | W | - | Environment Resistant | 21mm | 7.5A | - | Olive Drab Cadmium | 8-3 | - | - | NO | SOLID | Pin | - | - | - | 7.5A | Cadmium, Chromate | - | Cadmium | - | - | 25.8mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108E24-28PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | - | Silver | Brass | - | 200VAC 250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Male Pins | 24 | Olive Drab | - | Male | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | W | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 24-28 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Pin | - | - | - | - | Cadmium, Chromate | - | - | - | Cable Clamp, Coupling Nut | 94.46mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3101E24-5SWF80 ITT Cannon, LLC | 42 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Aluminium | Silver | Copper | - | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 16 | Olive Drab | - | Receptacle | STANDARD: MIL-C-5015, POLARIZED | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | W | - | IP65 - Dust Tight, Water Resistant | - | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 24-5 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | PLUG | ENVIRONMENT/MOISTURE RESISTANT | - | - | - | - | Cadmium | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant |