- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Max Current Rating | Plating | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPT06B18-32SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 32 | Olive Drab | Male | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 32 | X | - | - | - | 7.5A | - | Olive Drab Cadmium | 18-32 | - | NO | SOLID | - | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3102R32-17PX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper, Brass | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 4 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | X | - | Environment Resistant | 57.15mm | 135A | MIL-DTL-5015 | Olive Drab Cadmium | 32-17 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | 135A | Cadmium, Chromate | Cadmium | - | 42.9mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106F36-5S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Silver | BRASS/COPPER ALLOY | 500VAC 700VDC | -55°C~125°C | Bulk | - | Military, MIL-DTL-5015, MS | e0 | no | Active | Not Applicable | Solder Cup | - | Plug, Female Sockets | 4 | Olive Drab | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | - | Environment Resistant | - | 245A | MIL-C-5015 | Olive Drab Cadmium | 36-5 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KPSE06B12-3PY ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | Crimp | - | Plug, Male Pins | 3 | Olive Drab | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | Y | - | - | - | 13A | - | Olive Drab Cadmium | 12-3 | - | - | - | - | - | - | 22A | Cadmium, Chromate | Cadmium | Strain Relief | 46mm | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() KPT06B18-32SW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | e4 | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 32 | Olive Drab | Male | STANDARD: MIL-C-26482, POLARIZED | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | W | - | - | - | 7.5A | - | Olive Drab Cadmium | 18-32 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | ENVIRONMENT RESISTANT | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3108E24-22SW ITT Cannon, LLC | 74 | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Copper, Brass | 900VAC 1250VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Female Sockets | 4 | Olive Drab | Female | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | W | - | Environment Resistant | - | 74A | MIL-DTL-5015 | Olive Drab Cadmium | 24-22 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | - | - | Cadmium | Cable Clamp, Coupling Nut | - | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06F18-30P ITT Cannon, LLC | In Stock | - | Datasheet | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 30 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | 7.5A 13A | - | N (Normal) | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 18-30 | - | - | - | - | - | - | - | Cadmium, Chromate | Cadmium | Strain Relief | 52.78mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3100E12S-2S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2006 | Military, MIL-DTL-5015, MS | - | no | Active | - | Solder Cup | - | Receptacle, Female Sockets | 2 | Olive Drab | Female | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 12S-2 | - | - | - | Socket | - | - | - | - | - | Strain Relief | - | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108E28-20SZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Female Sockets | 14 | Olive Drab | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 14 | Z | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 28-20 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Socket | - | - | - | Cadmium, Chromate | - | Cable Clamp, Coupling Nut | 94.46mm | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108E28-11PZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 22 | Olive Drab | Male | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 22 | Z | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 28-11 | - | NO | SOLID | Pin | - | CORROSION RESISTANT | - | Cadmium, Chromate | - | Cable Clamp, Coupling Nut | 94.46mm | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3100E24-19SBF80-05 ITT Cannon, LLC | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | - | Crimp | EAR99 | Receptacle, Female Sockets | 12 | Olive Drab | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 24-19 | - | NO | SOLID | - | - | CORROSION RESISTANT | - | - | Cadmium | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT01E8-4PDN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Gold | COPPER ALLOY | 600VAC 850VDC | -55°C~125°C | Bulk | 2009 | KPT | e4 | no | Active | - | Solder Cup | - | Receptacle, Male Pins | 4 | Olive Drab | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 8-4 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | Pin | PLUG | MOISTURE RESISTANT | - | - | - | Shrink Boot Adapter | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3108F32-7S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 35 | Olive Drab | Female | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 35 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 32-7 | - | NO | SOLID | Socket | - | CORROSION RESISTANT | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3108E28-11PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 22 | Olive Drab | Male | - | - | Threaded | - | - | - | - | - | - | 22A 41A | - | W | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 28-11 | - | - | - | Pin | - | - | - | Cadmium, Chromate | - | Cable Clamp, Coupling Nut | 94.46mm | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3102E14S-6PBA176 ITT Cannon, LLC | 152 | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 6 | Olive Drab | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 22A | - | Olive Drab Cadmium | 14S-6 | - | - | - | Pin | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT06F8-3P ITT Cannon, LLC | 61 |
| Datasheet | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2006 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 3 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 8-3 | - | - | - | Pin | - | - | 7.5A | Cadmium, Chromate | Cadmium | Strain Relief | 46mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3106R22-7S ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Brass | 1250VAC 1750VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 1 | Olive Drab | Male | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 | N (Normal) | - | Environment Resistant | - | 245A | - | Olive Drab Cadmium | 22-7 | MULTIPLE MATING PARTS AVAILABLE | NO | SOLID | - | - | - | - | Cadmium, Chromate | - | Backshell, Coupling Nut | 55.4mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ4A1F6-4P ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ4 | - | - | Active | Not Applicable | Crimp | EAR99 | Receptacle, Male Pins | 4 | - | Receptacle | - | - | Push-Pull | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 6-4 | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() CA3106F24-11PXB ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 9 | Olive Drab | Male | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 41A 74A | - | X | - | IP67 - Dust Tight, Waterproof | - | 74A | - | Olive Drab Cadmium | 24-11 | - | - | - | Pin | - | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPSE06F14-19PDX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 19 | Olive Drab | Male | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 19 | N (Normal) | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 14-19 | - | YES | SOLID | - | - | - | - | - | Cadmium | Strain Relief | - | 50.0μin 1.27μm | - | No SVHC | Non-RoHS Compliant | Environment Resistant |