- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Environmental Characteristics | Max Current Rating | Plating | Body Plating | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3106R28-11SXF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Plug, Female Sockets | 22 | Olive Drab | Receptacle | STANDARD: MIL-C-5015, POLARIZED | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 22 | X | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 28-11 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | ENVIRONMENT/MOISTURE RESISTANT | - | Cadmium, Chromate | Cadmium | - | 58.98mm | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3102R22-22P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Box, Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 500VAC 700VDC | -55°C~125°C | Bulk | 2002 | Military, MIL-DTL-5015, MS | - | no | Active | - | Solder Cup | EAR99 | Receptacle, Male Pins | 4 | Olive Drab | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | N (Normal) | - | Environment Resistant | 41.28mm | 74A | - | Olive Drab Cadmium | 22-22 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | CONDENSATION/ENVIRONMENT/FLASH/MOISTURE/VIBRATION RESISTANT | - | Cadmium, Chromate | - | - | 42.31mm | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ5A6F8-7PA ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | - | Gold | - | 500VAC | -55°C~150°C | Bulk | 2011 | MKJ5 | - | - | Active | Not Applicable | Crimp | - | Plug, Male Pins | 7 | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 8-7 | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | Environment Resistant | ||
![]() CA3106E20-27SA95F187 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Plug, Female Sockets | 14 | Olive Drab | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 20-27 | - | - | - | - | - | - | - | - | Cadmium | Strain Relief | - | 20.0μin 0.51μm | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3106E16S-8S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper, Brass | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 5 | Olive Drab | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | - | Environment Resistant | - | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 16S-8 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | - | - | Cadmium, Chromate | Cadmium | Cable Clamp, Coupling Nut | 57.15mm | - | No | Unknown | Non-RoHS Compliant | Environment Resistant | ||
![]() MKJ1A7F6-4PA ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | Aluminium | Gold | Copper | 500VAC | -55°C~150°C | Bulk | 2008 | MKJ1 | - | - | Active | Not Applicable | Crimp | - | Receptacle, Male Pins | 4 | - | Receptacle | - | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | 5A | - | Electroless Nickel | 6-4 | - | - | - | - | - | - | 5A | Electroless Nickel | - | - | - | 50.0μin 1.27μm | No | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() CA3106E28-9SZB ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 12 | Olive Drab | Female | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 41A | - | Z | - | IP67 - Dust Tight, Waterproof | - | 41A | - | Olive Drab Cadmium | 28-9 | - | - | - | - | Socket | - | - | - | - | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPTC2E14-19SFMA ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2011 | KPTC | - | - | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 19 | Green | Receptacle | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 19 | N (Normal) | - | Environment Resistant | - | 7.5A | - | Green Zinc Cobalt | 14-19 | - | Female | NO | SOLID | Socket | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT08E8-3S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Female Sockets | 3 | Olive Drab | Female | - | - | Bayonet Lock | YES | NO | NO | NO | NO | WATER PROOF | - | 3 | N (Normal) | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 8-3 | - | - | NO | SOLID | Socket | - | 7.5A | Cadmium, Chromate | Cadmium | - | 42.45mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06A20-41PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2013 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 41 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 41 | W | - | - | - | 7.5A | - | Olive Drab Cadmium | 20-41 | - | - | NO | SOLID | Pin | - | 7.5A | Cadmium, Chromate | - | - | 45mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MKJ3A6W6-4PN ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | - | 500VAC | -55°C~150°C | Bulk | 2010 | MKJ3 | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 4 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | 5A | - | Olive Drab Cadmium | 6-4 | - | - | - | - | - | - | 5A | Cadmium | - | - | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPT06E24-61PW ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 600VAC 850VDC | -55°C~125°C | Bulk | 2016 | KPT | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 61 | Olive Drab | Male | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 61 | W | - | Environment Resistant | - | 7.5A | - | Olive Drab Cadmium | 24-61 | - | - | NO | SOLID | Pin | - | 7.5A | Cadmium, Chromate | Cadmium | - | 34.5mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E10SL-4PF183DN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Plug, Male Pins | 2 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | MIL-DTL-5015 | Olive Drab Cadmium | 10SL-4 | - | - | NO | SOLID | - | CORROSION RESISTANT | - | - | Cadmium | Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106E28-12PDN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 26 | Olive Drab | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | 22A | - | Olive Drab Cadmium | 28-12 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | Cadmium | Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() MS3108E22-20S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Silver | - | 500VAC 700VDC | -55°C~125°C | Bulk | 2016 | Military, MIL-DTL-5015, MS | - | no | Active | - | Solder Cup | - | Plug, Female Sockets | 9 | Olive Drab | Female | STANDARD: MIL-DTL 5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | N (Normal) | - | Environment Resistant | - | 22A | MIL-C-5015 | Olive Drab Cadmium | 22-20 | - | - | NO | SOLID | Socket | CORROSION RESISTANT | - | - | - | Cable Clamp, Coupling Nut | - | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3108E22-9S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | Aluminium | Silver | Brass | 1250VAC 1750VDC | -55°C~125°C | Bulk | 2011 | Military, MIL-DTL-5015, MS | e0 | no | Active | - | Solder Cup | - | Plug, Female Sockets | 3 | Olive Drab | Female | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | N (Normal) | - | Environment Resistant | - | 41A | MIL-C-5015 | Olive Drab Cadmium | 22-9 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | - | - | - | - | Cable Clamp, Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3106E32-7SX ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | Solder Cup | - | Plug, Female Sockets | 35 | Olive Drab | Female | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22A 41A | 35 | X | - | IP65 - Dust Tight, Water Resistant | - | 41A | - | Olive Drab Cadmium | 32-7 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | Socket | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | Cadmium | Strain Relief | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3102E32-6PXF80 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | - | Crimp | EAR99 | Receptacle, Male Pins | 23 | Olive Drab | Receptacle | STANDARD: MIL-C-5015, POLARIZED | 8536.69.40.20 | Threaded | YES | NO | NO | NO | YES | GENERAL PURPOSE | 22A 41A 74A 135A | 23 | X | - | IP65 - Dust Tight, Water Resistant | - | 135A | - | Olive Drab Cadmium | 32-6 | MULTIPLE MATING PARTS AVAILABLE | - | YES | SOLID | Pin | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3106E22-27SB15 ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Silver | Copper | 50V | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | - | Crimp | - | Plug, Female Sockets | 9 | Olive Drab | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | - | 22A 74A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | 74A | - | Olive Drab Cadmium | 22-27 | - | - | - | - | Socket | - | - | - | Cadmium | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPT06F18-11PZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Aluminum Alloy | Aluminium | Gold | Copper | 1000VAC 1400VDC | -55°C~125°C | Bulk | 2014 | KPT | - | - | Active | - | Solder Cup | - | Plug, Male Pins | 11 | Olive Drab | Male | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | Z | - | Environment Resistant | - | 13A | - | Olive Drab Cadmium | 18-11 | - | - | - | - | Pin | - | 22A | Cadmium, Chromate | Cadmium | Strain Relief | 49mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant |