- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Base Part Number | Shell Finish | Function | Number of Outputs | Number of Contacts | Contact Gender | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Contact Finish Termination | Control Features | Topology | Family | Frequency - Switching | Synchronous Rectifier | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | EMI Shielded | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2264 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102286-0020 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121143-0081 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPSE08B12-3S ITT | 87 | - | - | 9 Weeks | Gold | CABLE | - | ALUMINUM ALLOY | - | - | Right Angle | - | Copper Alloy | ITT CANNON | 12-3 | ITT Interconnect Solutions | KPSE08B12-3S | Cable Mount | - | - | Active | - | 2.38 | No | 12 | Crimp | - | -55 to 125 °C | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | Plug | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 3 | compliant | - | CHROMATE PLATED | - | - | - | Socket | - | YES | SOLID | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 49.2 mm | ||
![]() 248-8653-026 ITT | In Stock | - | - | - | - | CABLE AND PANEL | - | - | - | Polyamide 6/6 | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | 248-8653-026 | - | STRAIGHT | -40C to 125C | Active | No | 2.26 | Yes | - | - | 48VDC | - | - | - | - | - | - | EAR99 | CIRCULAR DIN CONNECTOR | Housing | RCP | - | 8536.69.40.20 | NO | YES | NO | - | - | GENERAL PURPOSE | 37 | compliant | - | - | - | - | 37(POS) | MALE | - | - | - | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | APD | - | - | - | - | - | - | NO | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-0784-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-3451-002 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121053-3500 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28-SSOP (0.154, 3.90mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3787 | - | Step-Up | 2 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | 4.5 V ~ 38 V | - | Current Limit, Enable, Frequency Control, Power Good, Soft Start | Boost | - | 105kHz ~ 760kHz | Yes | 96% | -- | No | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 36-SSOP (0.209, 5.30mm Width) | - | 36-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1708 | - | Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | 3.5 V ~ 30 V | - | Enable, Frequency Control, Power Good, Soft Start | Buck | - | 220kHz | Yes | 99.4% | -- | No | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 24-WQFN Exposed Pad | - | 24-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3862 | - | Step-Up, Step-Up/Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 36 V | - | Enable, Frequency Control, Phase Control, Soft Start | Boost, SEPIC | - | 75kHz ~ 500kHz | No | 96% | -- | Yes | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-TSSOP-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3862 | - | Step-Up, Step-Up/Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | 8.5 V ~ 36 V | - | Enable, Frequency Control, Phase Control, Soft Start | Boost, SEPIC | - | 75kHz ~ 500kHz | No | 96% | -- | Yes | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1775 | - | Step-Down, Step-Up/Step-Down | 1 | - | - | Transistor Driver | - | - | - | - | - | - | Positive or Negative | 4 V ~ 36 V | - | Enable, Soft Start | Buck, Buck-Boost | - | 150kHz | Yes | 99% | -- | Yes | 1 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 36-SSOP (0.209, 5.30mm Width) | - | 36-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1709 | - | Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 36 V | - | Enable, Power Good, Soft Start | Buck | - | 140kHz ~ 310kHz | Yes | 99.5% | -- | No | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1628 | - | Step-Down | 2 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | 3.5 V ~ 30 V | - | Enable, Frequency Control, Power Good, Soft Start | Buck | - | 220kHz | Yes | 99.4% | -- | No | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | - | PANEL | 28-SSOP (0.154, 3.90mm Width) | ALUMINUM ALLOY | 28-SSOP | - | - | GOLD | COPPER ALLOY | ITT CANNON | - | ITT Interconnect Solutions | MS27472T16A55SD | - | - | - | Obsolete | - | 5.41 | No | 16 | - | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | e4 | No | Active | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-22M, LOW PROFILE | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | compliant | LTC3857 | CADMIUM PLATED | Step-Down | 2 | - | FEMALE | Transistor Driver | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | Positive | 4 V ~ 38 V | Gold (Au) | Enable, Frequency Control, Power Good, Soft Start, Tracking | Buck | - | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99.4% | -- | No | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC1149 | - | Step-Down | 1 | - | - | Transistor Driver | - | - | - | - | - | - | Positive | Up to 48V | - | Current Limit, Enable | Buck | - | Up to 250kHz | Yes | 100% | -- | No | 1 | - | - | - |