- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Shell Sizes | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Base Part Number | Shell Finish | Function | Number of Outputs | Contact Gender | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1929 | - | Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 36 V | Enable, Power Good, Soft Start | Buck | -- | Yes | 99.5% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | - | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3891 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 60 V | Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1149 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | Up to 48V | Current Limit, Enable | Buck | Up to 250kHz | Yes | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.154, 3.90mm Width) | - | 28-SSOP | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | PolyPhase® | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3857 | - | Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start, Tracking | Buck | 105kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1873 | - | Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | Positive | 3 V ~ 7 V | Enable, Soft Start | Buck | 550kHz | Yes | 90% | -- | No | 2 | ||
![]() DC31E22W21PW ITT | In Stock | - | - | - | - | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3727 | - | Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 28 V | Enable, Power Good, Soft Start | Buck | 255kHz ~ 530kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1437 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 3.5 V ~ 30 V | Enable, Power on Reset, Soft Start | Buck | Up to 400kHz | Yes | 99% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE AND PANEL | 28-SSOP (0.209, 5.30mm Width) | ALUMINUM ALLOY | 28-SSOP | ITT CANNON | ITT Interconnect Solutions | CA3100R14S-9S-F42 | Active | 5.64 | 14S | -40°C ~ 85°C (TA) | Tape & Reel (TR) | PolyPhase® | Active | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2 | compliant | LTC3828 | CHROMATE PLATED | Step-Down | 2 | FEMALE | Transistor Driver | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | SOLDER | THREADED | Positive | 4.5 V ~ 28 V | Enable, Phase Control, Power Good, Tracking | Buck | 260kHz ~ 550kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | - | 16-WQFN Exposed Pad | - | 16-QFN (4x4) | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3721 | - | Step-Up/Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | Positive, Isolation Capable | Up to 10V | Current Limit, Soft Start | Push-Pull | Up to 1MHz | No | 50% | -- | No | 2 | ||
![]() MS3102K36-6P ITT | In Stock | - | - | - | - | 24-SSOP (0.154, 3.90mm Width) | - | 24-SSOP | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1436 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 3.5 V ~ 30 V | Enable, Power on Reset, Soft Start | Buck | Up to 400kHz | Yes | 99% | -- | No | 1 | ||
![]() MS3100K28-5S ITT | In Stock | - | - | - | - | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LT3781 | - | Step-Up/Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive, Isolation Capable | 9 V ~ 18 V | Enable, Soft Start | Forward Converter | 700kHz | No | -- | -- | Yes | 1 | ||
![]() MS3106K20-3P ITT | In Stock | - | - | - | - | 24-WFQFN Exposed Pad | - | 24-QFN (4x5) | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC7801 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 140 V | Current Limit, Power Good, Soft Start, Tracking | Buck | 50kHz ~ 900kHz | No | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | PolyPhase® | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3883 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4.5 V ~ 24 V | Enable, Frequency Control, Phase Control, Power Good | Buck | -- | Yes | -- | I²C, PMBus | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3728 | - | Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4.5 V ~ 35 V | Enable, Power Good, Soft Start | Buck | 260kHz ~ 550kHz | Yes | 99.4% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | - | 28-WFQFN Exposed Pad | - | 28-QFN (4x5) | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LT8390 | - | Step-Up/Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 60 V | Current Limit, Frequency Control, Soft Start | Buck-Boost | 190kHz ~ 630kHz | Yes | 95% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | PolyPhase® | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3883 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4.5 V ~ 24 V | Enable, Frequency Control, Phase Control, Power Good | Buck | -- | Yes | -- | I²C, PMBus | Yes | 1 | ||
![]() MS3101A2816P ITT | In Stock | - | - | - | - | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1159 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive or Negative | 4 V ~ 40 V | Current Limit, Enable | Buck | Up to 250kHz | Yes | 100% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38-TSSOP-EP | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3859 | - | Step-Down, Step-Up/Step-Down | 3 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4.5 V ~ 38 V | Enable, Frequency Control, Power Good, Soft Start, Tracking | Buck, Buck-Boost, SEPIC | 115kHz ~ 835kHz, 350kHz ~ 535kHz | Yes | 99%, 100% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | - | 24-SSOP (0.154, 3.90mm Width) | - | 24-SSOP | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1436 | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 3.5 V ~ 30 V | Enable, Power on Reset, Soft Start | Buck | Up to 400kHz | Yes | 99% | -- | No | 1 | ||
Tiny WHSL | In Stock | - | - | - | - | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC3780 | - | Step-Up/Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | Positive | 4 V ~ 30 V | Current Limit, Enable, Power Good, Soft Start | Buck-Boost | 200kHz ~ 400kHz | Yes | 99% | -- | No | 1 |