- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Voltage - Supply | Base Part Number | Output | Function | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Current - Supply | Reset | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Reset Timeout | Frequency - Switching | PSRR | Synchronous Rectifier | Product Type | Voltage - Output (Max) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 38-TSSOP-EP | -55°C ~ 150°C (TJ) | Tube | -- | Active | - | - | - | - | LTC3859 | - | Step-Down, Step-Up/Step-Down | - | 3 | - | Transistor Driver | Positive | 4.5 V ~ 38 V | - | Enable, Frequency Control, Power Good, Soft Start, Tracking | - | - | - | Buck, Buck-Boost, SEPIC | - | - | - | - | - | - | - | 115kHz ~ 835kHz, 350kHz ~ 535kHz | - | Yes | - | - | 99%, 100% | -- | No | 2 | ||
![]() MS3111P833S ITT | In Stock | - | - | - | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 38-TSSOP-EP | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | LTC3899 | - | Step-Down | - | 3 | - | Transistor Driver | Positive | 4.5 V ~ 60 V | - | Enable, Frequency Control, Soft Start, Tracking | - | - | - | Buck, Buck-Boost | - | - | - | - | - | - | - | 105kHz ~ 835kHz, 350kHz ~ 535kHz | - | Yes | - | - | 100% | -- | No | 2 | ||
Tiny WHSL | In Stock | - | - | - | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-TSSOP-EP | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | LTC3892 | - | Step-Down | - | 2 | - | Transistor Driver | Positive | 4.5 V ~ 60 V | - | Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | - | - | - | Buck | - | - | - | - | - | - | - | 105kHz ~ 835kHz, 350kHz ~ 535kHz | - | Yes | - | - | 99% | -- | No | 2 | ||
![]() KJ3T24A61SB ITT | In Stock | - | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | LTC1871 | - | Step-Up, Step-Up/Step-Down | - | 1 | - | Transistor Driver | Positive | 2.5 V ~ 36 V | - | Frequency Control | - | - | - | Boost, Flyback, SEPIC | - | - | - | - | - | - | - | 50kHz ~ 1MHz | - | Yes | - | - | 92% | -- | Yes | 1 | ||
Tiny WHSL | In Stock | - | - | - | 38-WFQFN Exposed Pad | 38-QFN (5x7) | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | - | - | LTC3899 | - | Step-Down | - | 3 | - | Transistor Driver | Positive | 4.5 V ~ 60 V | - | Enable, Frequency Control, Soft Start, Tracking | - | - | - | Buck, Buck-Boost | - | - | - | - | - | - | - | 105kHz ~ 835kHz, 350kHz ~ 535kHz | - | Yes | - | - | 100% | -- | No | 2 | ||
![]() MS3102E32-3S ITT | In Stock | - | - | Surface Mount | 40-WFQFN Exposed Pad | 40-QFN (6x6) | -40°C ~ 125°C | Tube | -- | Active | - | Handheld/Mobile Devices, OMAP™ | - | 2.7 V ~ 5.5 V | LTC3589 | - | - | - | - | - | - | - | - | - | - | 8µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | -40°C ~ 85°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2914 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | Adjustable/Selectable | 4 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | LT3066 | - | - | 25mA | - | 45V | Fixed | Positive | - | 500mA | Current Limit, Enable, Power Good, Soft Start | - | - | 3.3V | - | 1 | - | - | Over Current, Over Temperature, Reverse Polarity | 125µA | 0.51V @ 500mA | - | - | 71dB (120Hz) | - | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C ~ 85°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC1727 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.338V, 3.086V, Adj | 3 | - | - | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C ~ 125°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2919 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 4.425V, Adj, Adj | 3 | - | - | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | 0°C ~ 70°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2910 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | - | - | - | 8 Selectable Threshold Combinations | 8 | - | - | - | 6 ms Minimum | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | LT3020 | - | - | 3.5mA | - | 10V | Fixed | Positive | - | 100mA | Enable | - | - | 1.8V | - | 1 | - | - | Over Current, Over Temperature, Reverse Polarity | 250µA | 0.285V @ 100mA | - | - | 56dB (120Hz) | - | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-5 Formed Leads | TO-220-5 | -40°C ~ 125°C | Tube | -- | Active | - | - | - | - | LT1764 | - | - | 200mA | - | 20V | Fixed | Positive | - | 3A | Enable | - | - | 1.8V | - | 1 | - | - | Over Current, Over Temperature, Reverse Polarity | 1.5mA | 0.66V @ 3A | - | - | 63dB (120Hz) | - | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN (4x4) | -40°C ~ 125°C | Tube | -- | Active | - | Energy Harvesting | - | 30mV ~ 500mV | LTC3109 | - | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | Optocoupler Driver | - | 3 V ~ 20 V | LT4430 | - | - | - | - | - | - | - | - | - | - | 1.9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3106E366PX ITT | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | Handheld/Mobile Devices | Circular Connectors | 2.5 V ~ 80 V | LTC4361 | - | - | - | - | - | - | - | - | - | - | 220µA | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() MS3102E281PY ITT | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | Handheld/Mobile Devices | Circular Connectors | 2.5 V ~ 80 V | LTC4361 | - | - | - | - | - | - | - | - | - | - | 220µA | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-VFSOP (0.049, 1.25mm Width) | SC-70-8 | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | Handheld/Mobile Devices | Circular Connectors | 2.5 V ~ 80 V | LTC4360 | - | - | - | - | - | - | - | - | - | - | 220µA | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() 140266-0060 ITT | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-QFN (3x3) | -40°C ~ 125°C | Tube | PowerPath™ | Active | - | Supercapacitor Charger | - | 2.5 V ~ 5.5 V | LTC3226 | - | - | - | - | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3101R225SY ITT | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN (5x4) | -40°C ~ 125°C | Tube | -- | Active | - | Photoflash Capacitor Charger | Circular Connectors | 4.75 V ~ 24 V | LT3751 | - | - | - | - | - | - | - | - | - | - | 5.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - |