- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Base Part Number | Output | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Current - Supply | Switch Type | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Ratio - Input:Output | Voltage - Load | Rise / Fall Time (Typ) | Fault Protection | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | Input Impedance | Meter Type | Features | Measurement Error | Voltage - I/O Low | Voltage - I/O High |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC1710 | - | 2 | N-Channel | I²C, SMBus | 300mA | High Side | -- | -- | - | General Purpose | - | - | - | - | 1:2 | 2.7 V ~ 5.5 V | - | Over Temperature, UVLO | - | - | 400 mOhm | - | - | - | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | Simple Reset/Power-On Reset | - | LTC2934 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | - | - | LTC1710 | - | 2 | N-Channel | I²C, SMBus | 300mA | High Side | -- | -- | - | General Purpose | - | - | - | - | 1:2 | 2.7 V ~ 5.5 V | - | Over Temperature, UVLO | - | - | 400 mOhm | - | - | - | - | -- | - | - | - | ||
![]() KPT07P1699S ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2915 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 27 Selectable Threshold Combinations | 1 | 150 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3110J8-4S ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x2) | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2935 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 8 Selectable Threshold Combinations | 1 | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVF0E20-27SW ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Simple Reset/Power-On Reset | - | LTC2912 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2909 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 2.921V, Adj, Adj | 3 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2960 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 2 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ2E24B35SB ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2916 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 27 Selectable Threshold Combinations | 1 | 150 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | High-Side | 0.8V, 2V | 0°C ~ 70°C (TA) | Tube | -- | Active | - | 9 V ~ 24 V | LTC1255 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | -- | - | Independent | 2 | - | N-Channel MOSFET | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | 16-MSOP | High-Side | -- | -40°C ~ 150°C (TJ) | Tube | -- | Active | - | 3.5 V ~ 135 V | LTC7000 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 90ns, 40ns | - | Single | 1 | - | N-Channel MOSFET | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad, 12 Leads | 16-MSOP | High-Side | -- | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | 3.5 V ~ 135 V | LTC7000 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 90ns, 40ns | - | Single | 1 | - | N-Channel MOSFET | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (4x3) | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | 2.7V ~ 100V | LTC2946 | - | - | - | - | - | - | - | - | 900µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Single Phase | - | 0.4% | -- | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | LTC2936 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | -- | Adjustable/Selectable | 6 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | LTC2901 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | 16 Selectable Threshold Combinations | 4 | 5 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | -55°C ~ 125°C | Tape & Reel (TR) | -- | Active | - | 2.7V ~ 100V | LTC2946 | - | - | - | - | - | - | - | - | 900µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Single Phase | - | 0.5% | -- | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | High-Side | -- | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | 3 V ~ 42 V | LT8672 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | -- | - | Single | 1 | - | N-Channel MOSFET | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | 2.7V ~ 100V | LTC2946 | - | - | - | - | - | - | - | - | 900µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Single Phase | - | 0.4% | -- | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (4x3) | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | 2.7V ~ 100V | LTC2946 | - | - | - | - | - | - | - | - | 900µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Single Phase | - | 0.4% | -- | -- |