- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Base Part Number | Output | Function | Current - Output | Input Type | Accuracy | Current - Supply | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Rise / Fall Time (Typ) | Sensing Method | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Input Impedance | Meter Type | Measurement Error | Voltage - I/O Low | Voltage - I/O High |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (4x3) | - | - | - | -40°C ~ 125°C | Tube | -- | Active | - | 2.7V ~ 100V | LTC2946 | - | - | - | - | - | 900µA | - | - | - | - | - | - | - | - | - | - | - | -- | Single Phase | 0.5% | -- | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | * | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | - | 2.7V ~ 100V | LTC2946 | - | - | - | - | - | 900µA | - | - | - | - | - | - | - | - | - | - | - | -- | Single Phase | 0.4% | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | High-Side | -- | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | 1.8 V ~ 6 V | LTC1163 | - | - | - | Non-Inverting | - | - | - | - | - | - | -- | - | Independent | 3 | N-Channel MOSFET | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | High-Side | 1.3V, 1.6V | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | 4 V ~ 15 V | LTC4440 | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns, 7ns | - | Single | 1 | N-Channel MOSFET | 2.4A, 2.4A | 80V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | Half-Bridge | -- | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | 6 V ~ 9.5 V | LTC4442 | - | - | - | Non-Inverting | - | - | - | - | - | - | 12ns, 8ns | - | Synchronous | 2 | N-Channel MOSFET | 2.4A, 2.4A | 42V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | High-Side or Low-Side | 1.7V, 2.2V | - | 0°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | 4.5 V ~ 13.2 V | LTC1693 | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 16ns, 16ns | - | Independent | 2 | N-Channel MOSFET | 1.5A, 1.5A | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 1.8V, 2V | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | 5 V ~ 25 V | LTC4441 | - | - | - | Non-Inverting | - | - | - | - | - | - | 13ns, 8ns | - | Single | 1 | N-Channel MOSFET | 6A, 6A | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | High-Side | -- | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | 1.8 V ~ 6 V | LTC1163 | - | - | - | Non-Inverting | - | - | - | - | - | - | -- | - | Independent | 3 | N-Channel MOSFET | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | Low-Side | -- | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Active | - | 4.5 V ~ 11 V | LTC3900 | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 15ns, 15ns | - | Synchronous | 2 | N-Channel MOSFET | 2A, 2A | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Half-Bridge | 0.8V, 2V | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | 10 V ~ 15 V | LT1162 | - | - | - | Non-Inverting | - | - | - | - | - | - | 130ns, 60ns | - | Independent | 4 | N-Channel MOSFET | 1.5A, 1.5A | 60V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | Low-Side | 1.8V, 2V | - | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | 5 V ~ 25 V | LTC4441 | - | - | - | Non-Inverting | - | - | - | - | - | - | 13ns, 8ns | - | Single | 1 | N-Channel MOSFET | 6A, 6A | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x2) | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2919 | Open Drain or Open Collector | - | - | - | - | - | Active Low | 2.213V, Adj, Adj | 3 | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | LTC2909 | Open Drain or Open Collector | - | - | - | - | - | Active Low | 4.425V, Adj, Adj | 3 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | LTC2902 | Open Drain or Open Collector | - | - | - | - | - | Active Low | 16 Selectable Threshold Combinations | 4 | 5 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | Monitor | - | LTC2965 | Open Drain or Open Collector | - | - | - | - | - | -- | Adjustable/Selectable | 1 | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-SSOP | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | LTC2901 | Push-Pull, Totem Pole | - | - | - | - | - | Active Low | 16 Selectable Threshold Combinations | 4 | 5 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | LTC1326 | Open Drain or Open Collector | - | - | - | - | - | Active High/Active Low | 3.118V, 4.725V, Adj | 3 | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | - | 1.2 V ~ 40 V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT3092 | - | Current Source | 200mA | - | ±1% | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - |