- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Housing Material | Approvals | Contact Finish Mating | Contact Materials | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Wire Gauge Range | Pbfree Code | ECCN Code | Connector Type | Type | Composition | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | RPM | Max Frequency | Wire Type | Nominal Input Voltage (AC) | Phase | IP Rating | Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | ITT CANNON | Cutler Hammer, Div of Eaton Corp | PDG33KH400P2YK | Panel | - | - | - | Active | 5.69 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 128 |
| - | - | - | - | - | - | - | - | - | ITT CANNON | Miscellaneous | KPT02E22-55P-EX | - | - | - | - | Active | 5.69 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB0T11W5HA ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE025C10H001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KP27E14-5P ITT | In Stock | - | - | - | - | - | Polyamide | UR | - | - | - | - | Altech | 39.1409 | - | - | - | - | - | - | - | - | - | 26~16 AWG | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | Solid Wire;Stranded Wire | - | - | - | - | ||
![]() KPT6US12-3SY ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 69-A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB7T15W5SN ITT | In Stock | - | - | - | Round | - | - | - | - | - | Open | ITT CANNON | Marathon Electric | G270A | - | - | - | - | Active | 2.4 | - | No | - | - | - | - | MIL SERIES CONNECTOR | General Purpose | Rolled Steel | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 1,725 RPM | - | - | - | 1 | - | - | ||
![]() KJB6T21M41HB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Cutler Hammer, Div of Eaton Co | XTAE025C10H016 | - | - | - | - | Active | 2.24 | - | Yes | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | KPT00E16-8S-F42 | - | - | - | - | Active | 5.69 | - | - | 16 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 8 | compliant | - | CHROMATE PLATED | - | FEMALE | NO | SOLID | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T17M8JE ITT | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | NTE Electronics | 69-D36 | - | - | - | - | Active | 5.2 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T15M5JD ITT | In Stock | - | - | - | - | - | - | - | - | - | R7 | ITT CANNON | ABB | ACS880-01-156A-5-ABBI | Panel | - | - | ACS880R7IP21 | Active | 5.2 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | IP21 | - | ||
![]() KJB6T11J98HE ITT | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Cutler Hammer, Div of Eaton Co | HMX040C4NAL3SA | - | - | - | - | Active | 5.54 | - | No | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | ||
![]() KSP02E8-2S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PCR-045A-4+B055+E213+K466+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Miscellaneous | 482213040061 | - | - | - | - | Active | 5.69 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | CE, CSA, UL | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | Cutler Hammer, Div of Eaton Corp | PDG33KH400P3WK | Panel | 125 °C | -55 °C | - | Active | 5.77 | - | No | 22 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 55 | compliant | 400 A | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 114 |
| - | - | BOARD AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | Thomas & Betts | SSF-CB706 | - | - | - | - | Active | 5.64 | - | - | 14 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 18 | compliant | - | CHROMATE PLATED | - | FEMALE | NO | SOLID | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() KJ3P20N16PA ITT | In Stock | - | - | 8 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | Stearns | 108773101034 | End Mount | - | - | - | Active | 5.69 | - | - | 20 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, LOW PROFILE | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | compliant | - | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | ||
![]() KJ2R24B61PN ITT | In Stock | - | - | 8 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | ITT CANNON | Miscellaneous | KJ2R24B61PN | - | - | - | - | Active | 5.69 | - | - | 24 | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 61 | compliant | - | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | RECEPTACLE | CORROSION/ENVIRONMENT/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | ||
![]() KJB6T13M8HB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Powerex | CM1200DC-34N | - | - | - | - | Active | 5.69 | No | - | - | - | - | - | MIL SERIES CONNECTOR | Dual | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 mm | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | ABB | ACH550-PCR-045A-4+B058+E213+K451+L512 | - | - | - | - | Active | 5.77 | - | No | 16 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 26 | compliant | - | CHROMATE PLATED | - | MALE | YES | SOLID | RECEPTACLE | - | CRIMP | - | - | - | - | - | - | - | - | - |