- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Output Configuration | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Voltage - Output (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1763 | - | 20V | Fixed | Positive | 500mA | Enable | 1.8V | 1 | Over Current, Over Temperature, Reverse Polarity | - | 0.45V @ 500mA | 65dB (120Hz) | -- | ||
![]() BFR28-21PZ-1 ITT | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 0°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1521 | 12mA | 20V | Fixed | Positive | 300mA | Enable | 3V | 1 | Over Current, Over Temperature, Reverse Polarity | 25µA | 0.75V @ 300mA | 58dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-261-4, TO-261AA | SOT-223-3 | 0°C ~ 70°C | Tube | -- | Active | LT1118 | - | 15V | Fixed | Positive | 800mA | Enable | 2.85V | 1 | Over Current, Over Temperature | 1mA | 1.3V @ 800mA | 80dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3066 | 25mA | 45V | Adjustable | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 0.6V | 1 | Over Current, Over Temperature, Reverse Polarity | 125µA | 0.51V @ 500mA | 85dB (120Hz) | 19V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3066 | 25mA | 45V | Adjustable | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 0.6V | 1 | Over Current, Over Temperature, Reverse Polarity | 125µA | 0.51V @ 500mA | 85dB (120Hz) | 19V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 125°C | Tube | -- | Active | LT3065 | 25mA | 45V | Fixed | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 2.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 72dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3085 | 1mA | 36V | Adjustable | Positive | 500mA | -- | 0V | 1 | Over Current, Over Temperature, Short Circuit | 10.1µA | 0.45V @ 500mA | 90dB ~ 20dB (120Hz ~ 1MHz) | 36V | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1965 | 40mA | 20V | Fixed | Positive | 1.1A | Enable | 2.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 1.1mA | 0.49V @ 1.1A | 75dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1965 | 40mA | 20V | Fixed | Positive | 1.1A | Enable | 1.8V | 1 | Over Current, Over Temperature, Reverse Polarity | 1.1mA | 0.49V @ 1.1A | 75dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-5 | TO-220-5 Flow 6 | -40°C ~ 125°C | Tube | -- | Active | LT1963 | 120mA | 20V | Fixed | Positive | 1.5A | Enable | 1.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 1.5mA | 0.55V @ 1.5A | 63dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (5x5) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3021 | 10mA | 10V | Fixed | Positive | 500mA | Enable | 1.8V | 1 | Over Current, Over Temperature, Reverse Polarity | 250µA | 0.285V @ 500mA | 56dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3066 | 25mA | 45V | Fixed | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 3.3V | 1 | Over Current, Over Temperature, Reverse Polarity | 125µA | 0.51V @ 500mA | 71dB (120Hz) | -- | ||
![]() MS3108R36-7P ITT | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (4x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3055 | 25mA | 45V | Fixed | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 5V | 1 | Over Current, Over Temperature, Reverse Polarity | 130µA | 0.59V @ 500mA | 66dB (120Hz) | -- | ||
![]() CA06KE24-22P ITT | In Stock | - | - | Surface Mount | TO-261-4, TO-261AA | SOT-223-3 | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3088 | 2mA | 36V | Adjustable | Positive | 800mA | -- | 0V | 1 | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 50.5µA | 1.6V @ 800mA | 90dB ~ 20dB (120Hz ~ 1MHz) | 34.5V | ||
![]() KPT45497-374 ITT | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 150°C | Tube | -- | Active | LT3065 | 25mA | 45V | Fixed | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 5V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 70dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT1121 | 14mA | 30V | Adjustable | Positive | 150mA | Enable | 3.75V | 1 | Over Temperature, Reverse Polarity | 50µA | 0.7V @ 150mA | 58dB (120Hz) | 30V | ||
![]() CA06KE14S-5P ITT | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LT3088 | 2mA | 36V | Adjustable | Positive | 800mA | -- | 0V | 1 | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 50.5µA | 1.6V @ 800mA | 90dB ~ 20dB (120Hz ~ 1MHz) | 34.5V | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-5 Formed Leads | TO-220-5 | -40°C ~ 125°C | Tube | -- | Active | LT1963 | 120mA | 20V | Fixed | Positive | 1.5A | Enable | 1.8V | 1 | Over Current, Over Temperature, Reverse Polarity | 1.5mA | 0.55V @ 1.5A | 63dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) Exposed Pad | 12-MSOP-EP | -40°C ~ 150°C | Tube | -- | Active | LT3065 | 25mA | 45V | Fixed | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 1.2V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 78dB (120Hz) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | -40°C ~ 150°C | Tape & Reel (TR) | -- | Active | LT3065 | 25mA | 45V | Fixed | Positive | 500mA | Current Limit, Enable, Power Good, Soft Start | 1.5V | 1 | Over Current, Over Temperature, Reverse Polarity | 110µA | 0.51V @ 500mA | 78dB (120Hz) | -- |