- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Hole Diameter | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Enclosure | Ihs Manufacturer | Insert Arrangement | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Number of Poles | Family | Max Frequency | Current Rating (Max) | Connection Type | Strain Relief | Product Length | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 132 | - | - | - | - | Surface Mount | ALUMINUM ALLOY | - | 0.42 | CE, CSA, UR | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | - | Marathon Special Products | 671GP3/4ST13PSB | - | - | - | 125 °C | -55 °C | - | - | Active | - | - | - | 5.77 | Yes | No | - | 12 | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | Black | - | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 3 | compliant | - | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | PLUG | - | - | CRIMP | - | - | 13 | - | - | - | Half Solder | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | R2 | - | - | - | ABB | ACS880-01-014A-5+B056-ABBI | Panel | - | - | - | - | ACS880R2IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | - | IP55 | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | 21 | - | - | Straight | 21Signal | - | Copper Alloy | - | ITT CANNON | - | - | ABB | KPSE06F22-21SX | - | Cable | -55C to 125C | - | - | - | - | Active | Not Required(mm) | 42.06(mm) | No | 2.39 | - | No | 22-21 | 22 | Crimp | 1275VDC/1000VAC | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 21 | compliant | - | CHROMATE PLATED | 21(POS) | - | SKT | YES | SOLID | PLUG | - | - | CRIMP | - | 1(Port) | - | KPSE | - | 22(A) | - | Yes | - | - | 57.15(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 105621200013 | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | Surface Mount | ALUMINUM ALLOY | - | 0.42 | CE, CSA, UR | - | - | - | - | - | ITT CANNON | - | - | Marathon Special Products | 671GP3/4ST14PSB | - | - | - | - | - | - | - | Active | - | - | - | 5.69 | Yes | - | - | 17 | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | Black | - | STANDARD: MIL-DTL-38999 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | PLUG | - | ENVIRONMENT/IMMERSION/MOISTURE RESISTANT | CRIMP | BAYONET | - | 14 | - | - | - | Half Solder | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corcom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 726 |
| - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | Nylon | Advanced Devices (Marinco) | CL40FRB-DX | - | - | - | - | - | - | - | - | - | - | - | - | ,Panel Mount with mounting holes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | ITT CANNON | - | - | Crouse-Hinds Industrial Produc | RPE321-161-S08A | - | - | - | - | - | - | - | Active | - | - | - | 5.65 | - | - | - | 12 | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 10 | compliant | - | CHROMATE PLATED | - | - | MALE | YES | SOLID | RECEPTACLE | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2485 |
| - | - | Gold | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | 20-41 | - | Agastat | - | Box Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 125 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | T829N24TOF | - | - | - | - | - | - | TO-200AD | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ABB | KPT07A16-23SW | - | - | - | - | - | - | - | Active | - | - | - | 2.07 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | - | Crouse-Hinds Industrial Produc | RPE333-396-S19A | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | No | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | Crouse-Hinds Industrial Produc | RPE333-396-S17N | - | - | - | - | - | - | - | Active | - | - | - | 2.06 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ABB | BDS250S | - | - | - | - | - | - | - | Active | - | - | - | 2.4 | - | No | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | Amphenol | KPT06E8-4P-DN | - | - | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | CABLE AND PANEL | ALUMINUM ALLOY | 19 | - | - | Straight | 19Signal | - | Copper Alloy | F3-R2 | ITT CANNON | - | - | ABB | ACS880-01-021A-5+C212F253-ABBI | Panel | Wall | -55C to 125C | - | - | ACS880F3R2IP21 | - | Active | 28.98(mm) | Not Required(mm) | No | 1.48 | - | - | 14-19 | 14 | Crimp | 850VDC/600VAC | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 19 | compliant | - | CHROMATE PLATED | 19(POS) | - | SKT | YES | SOLID | RECEPTACLE | - | - | CRIMP | - | 1(Port) | - | KPSE | 500 Hz | 7.5(A) | - | No | - | IP21 | 33.73(mm) | 28.98(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Agastat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | ALUMINUM ALLOY | - | - | cUL;CE | - | - | - | - | - | ITT CANNON | - | - | Edwards Signaling | 270SB12240ADB | - | - | - | - | - | - | - | Active | - | - | - | 5.77 | No | No | - | 14 | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 12 | compliant | - | CHROMATE PLATED | - | - | FEMALE | YES | SOLID | PLUG | 12~240 VAC/VDC | - | CRIMP | - | - | - | - | - | - | - | - | - | IP65 | - | - |