- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Voltage - Supply | Base Part Number | Output | Voltage - Input (Max) | Output Type | Number of Circuits | Output Configuration | Current - Output | Propagation Delay | Control Features | Current - Supply | Reset | Voltage - Output (Min/Fixed) | Number of Regulators | Slew Rate | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Reset Timeout | Voltage - Supply, Single/Dual (±) | Current - Output High, Low | PSRR | Logic Type | Product Type | Current - Output / Channel | -3db Bandwidth | Voltage - Output (Max) | Independent Circuits | Schmitt Trigger Input |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC1326 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active High/Active Low | - | - | - | 3.118V, 4.725V, Adj | 3 | - | - | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-DFN (3x3) | 0°C ~ 70°C (TA) | Tube | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2913 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | - | - | - | Adjustable/Selectable | 2 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Monitor | - | - | - | LTC2965 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | -- | - | - | - | Adjustable/Selectable | 1 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | 0°C ~ 125°C | Bulk | -- | Obsolete | - | - | - | - | LT1083 | - | 25V | Fixed | - | Positive | 7.5A | - | -- | - | - | 12V | 1 | - | - | - | Over Temperature | 10mA | 1.5V @ 7.5A | - | - | - | 60dB (120Hz) | - | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2908 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj | 6 | - | - | - | 160 ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x2) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2908 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj | 6 | - | - | - | 160 ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (3x3) | -40°C ~ 125°C (TA) | Tape & Reel (TR) | -- | Active | Monitor | - | - | - | LTC2965 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | -- | - | - | - | Adjustable/Selectable | 1 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT06P2255SY ITT | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-QFN (3x3) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Monitor | - | - | - | LTC2966 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | -- | - | - | - | Adjustable/Selectable | 2 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C ~ 85°C (TA) | Tube | -- | Active | Simple Reset/Power-On Reset | - | - | - | LTC690I | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | - | - | - | 4.65V | 1 | - | - | - | 35 ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (5x3) | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2914 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | - | - | - | Adjustable/Selectable | 4 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | Multi-Voltage Supervisor | - | - | - | LTC2936 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | -- | - | - | - | Adjustable/Selectable | 6 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3108R24-5S ITT | In Stock | - | - | - | - | - | - | - | * | Active | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() CA32967-1821 ITT | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | -40°C ~ 85°C | Tape & Reel (TR) | LTC®6993 | Active | - | - | - | 2.25V ~ 5.5V | LTC6993 | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mA, 16mA | - | Monostable | - | - | - | - | 1 | No | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Tube | -- | Active | - | Differential | - | - | LT6552 | - | - | -- | 1 | - | - | - | - | 14mA | - | - | - | 600 V/µs | - | - | - | - | - | - | 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V | - | - | - | - | 70mA | 75MHz | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | - | Tube | LT6550 | Active | - | Voltage Feedback | - | - | LT6550 | - | - | Rail-to-Rail | 3 | - | - | - | - | 8.5mA | - | - | - | 600 V/µs | - | - | - | - | - | - | 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V | - | - | - | - | 60mA | 90MHz | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Tube | -- | Active | Multiplexer | Drivers, Processing, Switching | - | - | LT1675 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | Tube | -- | Active | Amplifier, Comparator, Reference | GSM | - | - | LTC1541 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-QFN-EP (3x3) | - | Tube | -- | Active | ADC Driver | Data Acquisition | - | - | LTC6404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-QFN-EP (3x3) | - | Tube | -- | Active | ADC Driver | Data Acquisition | - | - | LTC6400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | Tape & Reel (TR) | -- | Active | ADC Driver | Data Acquisition | - | - | LT6350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |