- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Fused | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Resistance | Composition | Applications | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Capacitor Type | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Contact Finish Termination | Family | Terminal Type | Max Frequency | Current Rating (Max) | Connection Type | Operating Voltage | Wattage | Nominal Input Voltage (AC) | Strain Relief | Phase | IP Rating | Product Length (mm) | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJL3T25B64SU ITT | In Stock | - | - | - | - | Floor Mount | - | - | - | - | - | - | - | - | Yes | - | - | ABB | C245D10-3FI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Studs | - | - | - | - | - | Motors;MCCs;Switchboards | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Individual | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | - | Fuji Electric Ind Drives & Con | OPC-G1-TL | - | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 12 | - | compliant | - | NICKEL PLATED | - | - | MALE | - | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 69-312B-02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT06P18-30P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7MK-31ST3B-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | Stearns | 321256100GC1 | Inside Mount | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | IP42 | - | - | - | ||
![]() KPT01A2016SZ ITT | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Co | XTAE025C10A3E005 | - | - | - | - | - | - | Active | - | - | - | 5.77 | - | No | - | 20 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 16 | - | compliant | - | CHROMATE PLATED | - | - | FEMALE | - | NO | SOLID | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Co | 11-481 | - | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 18 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 32 | - | compliant | - | CHROMATE PLATED | - | - | MALE | - | YES | SOLID | RECEPTACLE | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT01P14-18P ITT | 137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | OPC-VG7-PDP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ6T12N4SN ITT | In Stock | - | - | 8 Weeks | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | Stearns | 1087021Y0EFF | End Mount | - | - | - | - | - | Active | - | - | - | 5.77 | - | No | - | 12 | - | - | e4 | No | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | PLUG | - | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | Gold (Au) | - | - | - | - | - | 190 VAC;230 VAC | - | - | - | - | IP23 | - | - | - | ||
![]() KPT00A16-8PW ITT | In Stock | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | FD3150LSA02 | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | O-Z Gedney | ECLK7596 | - | - | - | - | - | - | Active | - | - | - | 2.06 | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | - | Powerex | TBSD40210HDH | - | - | - | - | TO-200AF-1 | - | Active | - | - | - | 5.69 | Yes | - | - | 22 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 55 | - | compliant | - | CHROMATE PLATED | - | - | MALE | - | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT05A16-23S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT02E1210SZ ITT | In Stock | - | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | UL | - | - | - | - | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Corp | FD3150S03 | Panel | - | - | - | - | - | Active | - | - | - | 1.84 | - | No | - | 12 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 10 | - | compliant | 150 A | CHROMATE PLATED | - | - | FEMALE | - | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ6F12A35SA ITT | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | GOLD | - | - | ITT CANNON | - | Miscellaneous | 482213030659 | - | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 12 | - | - | e4 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE, EMI SHIELDED, POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | compliant | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | PLUG | - | CORROSION/ENVIRONMENT/FLUID RESISTANT | CRIMP | BAYONET | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPT1H833PN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Elastomer (TPE) | Advanced Devices (Marinco) | CLMADFM-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | ||
![]() KPT07P22-41S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | RWC316T51W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | 41 | - | Straight | 41Signal | - | Copper Alloy | - | - | - | Johnson Controls | VS040421B-SP300 | Panel | Wall | -55C to 125C | JHSN_DRIV_VSD-II | - | - | - | 36.9(mm) | - | No | - | - | - | 20-41 | - | Crimp | 850VDC/600VAC | - | - | - | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | - | - | 15.75 | - | - | - | 41(POS) | - | PIN | - | - | - | - | - | - | - | - | 1(Port) | - | KPSE | - | 320 Hz | 7.5(A) | - | - | - | 480 VAC | No | - | - | 58(mm) | 10.90625 | 36.9(mm) | ||
![]() KPT00A14-5SW ITT | In Stock | - | - | - | Gold | - | CABLE AND PANEL | ALUMINUM ALLOY | 5 | - | Straight | 5Signal | - | Copper Alloy | - | ITT CANNON | - | Miscellaneous | .25W-20M-5-CF-MISC | - | Wall | -55C to 125C | - | - | Axial Lead | Active | 28.98(mm) | Not Required(mm) | No | 2.41 | No | No | 14-5 | 14 | Solder | 1275VDC/1000VAC | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | 20M Ohms | Carbon Film | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 5 | - | compliant | - | CHROMATE PLATED | 5(POS) | - | SKT | - | NO | SOLID | RECEPTACLE | - | - | SOLDER | - | 1(Port) | - | KPT | Axial Leads | - | 22(A) | - | - | 0.25 | - | No | - | - | 36.68(mm) | - | 28.98(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | - | Hitachi | KPSE06E14-19SX-DN | - | - | - | - | - | - | Active | - | - | - | 5.69 | - | - | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 19 | - | compliant | - | CHROMATE PLATED | - | - | FEMALE | - | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |