Filters
  • Connector Type
  • Part Status
  • RoHS Status
  • Termination
  • Contact Finish Mating
  • Factory Lead Time
  • Mounting Type
  • Orientation
  • Shell Material
  • Fastening Type
  • Gender
  • Mount

Attribute column

Manufacturer

ITT Circular Connectors

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Operating Temperature

Packaging

Series

Part Status

Applications

Base Part Number

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Voltage - Supply, Single/Dual (±)

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

-3db Bandwidth

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SO

0°C ~ 70°C

Tube

--

Active

-

LT1457

--

2

1.8mA

4 V/µs

J-FET

7pA

±4.5 V ~ 18 V

1.7MHz

220µV

-

-

In Stock

-

-

Surface Mount

16-SOIC (0.295, 7.50mm Width)

16-SO

0°C ~ 70°C

Tube

--

Active

-

LT1115

--

1

8.5mA

15 V/µs

Audio

50nA

±4 V ~ 20 V

70MHz

50µV

-

-

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

-

Tube

--

Active

Differential

LT1194

--

1

35mA

500 V/µs

-

-

4.75 V ~ 16 V, ±2.38 V ~ 8 V

-

-

50mA

35MHz

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SO

-40°C ~ 125°C

Tube

--

Active

-

LT1999

--

1

5.8mA

3 V/µs

Current Sense

137.5µA

4.5 V ~ 5.5 V

-

500µV

-

2MHz

In Stock

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

0°C ~ 70°C

Tube

C-Load™

Active

-

LT1222

--

1

8mA

200 V/µs

General Purpose

100nA

±5 V ~ 15 V

500MHz

100µV

26mA

-

In Stock

-

-

Surface Mount

8-WFDFN Exposed Pad

8-DFN (3x3)

-40°C ~ 85°C

Tube

--

Active

-

LT6011

Rail-to-Rail

2

260µA

0.11 V/µs

General Purpose

20pA

2.7 V ~ 36 V, ±1.35 V ~ 18 V

350kHz

35µV

20mA

-

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SO

-40°C ~ 85°C

Tube

Over-The-Top®

Active

-

LT1673

Rail-to-Rail

2

1.9µA

0.005 V/µs

General Purpose

25pA

2.2 V ~ 36 V, ±1.1 V ~ 18 V

12kHz

200µV

1.5mA

-

In Stock

-

-

Surface Mount

16-SSOP (0.154, 3.90mm Width)

16-SSOP

0°C ~ 70°C

Tube

--

Active

-

LT6012

Rail-to-Rail

4

260µA

0.11 V/µs

General Purpose

20pA

2.7 V ~ 36 V, ±1.35 V ~ 18 V

350kHz

35µV

-

-

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

-40°C ~ 85°C

Tube

--

Active

-

LTC6268

Rail-to-Rail

-

16.5mA

1500 V/µs

General Purpose

4pA

3.1 V ~ 5.25 V

4GHz

200µV

90mA

-

In Stock

-

-

Surface Mount

16-WFDFN Exposed Pad

16-DFN-EP (5x3)

-40°C ~ 85°C

Tube

--

Active

-

LTC6082

Rail-to-Rail

4

340µA

1 V/µs

General Purpose

0.2pA

2.7 V ~ 5.5 V

3.5MHz

70µV

24mA

-

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SO

-40°C ~ 125°C

Tube

Over-The-Top®

Active

-

LT1639

Rail-to-Rail

4

205µA

0.4 V/µs

General Purpose

20nA

2.5 V ~ 44 V, ±1.25 V ~ 22 V

1.2MHz

300µV

40mA

-

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SO

-40°C ~ 85°C

Tube

--

Active

-

LT1630

Rail-to-Rail

2

4.1mA

10 V/µs

General Purpose

550nA

2.7 V ~ 36 V, ±1.35 V ~ 18 V

30MHz

220µV

70mA

-

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

8-MSOP

0°C ~ 70°C

Tube

--

Active

-

LTC1992

Differential, Rail-to-Rail

1

700µA

1.5 V/µs

Differential

2pA

2.7 V ~ 11 V, ±1.35 V ~ 5.5 V

3.2MHz

250µV

30mA

-

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SO

-40°C ~ 125°C

Tube

--

Active

-

LTC2052

Rail-to-Rail

4

850µA

2 V/µs

Zero-Drift

90pA

2.7 V ~ 7 V

3MHz

1µV

-

-

In Stock

-

-

Surface Mount

16-TSSOP (0.173, 4.40mm Width) Exposed Pad

16-TSSOP-EP

-40°C ~ 85°C

Tube

--

Active

-

LTC6090

Rail-to-Rail

1

2.8mA

37 V/µs

General Purpose

3pA

9.5 V ~ 140 V, ±4.75 V ~ 70V

24MHz

330µV

90mA

-

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SO

0°C ~ 70°C

Tube

--

Active

-

LT1885

Rail-to-Rail

4

850µA

1 V/µs

General Purpose

150pA

2.7 V ~ 36 V, ±1.35 V ~ 18 V

2.2MHz

30µV

50mA

-

In Stock

-

-

Surface Mount

14-WFDFN Exposed Pad, 12 Leads

14-DFN (4x4)

-40°C ~ 125°C

Tube

--

Active

-

LT6375

Rail-to-Rail

1

350µA

2.4 V/µs

Differential

-

3 V ~ 50 V, ±1.5V ~ 25 V

-

100µV

28mA

575kHz

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SO

-40°C ~ 85°C

Tube

--

Active

-

LT1723

--

2

3.7mA

70 V/µs

Voltage Feedback

40nA

5 V ~ 10 V, ±2.5 V ~ 5 V

200MHz

100µV

50mA

-

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

8-MSOP

0°C ~ 70°C

Tube

--

Active

-

LT1620

Rail-to-Rail

1

2.3mA

--

Current Sense

20nA

4.5 V ~ 5.5 V

-

6mV

-

-

In Stock

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

0°C ~ 70°C

Tube

--

Active

-

LT1178

--

2

17µA

0.04 V/µs

General Purpose

3nA

5 V ~ 30 V, ±2.5 V ~ 15 V

85kHz

100µV

-

-