- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Connector Type | Type | Applications | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Reach Compliance Code | Base Part Number | Output | Shell Finish | Current - Supply (Max) | Contact Gender | Voltage - Input (Max) | Output Type | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Number of Circuits | Termination Type | Coupling Type | Output Configuration | Current - Output | Contact Finish Termination | Propagation Delay | Control Features | Current - Supply | Reset | Voltage - Output (Min/Fixed) | Number of Regulators | Slew Rate | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Reset Timeout | Voltage - Supply, Single/Dual (±) | Current - Output High, Low | PSRR | Logic Type | Product Type | Current - Output / Channel | -3db Bandwidth | Voltage - Output (Max) | Independent Circuits | Schmitt Trigger Input |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LT1192 | - | - | - | - | - | -- | - | - | - | - | 1 | - | - | - | - | - | - | - | 32mA | - | - | - | 450 V/µs | - | - | - | - | - | - | 4.75 V ~ 16 V, ±2.38 V ~ 8 V | - | - | - | - | 50mA | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | LT1187 | - | - | - | - | - | -- | - | - | - | - | 1 | - | - | - | - | - | - | - | 13mA | - | - | - | 165 V/µs | - | - | - | - | - | - | 4.75 V ~ 16 V, ±2.38 V ~ 8 V | - | - | - | - | 20mA | 50MHz | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | LT1191 | - | - | - | - | - | -- | - | - | - | - | 1 | - | - | - | - | - | - | - | 32mA | - | - | - | 450 V/µs | - | - | - | - | - | - | 4.75 V ~ 16 V, ±2.38 V ~ 8 V | - | - | - | - | 50mA | - | - | - | - | ||
![]() CA3100K12-5S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | LTC®6993 | - | - | Active | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | 2.25V ~ 5.5V | - | LTC6993 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mA, 16mA | - | Monostable | Circular MIL Spec Connector | - | - | - | 1 | No | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-WFDFN Exposed Pad | - | 6-DFN (2x3) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | LTC®6993 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 5.5V | - | LTC6993 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mA, 16mA | - | Monostable | - | - | - | - | 1 | No | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | LTC®6993 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 5.5V | - | LTC6993 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mA, 16mA | - | Monostable | - | - | - | - | 1 | No | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-XFDFN | - | 6-XSON, SOT886 (1.45x1) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD6806 | - | - | 250µA | - | 5.5V | Fixed | - | - | - | - | - | - | - | Positive | 200mA | - | - | Enable | - | - | 2.8V | 1 | - | - | - | Over Current, Over Temperature | 100µA | 0.13V @ 200mA | - | - | - | 55dB (1kHz) | - | - | - | - | -- | - | - | ||
![]() MS3116J168SX ITT | In Stock | - | - | - | Surface Mount | 4-XFBGA, WLCSP | - | 4-WLCSP (0.76x0.76) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD6806 | - | - | 250µA | - | 5.5V | Fixed | - | - | - | - | - | - | - | Positive | 200mA | - | - | Enable | - | - | 3.3V | 1 | - | - | - | Over Current, Over Temperature | 100µA | 0.1V @ 200mA | - | - | - | 55dB (1kHz) | - | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | Surface Mount | SC-74A, SOT-753 | ALUMINUM ALLOY | 5-TSOP | GOLD | COPPER ALLOY | ITT CANNON | ITT Interconnect Solutions | MS27472E16F55PD | Obsolete | 5.41 | No | 16 | -40°C ~ 85°C | Tape & Reel (TR) | -- | e4 | No | Obsolete | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22M, LOW PROFILE | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | LD6806 | - | NICKEL PLATED | 250µA | MALE | 5.5V | Fixed | NO | SOLID | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Positive | 200mA | Gold (Au) | - | Enable | - | - | 3V | 1 | - | - | - | Over Current, Over Temperature | 100µA | 0.13V @ 200mA | - | - | - | 55dB (1kHz) | - | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x2) | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 3.086V, Adj, Adj | 3 | - | - | - | Adjustable/Selectable | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | TO-220-5 Formed Leads | - | TO-220-5 Flow 40 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | - | Discontinued at Digi-Key | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | LT1185 | - | - | - | - | -35V | Adjustable | - | - | - | - | - | - | - | Positive or Negative | 3A | - | - | -- | - | - | ±2.5V | 1 | - | - | - | Over Current | 3.5mA | 1V @ 3A | - | - | - | -- | - | Circular MIL Spec Connector | - | - | ±25V | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x2) | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1.122V, 3.086V, Adj | 3 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (3x2) | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 3.086V, 4.675V, Adj | 3 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | TSOT-23-8 | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1.683V, 3.086V, Adj | 3 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3100K16-7P ITT | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | - | Obsolete | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | Adjustable/Selectable | 1 | - | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Adjustable/Selectable | 6 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() CV3456L22-5S ITT | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 8 Selectable Threshold Combinations | 1 | - | - | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | -- | - | - | Obsolete | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 8 Selectable Threshold Combinations | 1 | - | - | - | 140 ms Minimum | - | - | - | - | - | - | - | - | - | - |