- Type
- Product Length (mm)
- Factory Lead Time
- Connector Support Type
- Body Orientation
- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Packaging
Attribute column
Manufacturer
ITT Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Body Orientation | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Shell Size - Insert | Approval Agency | Number of Contacts | Contact Gender | Empty Shell | Insulation Resistance | Body/Shell Style | Plating | Connector Support Type | Cable Opening | Wire/Cable Diameter | Includes | Cable Exit | Assembly Item Name | Features | Product Length | Product Length (mm) | Diameter | Height | Length | Diameter - Outside | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192922-1310 ITT Cannon, LLC | 151 | - | Datasheet | 12 Weeks | Cable | - | - | Polyamide (PA), Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | Trident Ringlock (TR) | yes | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 10 | - | - | - | - | 5GOhm | - | - | - | 0.343 (8.70mm) | 8.7 mm | - | 180° | - | Clamp Screws | - | - | - | - | - | 0.827 (21.00mm) | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 192900-0286 ITT Cannon, LLC | 297 |
| - | 12 Weeks | Cable | - | - | Plastic | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | Trident Neptune | - | Active | - | - | Backshell, Cable Clamp | 105°C | -55°C | Black | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 27mm | - | 14 | - | 12 | - | - | - | - | - | - | 0.543 (13.80mm) | 13.8 mm | - | 180° | - | Clamp Screws | - | - | 26.9748mm | 27mm | 67.1mm | 1.063 (27.00mm) | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() 192922-1320 ITT Cannon, LLC | 13 |
| Datasheet | 12 Weeks | Cable | - | - | Polyamide (PA), Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Trident Ringlock (TR) | yes | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | NO | NO | NO | - | - | - | - | - | Unshielded | - | - | - | 12 | - | - | - | - | 5GOhm | - | - | - | 0.504 (12.80mm) | 12.8 mm | - | 180° | - | Clamp Screws | - | - | - | - | 39.9mm | 0.945 (24.00mm) | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 192990-1540 ITT Cannon, LLC | 10 |
| Datasheet | 12 Weeks | Cable | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | 2013 | - | yes | Active | - | - | - | 105°C | -55°C | Black | - | - | - | - | - | - | - | - | - | Straight | - | - | 20.8mm | - | - | - | - | - | - | 5GOhm | - | - | CONNECTOR ACCESSORY | - | 13.6 mm | - | - | - | - | - | - | - | - | 77.8mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 192922-1360 ITT Cannon, LLC | 42 |
| Datasheet | 12 Weeks | Clamp | - | - | Polyamide (PA), Nylon | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Trident Ringlock (TR) | yes | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 39.6mm | - | 22 | - | - | - | - | - | - | - | - | 0.905 (22.99mm) | 23 mm | 6 pcs - 1 Backshell, 3 Clamp Bars, 2 Screws | 180° | - | Clamp Screws | - | - | - | 39.6mm | 85.3mm | 1.559 (39.60mm) | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 192991-0013 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | - | Active | - | - | - | 120°C | -55°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 058-8578-100 ITT Cannon, LLC | 205 |
| Datasheet | 9 Weeks | - | 100 | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | APD | - | Active | Not Applicable | - | Backshell | 140°C | -40°C | Black | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 9.6mm | - | - | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | - | 1 pc - 1 Backshell | 180° | - | - | - | - | - | - | 60.1mm | 0.949 (24.10mm) | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 192900-0498 ITT Cannon, LLC | 495 |
| - | 12 Weeks | Clamp | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Trident Neptune | - | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 24 | - | - | - | - | - | - | - | - | 1.165 (29.60mm) | - | 9 pcs - 1 Backshell, 2 pc Cable Clamp, 1 Grommet, 1 O-Ring, 2 Screws, 2 Washers | 180° | - | Clamp Screws, Grommet | - | - | - | - | 128.5mm | 1.645 (41.78mm) | - | - | No | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 192990-1520 ITT Cannon, LLC | 10 |
| Datasheet | 12 Weeks | Cable | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 41.8mm | - | - | - | - | - | - | 5GOhm | - | - | CONNECTOR ACCESSORY | - | 27 mm | - | - | - | - | - | - | - | 41.8mm | 65mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 192990-1560 ITT Cannon, LLC | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Nylon | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | - | - | - | 105°C | -55°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | 24.7mm | - | - | - | - | - | - | 5GOhm | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | 89.8mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 192993-0084 ITT Cannon, LLC | 2124 |
| Datasheet | 12 Weeks | - | Metal | 19 | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | - | Circular, Connector | - | - | - | Silver | Male | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | Brass | CONNECTOR ACCESSORY | - | - | - | - | ENDBELL | - | - | - | 27.4mm | - | 88.5mm | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 192922-1340 ITT Cannon, LLC | 2 |
| Datasheet | 5 Weeks | Cable | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | 105°C | -55°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5GOhm | - | - | CONNECTOR ACCESSORY | - | 17 mm | - | - | - | - | - | - | - | - | 46mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 058-8578-103 ITT Cannon, LLC | 443 |
| - | 9 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | APD | - | Active | Not Applicable | - | Backshell | 140°C | -40°C | Black | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | 1 pc - 1 Backshell | 90° | - | - | - | - | - | - | 56mm | 0.949 (24.10mm) | - | - | - | No SVHC | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 192900-0640 ITT Cannon, LLC | In Stock | - | Datasheet | 6 Weeks | Clamp | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | Trident Neptune Metal (TNM) | - | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 12 | - | 8 | - | - | - | - | - | - | 0.503 (12.78mm) | 12.8 mm | 6 pcs - 1 Backshell, 3 Clamp Bars, 2 Screws | 180° | - | Clamp Screws | - | - | - | - | - | 0.944 (23.98mm) | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 192900-0344 ITT Cannon, LLC | 205 |
| - | 12 Weeks | Cable | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | Trident Neptune | - | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | 24 | - | - | - | - | - | - | - | - | 1.102 (28.00mm) | 28 mm | - | 180° | - | Clamp Screws | - | - | - | - | 90.8mm | 1.673 (42.49mm) | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() 192990-1510 ITT Cannon, LLC | 108 |
| Datasheet | 12 Weeks | Cable | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | yes | Active | - | - | - | - | - | Black | - | - | NO | NO | NO | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 5GOhm | - | - | CONNECTOR ACCESSORY | - | 19.9 mm | - | - | CLAMPING ITEM | - | - | - | - | - | 70.8mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 192922-1330 ITT Cannon, LLC | 5 |
| Datasheet | 12 Weeks | Cable | - | - | Polyamide (PA), Nylon | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | Trident Ringlock (TR) | yes | Active | - | - | Backshell, Cable Clamp | 105°C | -55°C | Black | - | COMPATIBLE CONTACTS: 192990-2510; 192990-2650; 192990-0020; 192990-0080; 192990-2500 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | Straight | Unshielded | - | - | - | 14 | - | - | MALE | YES | 5GOhm | PLUG | - | - | 0.543 (13.80mm) | 13.8 mm | - | 180° | - | Clamp Screws | - | - | - | - | 67.1mm | 1.063 (27.00mm) | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 192900-0286 ITT | 162 | - | - | 7 Weeks | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0286 | - | Active | 27(mm) | - | 1.64 | Yes | -55 to 105 °C | Individual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 67.1(mm) | - | - | - | - | 27(mm) | - | - | - | - | - | - | - | ||
![]() CA121051-332 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192922-1340 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | -55C to 105C | - | - | 30.1(mm) | - | - | -55 to 105 °C | - | - | - | - | - | - | - | Unsealed Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.1 mm | 67.1(mm) | - | - | - | - | - | - | - | - | - | - | - | - |