- Type
- Product Length (mm)
- Factory Lead Time
- Connector Support Type
- Body Orientation
- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Packaging
Attribute column
Manufacturer
ITT Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Body Material | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Military Standard | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Insulation Resistance | Plating | Connector Support Type | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Assembly Item Name | Features | Diameter | Length | Diameter - Outside | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 057-0686-002 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Cable | - | Aluminum Alloy | - | - | - | - | PV | - | Active | - | Straight | Cable Clamp | - | - | Silver | - | NO | NO | NO | - | - | - | - | - | 16 | - | - | - | Nickel | - | - | - | - | - | 180° | BACKSHELL | Clamp Screws | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 192900-0639 ITT Cannon, LLC | In Stock | - | Datasheet | 6 Weeks | Clamp | - | Plastic | - | - | - | 2009 | Trident Neptune Metal (TNM) | - | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | Unshielded | - | - | - | 10 | - | 4 | - | - | - | 0.342 (8.69mm) | - | 8.7 mm | 6 pcs - 1 Backshell, 3 Clamp Bars, 2 Screws | 180° | - | Clamp Screws | - | - | 0.826 (20.98mm) | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 980-8672-034 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | 19 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 2011 | APD 19-Way | - | Active | - | - | Backshell | 125°C | -40°C | Black | - | - | - | - | Straight | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 1 pc - 1 Backshell | 90° | - | - | - | 32mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TR10AHC1N ITT Cannon, LLC | In Stock | - | - | 11 Weeks | Clamp | - | Polyamide (PA), Nylon | - | Nylon | - | 2011 | Trident Ringlock (TR) | yes | Active | Not Applicable | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | Unshielded | IP65 - Dust Tight, Water Resistant | 18.8mm | - | 10 | - | - | 5GOhm | - | - | 0.438 (11.12mm) | - | 11.1 mm | 9 pcs - 1 Backshell, 2 pc Cable Clamp, 1 Grommet, 1 O-Ring, 2 Screws, 2 Washers | 180° | - | Clamp Screws, Grommet | 18.796mm | 76.5mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Dust Tight, IP65, Water Resistant | ||
![]() 057-0685-002 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Aluminum Alloy | - | - | - | 2002 | PV | - | Active | Not Applicable | - | Cable Clamp | - | - | Silver | - | NO | NO | NO | - | - | - | - | MIL-DTL-26482 | 14 | - | - | - | Nickel | - | - | - | - | - | 180° | BACKSHELL | Clamp Screws | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 058-8578-105 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 2011 | APD | - | Active | Not Applicable | - | Backshell | - | - | Black | - | - | - | - | - | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | - | - | 1 pc - 1 Backshell | 90° | - | - | - | - | 0.949 (24.10mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 192993-0092 ITT Cannon, LLC | In Stock | - | - | - | Cable | - | Zinc | - | - | - | 2016 | - | - | Active | - | - | - | - | - | Silver | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 5GOhm | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Shielded | 21.1836mm | 72mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() TR22AAD ITT Cannon, LLC | In Stock | - | - | 13 Weeks | - | - | Metal | - | - | - | - | Trident Ringlock (TR) | - | Active | - | - | Backshell, Heat Shrink Adapter | 105°C | -55°C | Silver | - | - | - | - | Straight | Unshielded | - | - | - | 22 | - | - | - | - | - | - | 1 5/16-18 UNEF-2B | - | - | 180° | - | - | - | 22.8mm | 1.563 (39.70mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 192990-1600 ITT Cannon, LLC | In Stock | - | Datasheet | 6 Weeks | Clamp | - | Polyamide (PA), Nylon | Nylon | - | Bulk | 2007 | Trident Ringlock (TR) | - | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | Unshielded | IP65 - Dust Tight, Water Resistant | 41.8mm | - | 24 | - | - | - | - | - | 1.165 (29.60mm) | - | - | 9 pcs - 1 Backshell, 2 pc Cable Clamp, 1 Grommet, 1 O-Ring, 2 Screws, 2 Washers | 180° | - | Clamp Screws, Grommet | - | 128.5mm | 1.645 (41.78mm) | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Dust Tight, IP65, Water Resistant | ||
![]() 320-0134-001 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 320-0135-002 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 192990-1440 ITT Cannon, LLC | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | Active | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 192990-1480 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 057-3260-002 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 320-0134-002 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 320-0134-004 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 320-0135-001 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TNA14CC-SE01L ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | Metal | - | - | - | 2001 | Trident Neptune Metal (TNM) | yes | Active | - | - | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | 14 | - | - | - | - | - | 0.275 ~ 0.551 (6.99mm ~ 14.00mm) | - | - | - | 180° | - | Clamp Screws, Washers | - | - | 0.952 (24.18mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 057-3403-000 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 057-3409-000 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |