- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Accessory | Ambient temperature | Body Orientation | Built-in depth | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Classification | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Explosion safety category for dust | Explosion safety category for gas | Height of the front | Ihs Manufacturer | IO link master | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Max. output current | Model | Mounting Styles | Nominal current | Nominal diameter | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of pixels, horizontal | Number of pixels, vertical | Operating Temp Range | Overload release current setting | Overvoltage category | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Protection class | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated control supply voltage at DC | Rated current In | Rated permanent current Iu | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Spare part | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Termination Method | Type of accessory/spare part | Type of control element | Type of display | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | With front ring | With light source | With touch screen | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Frequency | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Number of Poles | Family | Current Rating (Max) | Shell Plating | Rated Voltage | Rated Current (Power) | Strain Relief | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3102E18-13PXB-F0 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3000 | 51 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | 175 - 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | 3 | - | - | Straight | - | - | - | - | - | 3Signal | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3100E14S-1S-B-F80-F0 | - | - | - | - | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | Active | - | - | - | 30(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | 5.77 | No | 14S-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | 3(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | 22(A) | - | - | - | No | 120(mm) | - | - | - | 30(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 40 | - | - | Silver | - | - | 4 | - | - | Straight | - | - | - | - | - | 4Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | Not Required(mm) | 28.8(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | 14S-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 250VDC/200VAC | - | - | - | - | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | 22(A) | Zinc Cobalt | - | - | No | 115(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | IP67/IP69K | - | Other | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA06COM-E10SL-3P-B-F0 | Plastic | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.66 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | Yes | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106F22-19P-B-14-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 14 | compliant | - | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 03 | - | - | - | 600V | 30A | - | - | - | - | - | - | ||
Tiny WHSL | 102 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3100E10SL-3P-B-02-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 10SL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | compliant | - | CHROMATE PLATED | - | MALE | YES | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1253 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 605 | - | - | Silver | - | - | 17 | - | -25 - 55 | Straight | - | - | - | - | - | 17Signal | - | Copper Alloy | IP67 | - | Other | - | None | None | - | - | - | - | - | - | Plastic | 100 | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | 38.1(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 12 - 24 | - | - | - | - | 20-29 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Cable | - | DC | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 17(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | CA | 22(A) | Cadmium Chromate | - | - | No | 35.56(mm) | - | - | - | 38.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106E24-11PWB-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | YES | GENERAL PURPOSE | 9 | compliant | - | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | 830 - 1010 | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 47 | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | 90 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 320 | 240 | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | - | - | TFT | - | - | - | DC | - | No | 120 | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | 16 | - | - | Straight | - | - | - | - | - | 16Signal | - | Copper Alloy | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | -40 - 80 | -20 - 70 | - | Not Required(mm) | 46.6(mm) | - | No | - | - | - | - | - | - | - | 4 | - | - | - | 24-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | CA | 22(A) | - | - | - | No | 120(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | CABLE AND PANEL | ALUMINUM ALLOY | 17 | - | - | Straight | 44 | - | 1 - 10 | 1 - 16 | - | 17Signal | NOT SPECIFIED | Copper Alloy | IP20 | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3102E20-29S-B-F80-F0 | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | 3 | Active | - | - | 3 | 38(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | 2.43 | No | 20-29 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | AC | - | 700VDC/500VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 17 | compliant | 50 - 60 | CHROMATE PLATED | 17(POS) | SKT | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | CA | 22(A) | - | - | - | No | 33.8(mm) | - | - | - | 38(mm) | ||
Tiny WHSL | 274 | - | - | Gold Over Nickel | CABLE | ALUMINUM ALLOY | 48 | - | 5 - 55 | Straight | - | - | - | - | External thread | 48Signal | - | Copper Alloy | IP65 | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106E36-10P-B-F80-A176-F0 | - | - | - | - | Cable | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | Active | - | - | - | - | 66.3(mm) | - | No | - | - | - | - | - | - | - | - | - | 5.69 | - | 36-10 | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 48 | compliant | - | CHROMATE PLATED | 48(POS) | PIN | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | - | CA | 22(A) | - | - | - | No | 130(mm) | - | - | - | - |