- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Terminal Shape | Mounting Feature | Shell Material | Dielectric Material | Number of Terminals | Attenuation | Body Orientation | Contact Classification | Contact Materials | Degree of protection (IP) | Degree of protection (IP), mounted | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Material of contact surface | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Rated control supply voltage at DC | Rated current In | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | SIL according to IEC 61508 | Suitable for safety functions | Termination Method | Type of electric connection | Voltage type | Voltage, Rating | With protective conductor | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Packing Method | Technology | Total Number of Contacts | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Rated Power Dissipation (P) | Number of Contacts | Contact Gender | Capacitor Type | Empty Shell | Working Voltage | Temperature Characteristics Code | Multilayer | Backshell Type | Size Code | Body/Shell Style | Rated Temperature | Environmental Characteristics | Termination Type | Polarization | Coupling Type | Impedance | Number of Ports | Positive Tolerance | Negative Tolerance | Family | Operating Temperature Range | Connector Type A | Connector Type B | Frequency Range | Current Rating (Max) | Shell Plating | Input Power | Strain Relief | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 | 60 | 19.5 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA06COM-PG22-14P-B-F0 | - | - | Gold | - | - | - | - | - | - | - | - | - | Active | -40 - 90 | -25 - 90 | - | - | - | - | - | 4 | 2.27 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 121 | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | IP67 | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3108F10SL-3S-B-F80-A176-F0 | - | - | Gold | - | - | - | - | - | - | - | - | - | Active | -40 - 90 | -25 - 80 | - | - | - | - | - | 4 | 5.69 | - | - | 10SL | - | - | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 3 | - | - | compliant | CHROMATE PLATED | - | - | FEMALE | - | YES | - | - | - | SOLID | - | PLUG | - | CORROSION RESISTANT | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | 6 | - | Straight | 6Signal | Copper Alloy | - | - | Other | None | None | - | - | - | - | Metal | - | Cable | -55C to 125C | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | 28.8(mm) | No | 10 - 30 | - | - | - | 14S-6 | - | None | No | Crimp | Cable | DC | 250VDC/200VAC | - | - | - | - | - | - | - | Circular | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | - | - | 22(A) | Zinc Cobalt | - | No | 115(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3100F22-14P-F80-A232-F0 | CA3100F22-14P-F80-A232-F0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3102E24-6P-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-C-5015 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 3 | - | - | compliant | CHROMATE PLATED | - | - | MALE | - | YES | - | - | - | SOLID | - | RECEPTACLE | - | CORROSION RESISTANT | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33 | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3106E24-11P-B-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | 24 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | 8536.69.40.20 | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 9 | - | - | compliant | CHROMATE PLATED | - | - | MALE | - | YES | - | - | - | SOLID | - | PLUG | - | CORROSION RESISTANT | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | WRAPAROUND | SURFACE MOUNT | ALUMINUM ALLOY | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3108E22-22PXB-F80-F0 | 1210 | - | - | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | 22 | - | - | - | - | - | - | - | SIZE(GENERAL) | - | e2 | EAR99 | 15% | MIL SERIES CONNECTOR | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 8536.69.40.20 | 0.0033uF | YES | NO | NO | NO | NO | GENERAL PURPOSE | TR, PLASTIC, 7 INCH | - | 4 | - | - | compliant | CHROMATE PLATED | - | - | MALE | CERAMIC CAPACITOR | YES | - | X7R | Yes | SOLID | 1210 | PLUG | - | CORROSION RESISTANT | CRIMP | - | BAYONET | - | - | 20 | 20 | - | - | - | - | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE | - | - | ALUMINUM ALLOY | - | 11 | - | Straight | 11Signal | Copper Alloy | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3106E20-33S-B-F80-F0 | - | - | - | Cable | -55C to 125C | - | - | - | - | - | - | - | Active | - | - | - | Not Required(mm) | 39.9(mm) | No | - | - | 5.69 | - | 20-33 | 20 | - | - | Crimp | - | - | 700VDC/500VAC | - | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | - | PL | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 11 | - | - | compliant | CHROMATE PLATED | - | 11(POS) | SKT | - | YES | - | - | - | SOLID | - | PLUG | - | CORROSION RESISTANT | CRIMP | - | BAYONET | - | 1(Port) | - | - | CA | - | - | - | - | 22(A) | - | - | Yes | 120(mm) | - | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIZE(GENERAL) | - | e2 | - | 30ppm/Cel | - | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 18pF | - | - | - | - | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 1210 | - | - | - | - | - | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | - | - | 35 | - | Straight | 35Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | - | No | - | - | - | - | 28-15 | - | - | - | Crimp | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35(POS) | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | CIR | - | - | - | - | 23(A) | Cadmium Chromate | - | No | 67(mm) | - | - | - | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3100R10SL-3P-B-F80-F0 | 603 | - | - | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | e3 | EAR99 | 30ppm/Cel | MIL SERIES CONNECTOR | - | - | MATTE TIN OVER NICKEL | - | - | 8536.69.40.20 | 23pF | - | - | - | - | - | - | TR, 7 INCH | - | - | - | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 0603 | - | - | - | - | - | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | WRAPAROUND | SURFACE MOUNT | ALUMINUM ALLOY | - | 2 | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3106E24-9P-B-F80-F0 | RMC | - | - | - | - | 155 | -55 | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | 24 | - | - | - | - | - | - | - | RMC | 1 | e3 | EAR99 | 500 | MIL SERIES CONNECTOR | - | 2.61 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | TAPE, PAPER | METAL GLAZE/THICK FILM | 2 | Chip | FIXED RESISTOR | compliant | CHROMATE PLATED | 0.125 | - | MALE | - | YES | 150 | - | - | SOLID | 805 | PLUG | 70 | CORROSION RESISTANT | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA08COM-E20A48SXB-01-F0 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA08COM-F20A48SXB-01-F0 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI Plug | HDMI Plug | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 30dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | -55°C to +125°C | - | - | DC to 3GHz | - | - | 2W | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ITT Interconnect Solutions | CA3106R10SL-3S-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | 10SL | - | - | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 3 | - | - | compliant | CHROMATE PLATED | - | - | FEMALE | - | YES | - | - | - | SOLID | - | PLUG | - | CORROSION RESISTANT | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |