- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Current Rating (Max) | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 5 | Straight | 5Signal | Copper Alloy | Panel | - | 32.5(mm) | Not Required(mm) | No | 16S-8 | Crimp | 700VDC/500VAC | Circular | RCP | 5(POS) | F | 1(Port) | CIR | 22(A) | Zinc Cobalt Ecoblack | No | 27.6(mm) | 32.5(mm) | ||
Tiny WHSL | In Stock | - | - | - | 37 | Straight | 37Signal | Copper Alloy | Panel | - | 50.8(mm) | Not Required(mm) | No | 28-21 | Crimp | 700VDC/500VAC | Circular | RCP | 37(POS) | M | 1(Port) | CIR | 22(A) | - | No | 35.7(mm) | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 7 | Straight | 7Signal | Copper Alloy | Panel | - | 32.5(mm) | Not Required(mm) | No | 16S-1 | Crimp | 700VDC/500VAC | Circular | RCP | 7(POS) | F | 1(Port) | CIR | 13(A) | Cadmium Chromate | No | 27.6(mm) | 32.5(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 20 | Straight | 20Signal | Copper Alloy | Panel | - | 50.8(mm) | - | No | 28-16 | Crimp | 700VDC/500VAC | Circular | RCP | 20(POS) | M | 1(Port) | CIR | 13(A) | Cadmium Chromate | No | 93(mm) | 50.8(mm) | ||
Tiny WHSL | 2520 |
| - | - | 7 | Straight | 7Signal | Copper Alloy | Panel | - | 32.5(mm) | Not Required(mm) | No | 16S-1 | Crimp | 700VDC/500VAC | Circular | RCP | 7(POS) | F | 1(Port) | CIR | 22(A) | ANODIZE | No | 27.6(mm) | 32.5(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 19 | Straight | 19Signal | Copper Alloy | Panel | - | 41(mm) | - | No | 22-14 | Crimp | 700VDC/500VAC | Circular | RCP | 19(POS) | M | 1(Port) | CIR | 13(A) | Cadmium Chromate | No | 33.8(mm) | 41(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 25 | Straight | 25Signal | Copper Alloy | Panel | - | 44.5(mm) | - | No | 24A25 | Crimp | 250VDC/200VAC | Circular | RCP | 25(POS) | M | 1(Port) | CIR | 13(A) | Cadmium Chromate | No | 35.7(mm) | 44.5(mm) | ||
![]() 120-1868-000 ITT | In Stock | - | - | Tin | 9 | Straight | - | Copper Alloy | Cable | - | Not Required(mm) | - | No | - | Crimp | - | Sure Seal | RCP | 9(POS) | SKT | 1(Port) | - | - | - | No | 40.89(mm) | Not Required(mm) | ||
Tiny WHSL | 2994 |
| - | Silver | 2 | Straight | 2Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 36.5(mm) | No | 18-3 | Crimp | 1250VDC/900VAC | Circular | PL | 2(POS) | PIN | 1(Port) | CA | 41(A) | - | No | 120(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | 3 | Straight | 3Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 29.2(mm) | No | 14S-7 | Crimp | 700VDC/500VAC | Circular | PL | 3(POS) | SKT | 1(Port) | CA | 22(A) | - | Yes | 60(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | 3 | Straight | 3Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 29.2(mm) | No | 14S-7 | Crimp | 700VDC/500VAC | Circular | PL | 3(POS) | SKT | 1(Port) | CA | 22(A) | - | Yes | 60(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | 2 | Straight | 2Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 36.5(mm) | No | 18-3 | Crimp | 1250VDC/900VAC | Circular | PL | 2(POS) | PIN | 1(Port) | CA | 41(A) | - | Yes | 75(mm) | Not Required(mm) | ||
Tiny WHSL | 2821 |
| - | Silver | 10 | Straight | 10Signal | Copper Alloy | Wall | -55C to 125C | 35(mm) | Not Required(mm) | No | 18-19 | Crimp | 700VDC/500VAC | Circular | RCP | 10(POS) | PIN | 1(Port) | CA | 22(A) | - | No | 63(mm) | 35(mm) | ||
![]() 192993-0110 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | TNM | - | - | - | - | - | ||
Tiny WHSL | 264 | - | - | Silver | 3 | Straight | 3Signal | Copper Alloy | Wall | -55C to 125C | 30(mm) | Not Required(mm) | No | 14S-7 | Crimp | 700VDC/500VAC | Circular | RCP | 3(POS) | SKT | 1(Port) | CA | 22(A) | - | No | 120(mm) | 30(mm) | ||
![]() 192992-0015 ITT | 1550 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 192992 | - | - | - | - | - | ||
![]() CB6F32A55P0 ITT | In Stock | - | - | Silver | 55 | Straight | 55Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 60.1(mm) | No | 32A55 | Solder | 700VDC/500VAC | Circular | PL | 55(POS) | PIN | 1(Port) | CB | 22(A) | - | No | 37.3(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | 6 | Straight | (3/3)Signal | Copper Alloy | Panel | - | 38(mm) | Not Required(mm) | No | 20-22 | Crimp | 700VDC/500VAC | Circular | RCP | 6(POS) | F | 1(Port) | CIR | 73/22(A) | Zinc Cobalt Ecoblack | No | 91(mm) | 38(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | Straight | (4/6)Signal | Copper Alloy | Panel | - | 50.8(mm) | Not Required(mm) | No | 28-19 | Crimp | - | Circular | RCP | 10(POS) | M | 1(Port) | CIR | 41/22(A) | Zinc Cobalt Ecoblack | No | 35.7(mm) | 50.8(mm) |