- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Insulation Materials | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Note | Body/Shell Style | Environmental Characteristics | Max Voltage Rating (AC) | Max Current Rating | Plating | Coupling Type | Number of Ports | Body Plating | Contact Finish Termination | Includes | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJA6T11W98SNL ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Plastic | - | GOLD | - | 20 | - | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Plug Housing | For Female Sockets | 6 | - | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-871 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 6 | N (Normal) | Shielded | Environment Resistant | - | Cadmium over Electroless Nickel | 11-98 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | - | - | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | GOLD | - | Coupling Nut | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CA3101E16-10SF80F0 ITT Cannon, LLC | 356 | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | - | - | 12 | - | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | - | EAR99 | Receptacle Housing | For Female Sockets | 3 | - | - | Female | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 3 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 16-10 | - | - | - | - | Olive Drab | YES | - | Socket | - | - | Contacts Not Included | PLUG | CORROSION RESISTANT | - | - | - | - | - | Cadmium | - | - | Backshell, Cable Clamp | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 192900-0425 ITT Cannon, LLC | 102 | - | - | 12 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~105°C | Bulk | 1998 | Trident Neptune | - | yes | Active | Not Applicable | - | - | Plug Housing | For Female Sockets | 48 | - | - | Male | COMPATIBLE CONTACTS: 192990-0030; 192990-0050; 192990-0070; 192990-1250; 192990-0090 | - | Detent Lock | - | NO | NO | NO | NO | Crimp and Solder Cup | NO | - | 48 | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 24-0048 | - | - | MULTIPLE MATING PARTS AVAILABLE | Female | Black, Silver | YES | - | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | - | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 192926-0550 ITT Cannon, LLC | In Stock | - | - | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | - | Metal | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -55°C~105°C | Bulk | - | Trident Ringlock (TR) | - | - | Active | - | Crimp | EAR99 | Plug Housing | For Female Sockets | 35 | - | - | Female | - | 8536.69.40.20 | Detent Lock | - | NO | NO | NO | NO | Crimp and Solder Cup | NO | WATERPROOF | 35 | Keyed | Unshielded | - | 13A | - | 22-35 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Black, Silver | YES | - | - | - | - | Contacts Not Included | - | - | 250V | - | Nylon | - | 1 | - | - | - | Coupling Nut | - | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP40, IP65, Water Resistant | ||
![]() CA3102E18-1P-B-F80-A232-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | Silver | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | - | EAR99 | Receptacle Housing | For Male Pins | 10 | - | - | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Zinc Cobalt | 18-1 | - | - | - | - | Black | - | - | Pin | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CA3100F16-10S-F80-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 17 Weeks | Silver | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 12 | - | - | - | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA | - | - | Active | Not Applicable | - | EAR99 | Receptacle Housing | For Female Sockets | 3 | - | - | Receptacle | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 16-10 | - | - | - | - | Olive Drab | - | - | Socket | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() KPSE06P12-3SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | - | - | 16 | - | - | - | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | - | - | Plug Housing | For Female Sockets | 3 | - | - | Female | - | - | Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 12-3 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | 22A | Cadmium, Chromate | - | - | Cadmium | - | - | Coupling Nut, Potted | 36.9mm | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KPSE07E14-5PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Bulkhead, Front Side Nut, Panel | Panel Mount | Metal | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | - | - | 16 | - | - | - | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | - | EAR99 | Receptacle Housing | For Male Pins | 5 | - | - | Male | - | - | Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 14-5 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() CA3106E14S-2SB02F0 ITT Cannon, LLC | 33 | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16S | - | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | - | - | EAR99 | Plug Housing | For Female Sockets | 4 | - | - | Receptacle | - | - | Reverse Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 4 | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Chromate over Cadmium | 14S-2 | - | - | - | - | Olive Drab | YES | - | Socket | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | Cadmium | - | - | Backshell, Coupling Nut, Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 192993-0053 ITT Cannon, LLC | 990 |
| - | 12 Weeks | - | Cable | - | Metal | - | - | - | Zinc | - | - | - | - | - | - | Nylon | 14 | - | - | - | 2012 | - | - | yes | Active | Not Applicable | Crimp | EAR99 | CIRCULAR CONNECTOR | - | - | 105°C | -55°C | Male | - | 8536.69.40.20 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | 250V | 12 | 192993-0073 | Female | - | YES | SOLID | - | - | 5GOhm | - | PLUG | - | - | - | Nickel | BAYONET | - | - | - | - | - | 34.2mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 120-8551-001 ITT Cannon, LLC | 100 |
| Datasheet | 7 Weeks | Tin | - | - | - | - | - | - | - | - | - | Rubber | - | Copper | - | - | - | - | - | - | 2006 | - | - | yes | Active | - | - | EAR99 | Circular | - | - | - | - | Receptacle | - | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | 16A | - | - | 400V | 3 | - | - | - | NO | SOLID | - | 10mOhm | - | - | - | - | - | - | - | SNAP | - | - | - | - | - | 35.1mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() KJB0T9W98PAL ITT Cannon, LLC | In Stock | - | - | - | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | - | - | -65°C~175°C | Bulk | - | KJB | - | no | Active | - | - | - | Receptacle Housing | For Male Pins | 3 | - | - | Male | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | A | Unshielded | Environment Resistant | - | Cadmium over Electroless Nickel | 9-98 | - | - | - | - | Olive Drab | - | - | Pin | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJB0T15W19SNL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | - | - | -65°C~175°C | Bulk | - | KJB | - | no | Active | - | - | - | Receptacle Housing | For Female Sockets | 19 | - | - | Female | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Electroless Nickel | 15-19 | - | - | - | - | Olive Drab | - | - | Socket | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJ6T12B35SNL ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Plastic | - | GOLD | COPPER ALLOY | 22D | - | - | - | -65°C~175°C | Bulk | - | KJ | e4 | no | Active | - | - | - | Plug Housing | For Female Sockets | 22 | - | - | Female | STANDARD: MIL-DTL-38999, LOW PROFILE | - | Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 22 | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Electroless Nickel | 12-35 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | Socket | - | - | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | - | - | - | - | - | Gold (Au) | - | Coupling Nut | - | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJB0T11F35PCL ITT Cannon, LLC | In Stock | - | - | 2 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 22D | - | - | - | -65°C~200°C | Bulk | - | KJB | - | yes | Active | - | - | - | Receptacle Housing | For Male Pins | 13 | - | - | Male | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | C | Unshielded | Environment Resistant | - | Electroless Nickel | 11-35 | - | - | - | - | Silver | - | - | Pin | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() KJL6F15N35PNL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold | - | - | - | - | - | - | - | - | - | Aluminium | - | Copper | - | - | - | - | - | - | 2011 | - | - | - | Active | - | Crimp | - | Circular | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() KJB6T15W19SAL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | - | - | -65°C~175°C | Bulk | - | KJB | - | no | Active | - | - | - | Plug Housing | For Female Sockets | 19 | - | - | Female | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | A | Shielded | Environment Resistant | - | Cadmium over Electroless Nickel | 15-19 | - | - | - | - | Olive Drab | - | - | Socket | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KPSE06E22-21SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Polychloroprene | - | - | - | 16 | - | - | - | -55°C~125°C | Bulk | - | KPSE | - | - | Active | - | - | EAR99 | Plug Housing | For Female Sockets | 21 | - | - | Female | STANDARD: MIL-DTL 26482 | 8536.69.40.20 | Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | WATER PROOF | 21 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 22-21 | - | - | - | - | Olive Drab | YES | - | Socket | - | - | Contacts Not Included | - | - | - | 22A | Cadmium, Chromate | - | - | - | - | - | Backshell, Coupling Nut | 34.5mm | - | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() 192900-0539 ITT Cannon, LLC | 105 |
| - | 12 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 25V | -55°C~105°C | Bulk | 1998 | Trident Neptune | - | yes | Active | Not Applicable | Crimp | - | Plug Housing | For Male Pins | 48 | - | - | - | - | - | Detent Lock | - | NO | NO | NO | NO | Crimp and Solder Cup | NO | - | 48 | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 24-0048 | - | - | MULTIPLE MATING PARTS AVAILABLE | Male | Black | YES | - | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | Nylon | - | 1 | - | - | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | 39.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() KJB0T11W35PCL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 22D | - | - | - | -65°C~175°C | Bulk | - | KJB | - | no | Active | - | - | - | Receptacle Housing | For Male Pins | 13 | - | - | Male | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | C | Unshielded | Environment Resistant | - | Cadmium over Electroless Nickel | 11-35 | - | - | - | - | Olive Drab | - | - | Pin | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Environment Resistant |