- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Military Standard | Shell Finish | Reference Standard | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Body Depth | Backshell Type | Contact Style | Insulation Resistance | Note | Body/Shell Style | Environmental Characteristics | Max Voltage Rating (AC) | Termination Type | Coupling Type | Number of Ports | Body Plating | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192922-1200 ITT Cannon, LLC | In Stock |
| - | 12 Weeks | - | Panel | - | - | - | - | - | Nylon | - | Nylon, Polyamide | - | - | - | - | 250V | - | Bulk | 1998 | - | - | Active | - | 8 | Crimp | EAR99 | Circular | - | - | 105°C | -55°C | Receptacle | - | - | - | - | - | - | - | - | - | WATERPROOF | 8 | Straight | - | - | 13A | - | - | UL | - | 250V | - | - | - | - | - | 0.447 inch | - | - | 5GOhm | - | - | - | 250V | - | - | 1 | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | IP40, IP65 | ||
![]() KPTC6F12-10SC ITT Cannon, LLC | 17 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | Copper | 20 | - | - | -55°C~125°C | Bulk | 2000 | KPTC | - | Active | - | - | Crimp | - | Plug Housing | For Female Sockets | 10 | - | - | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | Solder Cup | - | GENERAL PURPOSE | 10 | N (Normal) | Unshielded | Environment Resistant | - | - | Nickel | - | 12-10 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Silver | YES | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | Cadmium | Backshell, Cable Clamp, Coupling Nut | - | - | - | No SVHC | RoHS Compliant | - | - | Environment Resistant | ||
![]() CA3100E18-1PB15F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA-B | - | Active | Not Applicable | - | - | EAR99 | Receptacle Housing | For Male Pins | 10 | - | - | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 10 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | MIL-DTL-5015 | Chromate over Cadmium | - | 18-1 | - | - | - | - | Olive Drab | YES | - | - | Pin | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | Cadmium | Backshell, Cable Clamp | - | - | - | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() 121583-0027 ITT Cannon, LLC | 10 |
| - | 6 Weeks | Gold | Jam Nut | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | PBT | - | PBT, Polybutylene | - | - | - | - | 48V | - | - | 2011 | - | - | Active | - | - | Crimp | - | Circular | - | - | 125°C | -40°C | Receptacle | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | - | 2 | - | - | - | YES | - | SOLID | - | - | - | - | CORROSION/FLUID/MOISTURE RESISTANT | - | - | - | - | - | - | 44mm | - | No | Unknown | RoHS Compliant | - | Lead Free | IP67 | ||
![]() 192993-0071 ITT Cannon, LLC | 9900 |
| - | 12 Weeks | - | Flanges, Panel | Panel Mount | Metal | Flange | Circular | Zinc Alloy | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | 2012 | Trident Neptune Metal (TNM) | yes | Active | Not Applicable | - | Crimp | EAR99 | Receptacle Housing | For Male Pins | 4 | - | - | Female | COMPATIBLE CONTACTS: 192990-0020; 192990-0080; 192900-0122; 192900-0120; 192991-0101; 192991-0100 | - | Detent Lock | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 4 | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 10-0004 | - | - | 192993-0051 | Male | Silver | YES | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 192993-0004 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Cable | - | Metal | - | - | ZINC ALLOY | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 16 | - | - | Bulk | 2011 | - | - | Active | - | - | Crimp | - | Circular | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | NICKEL PLATED | - | - | - | 19 | - | MALE | - | YES | - | SOLID | - | - | - | PLUG | - | - | - | BAYONET | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() KJB0T17W8PDL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | Male | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CA3101E24-2SBF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | - | - | - | - | - | ALUMINUM ALLOY | - | - | Aluminium | - | - | - | 24 | - | - | - | 2012 | - | - | Active | Not Applicable | - | - | - | Circular | - | - | - | - | Receptacle | - | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | - | - | CHROMATE PLATED | - | - | - | 7 | - | - | - | YES | - | SOLID | Socket | - | - | PLUG | CORROSION RESISTANT | - | CRIMP | BAYONET | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() KJB6T17W35SBL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | - | - | - | 22D | - | - | -65°C~175°C | Bulk | - | KJB | no | Active | - | - | - | - | Plug Housing | For Female Sockets | 55 | - | - | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | B | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 17-35 | - | - | - | - | Olive Drab | - | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() 121583-0026 ITT Cannon, LLC | 20 |
| - | - | - | Panel | - | - | - | - | - | PBT | - | PBT, Polybutylene | NOT SPECIFIED | NOT SPECIFIED | - | - | 48V | - | - | 2011 | - | - | Active | - | - | Crimp | EAR99 | Circular | - | - | 125°C | -40°C | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | IP67 | ||
![]() CA3102E20-22PWB-01-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | - | - | - | 8 3 16 3 | - | - | -55°C~125°C | Bulk | 2011 | MIL-DTL-5015, CA-B | - | Active | Not Applicable | - | - | - | Receptacle Housing | For Male Pins | 6 | - | - | Male | - | - | Reverse Bayonet Lock | - | - | - | - | Crimp | - | - | - | W | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Chromate over Cadmium | - | 20-22 | - | - | - | - | Olive Drab | - | - | - | Pin | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CA3102R32-1SF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 0 2 12 3 | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | - | - | EAR99 | Receptacle Housing | For Female Sockets | 5 | - | - | Receptacle | - | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 5 | N (Normal) | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 32-1 | - | - | - | - | Olive Drab | YES | - | - | Socket | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() KPSE00F22-55PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 20 | - | - | -55°C~125°C | Bulk | - | KPSE | - | Active | - | - | - | - | Receptacle Housing | For Male Pins | 55 | - | - | Male | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | Crimp | - | WATER PROOF | 55 | N (Normal) | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 22-55 | - | - | - | - | Olive Drab | YES | - | - | Pin | - | Contacts Not Included | - | - | - | - | - | - | Cadmium | Backshell, Cable Clamp | - | - | - | No SVHC | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() KJB7T19W32SNL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | -65°C~175°C | Bulk | - | KJB | no | Active | - | - | - | - | Receptacle Housing | For Female Sockets | 32 | - | - | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 19-32 | - | - | - | - | Olive Drab | - | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() KJB6T13M35SAL ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | - | Free Hanging (In-Line) | - | - | Circular | Thermoplastic | - | Plastic | - | - | - | 22D | - | - | -65°C~200°C | Bulk | 2011 | KJB | yes | Active | - | - | - | - | Plug Housing | For Female Sockets | 22 | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | A | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 13-35 | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | ||
![]() CIR06AF-20-3S-F80-VO ITT Cannon, LLC | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | - | - | - | 12 | - | - | -55°C~125°C | Bulk | 2013 | CIR | - | Active | Not Applicable | - | - | - | Plug Housing | For Female Sockets | 3 | - | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | - | - | - | Chromate over Cadmium | - | 20-3 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() KJB0T15W19SAL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | -65°C~175°C | Bulk | - | KJB | no | Active | - | - | - | - | Receptacle Housing | For Female Sockets | 19 | - | - | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | A | Unshielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 15-19 | - | - | - | - | Olive Drab | - | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() CA3102E36-3PB01A233F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 0 3 12 3 | - | - | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA-B | - | Active | - | - | - | EAR99 | Receptacle Housing | For Male Pins | 6 | - | - | Receptacle | - | - | Reverse Bayonet Lock | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 6 | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Zinc Cobalt | - | 36-3 | - | - | - | - | Green | YES | - | - | Pin | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() KJL3F25N35PNL ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Aluminium | - | Copper | - | - | - | - | - | 2011 | - | - | Active | - | - | Crimp | - | Circular | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() KJB0T19F32SNL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | -65°C~200°C | Bulk | - | KJB | yes | Active | - | - | - | - | Receptacle Housing | For Female Sockets | 32 | - | - | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | - | 19-32 | - | - | - | - | Silver | - | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Environment Resistant |