- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Contact Style | Insulation Resistance | Note | Body/Shell Style | Environmental Characteristics | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Coupling Type | Number of Ports | Body Plating | Includes | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJA6T15W35PNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 22D | - | - | -65°C~175°C | Bulk | - | KJA | e4 | - | Active | - | - | - | - | Plug Housing | For Male Pins | 37 | - | - | Male | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-878 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 37 | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | 15-35 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | Pin | - | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() 192926-0450 ITT Cannon, LLC | 5 |
| Datasheet | 12 Weeks | - | Panel | - | - | - | - | - | Metal | - | Nylon, Polyamide | NOT SPECIFIED | NOT SPECIFIED | - | Nylon | 12 | - | Bulk | 1998 | - | - | - | Active | - | - | Crimp | EAR99 | Circular | - | - | - | - | Receptacle | COMPATIBLE CONTACTS: 192991-0101; 192991-0093; 192991-0097; 192945-4390; 192945-4530 | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | 26.2mm | 13A | - | - | 250V | 8 | 192926-0510 | Male | - | YES | SOLID | - | 5GOhm | - | - | - | - | - | - | - | BAYONET | - | - | - | - | 31.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | IP40 | ||
![]() 192990-1720 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Nickel | Flanges, Panel | Panel Mount | - | Flange | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | -55°C~105°C | Bulk | - | Trident Ringlock (TR) | - | - | Active | Not Applicable | - | Crimp | - | Receptacle Housing | For Female Sockets | 28 | - | - | Female | - | - | Detent Lock | - | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 28 | Keyed | Unshielded | IP65 - Dust Tight, Water Resistant | - | - | - | 20-28 | - | - | - | - | Black | YES | - | - | - | Contacts Not Included | - | MOISTURE RESISTANT | 250V | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() CA3106E20-3PB15F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | - | NOT SPECIFIED | NOT SPECIFIED | 12 | - | - | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | - | - | - | Plug Housing | For Male Pins | 3 | - | - | Male | - | - | Reverse Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 3 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | Chromate over Cadmium | 20-3 | - | - | - | - | Olive Drab | YES | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | Backshell, Coupling Nut, Shrink Boot Adapter | - | - | - | - | RoHS Compliant | - | - | ||
![]() KPSE02E22-21PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | Copper | 16 | - | - | -55°C~125°C | Bulk | 2011 | KPSE | - | - | Active | - | - | - | EAR99 | Receptacle Housing | For Male Pins | 21 | - | - | Receptacle | - | 8536.69.40.20 | Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | WATER PROOF | 21 | N (Normal) | Unshielded | Environment Resistant | 40.08mm | - | Chromate over Cadmium | 22-21 | - | - | - | - | Olive Drab | YES | - | Pin | - | Contacts Not Included | - | - | - | - | 22A | Cadmium, Chromate | - | - | Cadmium | - | - | 34.72mm | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() CA3108R24-12SF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | Aluminium | - | - | - | - | 24 | - | - | 2006 | - | - | - | Active | - | - | - | EAR99 | Circular | - | - | - | - | Female | - | - | - | - | YES | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | - | - | - | - | CHROMATE PLATED | - | - | 5 | - | - | - | YES | SOLID | Socket | - | - | PLUG | CORROSION RESISTANT | - | CRIMP | - | - | THREADED | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 351-1030-000 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CA20COM-E28-21P-B-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | - | Active | Not Applicable | - | - | EAR99 | Receptacle Housing | For Male Pins | 37 | - | - | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | 28-21 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CA06COM-E20-7SXB-03-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | - | Active | Not Applicable | - | - | - | Plug Housing | For Female Sockets | 8 | - | - | Male | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | X | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | 20-7 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Shrink Boot Adapter | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CA06COM-E20-29P-B-03-F0 ITT Cannon, LLC | 18 |
| Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | - | Active | Not Applicable | - | - | - | Plug Housing | For Male Pins | 17 | - | - | Male | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | 20-29 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Shrink Boot Adapter | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CA3101E12SA10SBF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16S | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | - | - | - | - | Receptacle Housing | For Female Sockets | 4 | - | - | Receptacle | - | - | Reverse Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 4 | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Chromate over Cadmium | 12S-A10 | - | - | - | - | Olive Drab | YES | - | Socket | - | Contacts Not Included | PLUG | CORROSION RESISTANT | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() CA3106E14S-7SF80F0DZ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16S | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | - | - | - | Plug Housing | For Female Sockets | 3 | - | - | Receptacle | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 14S-7 | - | 3 | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Cadmium | - | Backshell, Coupling Nut, Shrink Boot Adapter | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() CA06COM-E20-29S-B-03-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | - | Active | Not Applicable | - | - | - | Plug Housing | For Female Sockets | 17 | - | - | Female | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | 20-29 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Shrink Boot Adapter | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() KJA6T21W75SEL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 8 Twinax | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | - | Plug Housing | For Female Sockets | 4 (Twinax) | - | - | Female | - | - | Threaded | - | YES | NO | NO | NO | Crimp | - | - | 4 | E | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | 21-75 | - | - | - | - | Olive Drab | YES | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJA6T15W15SNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 16 1 20 14 | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | - | Plug Housing | For Female Sockets | 15 | - | - | Female | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: 980-0008-871, 980-0008-882 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 15 | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | 15-15 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | Socket | - | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | Coupling Nut | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJA6T21W11PNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 12 | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | - | Plug Housing | For Male Pins | 11 | - | - | Male | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-881 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 11 | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | 21-11 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | Pin | - | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() CA3102R32-7PF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 12 7 16 28 | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | - | - | EAR99 | Receptacle Housing | For Male Pins | 35 | - | - | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 35 | N (Normal) | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | 32-7 | - | - | - | - | Olive Drab | YES | - | Pin | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | Cadmium | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 192900-0581 ITT Cannon, LLC | 128 |
| Datasheet | 12 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | 1998 | Trident Neptune | - | yes | Active | Not Applicable | - | - | EAR99 | Plug Housing | For Female Sockets | 15 (13 + 2 Power) | - | - | Male | COMPATIBLE CONTACTS: 192990-0030; 192990-0050; 192990-0070; 192990-1250; 192990-0090 | 8536.69.40.20 | Detent Lock | - | NO | NO | NO | NO | Crimp and Solder Cup | YES | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 16-0213 | - | 15 | MULTIPLE MATING PARTS AVAILABLE | Female | Black, Silver | YES | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | - | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 192993-0064 ITT Cannon, LLC | 4950 |
| Datasheet | 6 Weeks | - | Flanges, Panel | - | - | - | - | ZINC ALLOY | - | - | - | - | - | - | - | 16 | - | Bulk | 2009 | - | - | - | Active | - | 19 | Crimp | EAR99 | Crimp, Receptacle, Solder | - | - | 105°C | -55°C | - | - | 8536.69.40.20 | Bayonet | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 19 | Straight | - | - | 30.89mm | - | - | - | - | - | - | MALE | - | YES | SOLID | - | - | - | - | - | 250V | - | - | Nickel | - | 1 | - | - | Shielded | 38.6mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() 120-1870-000 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | CABLE AND PANEL | 120 | - | - | ELASTOMERIC | - | - | - | SILVER | COPPER ALLOY | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | COMPATIBLE CONTACTS: 030-2196-000; 031-1267-000; 030-2196-007; 031-1267-006; 030-2196-008 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 | - | - | - | - | - | - | - | - | - | - | MALE AND FEMALE | - | YES | SOLID | - | - | - | RECEPTACLE | - | - | - | - | - | SNAP | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |