- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Contact Style | Note | Environmental Characteristics | Max Current Rating | Plating | Body Plating | Max Voltage Rating (DC) | Includes | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192900-0549 ITT Cannon, LLC | 1 |
| - | 12 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~105°C | Bulk | 1998 | Trident Neptune | - | yes | Active | Not Applicable | - | - | Plug Housing | For Male Pins | 32 (28 + 4 Power) | - | COMPATIBLE CONTACTS: 192990-0020; 192990-0040; 192990-0060; 192990-1240; 192990-0080 | - | Detent Lock | NO | NO | NO | NO | Crimp and Solder Cup | YES | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 24-0428 | 32 | MULTIPLE MATING PARTS AVAILABLE | Male | Black | YES | - | Contacts Not Included | CORROSION RESISTANT | - | - | - | - | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | - | UL94 V-0 | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPSE06F22-55SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | - | NOT SPECIFIED | NOT SPECIFIED | 20 | -55°C~125°C | Bulk | - | KPSE | - | - | Active | - | - | EAR99 | Plug Housing | For Female Sockets | 55 | Receptacle | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | Crimp | - | WATER PROOF | 55 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 22-55 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KPTC2E22-55SC ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | - | NOT SPECIFIED | Copper | 20 | -55°C~125°C | Bulk | 2014 | KPTC | - | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 55 | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | Crimp and Solder Cup | - | WATER PROOF | 55 | N (Normal) | Unshielded | Environment Resistant | - | Nickel | 22-55 | - | - | - | Silver | YES | Socket | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CA3100E36-10SBF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16 | -55°C~125°C | Bulk | 2016 | MIL-DTL-5015, CA-B | - | - | Active | - | - | EAR99 | Receptacle Housing | For Female Sockets | 48 | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 48 | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Chromate over Cadmium | 36-10 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | CORROSION RESISTANT | - | - | Cadmium | - | - | Backshell, Cable Clamp | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 192990-1830 ITT Cannon, LLC | In Stock | - | - | 6 Weeks | Nickel | Flanges, Panel | Panel Mount | Flange | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | -55°C~105°C | Bulk | - | Trident Ringlock (TR) | - | - | Active | Not Applicable | Crimp | - | Receptacle Housing | For Male Pins | 35 | Female | COMPATIBLE CONTACTS: 192991-0101; 192991-0093; 192991-0097; 192945-4390; 192945-4530 | - | Detent Lock | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 35 | Keyed | Unshielded | IP65 - Dust Tight, Water Resistant | 39.7mm | - | 22-35 | - | 192926-0550 | - | Black | YES | - | Contacts Not Included | MOISTURE RESISTANT | - | - | - | - | - | - | 33mm | UL94 V-0 | No | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KJL3T11B35PAL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | Copper | 22D | -65°C~175°C | Bulk | 2011 | KJL | - | no | Active | - | - | - | Receptacle Housing | For Male Pins | 13 | Receptacle | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | A | Unshielded | Environment Resistant | - | Cadmium over Electroless Nickel | 11-35 | - | - | - | Olive Drab | - | Pin | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3102E22-14PB109F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16 | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | - | Active | - | - | EAR99 | Receptacle Housing | For Male Pins | 19 | Receptacle | - | 8536.69.40.20 | Reverse Bayonet Lock | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 19 | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | 41mm | Chromate over Cadmium | 22-14 | - | - | - | Olive Drab | NO | Pin | Contacts Not Included | CORROSION RESISTANT | - | Cadmium, Chromate | - | - | - | - | 33.8mm | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KPSE02E22-55SWF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 20 | -55°C~125°C | Bulk | 2011 | KPSE | - | - | Active | - | - | EAR99 | Receptacle Housing | For Female Sockets | 55 | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | Crimp | - | - | 55 | W | Unshielded | Environment Resistant | 40.1mm | Chromate over Cadmium | 22-55 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | - | 7.5A | Cadmium, Chromate | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KPSE06F20-39SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16 2 20 37 | -55°C~125°C | Bulk | 2016 | KPSE | - | - | Active | - | - | EAR99 | Plug Housing | For Female Sockets | 39 | Receptacle | - | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | Crimp | - | WATER PROOF | 39 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 20-39 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | - | - | - | Cadmium | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3102E14S-2PF80F0 ITT Cannon, LLC | 2325 | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16S | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | - | EAR99 | Receptacle Housing | For Male Pins | 4 | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 4 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 14S-2 | - | - | - | Olive Drab | YES | Pin | Contacts Not Included | CORROSION RESISTANT | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPTC2E12-3PC ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | - | NOT SPECIFIED | Copper | 16 | -55°C~125°C | Bulk | 2016 | KPTC | - | - | Active | - | - | - | Receptacle Housing | For Male Pins | 3 | Female | - | - | Bayonet Lock | YES | NO | NO | NO | Crimp and Solder Cup | - | WATER PROOF | 3 | N (Normal) | Unshielded | Environment Resistant | - | Nickel | 12-3 | - | - | - | Silver | YES | Pin | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APD-1BS6 ITT Cannon, LLC | 48000 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | NOT SPECIFIED | 1.6mm | -40°C~125°C | Bulk | 2011 | APD 6/7-Way | - | yes | Active | Not Applicable | - | EAR99 | Plug Housing | For Female Sockets | 6 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | 1 | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Black | - | - | Contacts Not Included | - | - | - | - | 48V | - | Coupling Nut | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() CA3102E24-6PF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 12 | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | - | - | Receptacle Housing | For Male Pins | 8 | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 3 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 24-6 | - | - | - | Olive Drab | YES | Pin | Contacts Not Included | CORROSION RESISTANT | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3102E36A98SBF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 8 8 16 31 | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA-B | - | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 39 | Receptacle | - | - | Reverse Bayonet Lock | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 39 | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Chromate over Cadmium | 36-A98 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | CORROSION RESISTANT | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 120-8551-310 ITT Cannon, LLC | 70 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | 2006 | - | - | - | Active | - | - | - | Circular | - | 10 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.4mm | - | No | Unknown | RoHS Compliant | - | ||
![]() CIR01AF-20-3P-F80-VO ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | - | - | - | 12 | -55°C~125°C | Bulk | - | CIR | - | - | Active | Not Applicable | - | - | Receptacle Housing | For Male Pins | 3 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | - | - | Chromate over Cadmium | 20-3 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KJA6T25W37PAL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Plastic | - | - | - | 16 | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Plug Housing | For Male Pins | 37 | Male | - | - | Threaded | YES | NO | NO | NO | Crimp | - | - | 37 | A | Shielded | Environment Resistant | - | Cadmium over Electroless Nickel | 25-37 | - | - | - | Olive Drab | YES | Pin | Contacts Not Included | - | - | Cadmium | - | - | - | Coupling Nut | 31.34mm | - | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KPSE06E24-61PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 20 | -55°C~125°C | Bulk | 2011 | KPSE | - | - | Active | - | - | EAR99 | Plug Housing | For Male Pins | 61 | Male | - | - | Bayonet Lock | YES | NO | NO | NO | Crimp | - | WATER PROOF | 61 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 24-61 | - | - | - | Olive Drab | YES | Pin | Contacts Not Included | - | 7.5A | Cadmium, Chromate | Cadmium | - | - | Backshell, Coupling Nut | 34.5mm | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA06COM-E14S-2P-B-03-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16S | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | - | Active | Not Applicable | - | EAR99 | Plug Housing | For Male Pins | 4 | Male | - | - | Reverse Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | 14S-2 | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Shrink Boot Adapter | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CA3102E24-19SF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16 | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | - | Active | - | - | EAR99 | Receptacle Housing | For Female Sockets | 12 | Receptacle | STANDARD: MIL-C-5015 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 12 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 24-19 | - | - | - | Olive Drab | YES | Socket | Contacts Not Included | CORROSION RESISTANT | - | - | Cadmium | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant |