- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Housing Color | Empty Shell | Operating Supply Voltage | Contact Style | Note | Environmental Characteristics | Max Voltage Rating (AC) | Number of Ports | Body Plating | Contact Finish Termination | Includes | Features | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJB7T25F35PDL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | - | - | 22D | -65°C~200°C | Bulk | - | KJB | - | yes | Active | - | - | - | Receptacle Housing | For Male Pins | 128 | Male | - | - | Threaded | - | - | - | - | Crimp | - | - | - | D | Unshielded | Environment Resistant | Electroless Nickel | 25-35 | - | - | Silver | - | - | Pin | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Environment Resistant | ||
![]() KPSE6E14-5SDNF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16 | -55°C~125°C | Bulk | 2014 | KPSE | - | - | Active | - | - | - | Plug Housing | For Female Sockets | 5 | Receptacle | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | Chromate over Cadmium | 14-5 | - | - | Olive Drab | - | - | Socket | Contacts Not Included | - | - | - | - | - | - | Backshell, Coupling Nut, Shrink Boot Adapter | - | - | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() CA3108E14S-6PF80F0 ITT Cannon, LLC | 90 | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Circular | Aluminum Alloy | Polychloroprene | Aluminium | - | - | 16S | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA | - | - | Active | - | - | - | Plug Housing | For Male Pins | 6 | Male | STANDARD: MIL-C-5015 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 6 | N (Normal) | Unshielded | Environment Resistant | Chromate over Cadmium | 14S-6 | - | - | Olive Drab | YES | - | Pin | Contacts Not Included | CORROSION RESISTANT | - | - | Cadmium | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | No SVHC | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() KPTC6F12-10PC ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | Polychloroprene | Aluminium | NOT SPECIFIED | Copper | 20 | -55°C~125°C | Bulk | 2000 | KPTC | - | - | Active | - | Crimp | - | Plug Housing | For Male Pins | 10 | Male | - | - | Bayonet Lock | YES | NO | NO | NO | Solder Cup | - | GENERAL PURPOSE | 10 | N (Normal) | Unshielded | Environment Resistant | Nickel | 12-10 | - | MULTIPLE MATING PARTS AVAILABLE | Silver | YES | - | Pin | Contacts Not Included | - | - | - | Cadmium | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | No SVHC | RoHS Compliant | Environment Resistant | ||
![]() 192990-1730 ITT Cannon, LLC | In Stock | - | Datasheet | - | Nickel | Flanges, Panel | Panel Mount | - | Flange | Circular | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | - | - | - | -55°C~105°C | Bulk | 2008 | Trident Ringlock (TR) | - | - | Active | - | Crimp | - | Receptacle Housing | For Female Sockets | 35 | Female | - | - | Detent Lock | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 35 | Keyed | Unshielded | IP65 - Dust Tight, Water Resistant | - | 22-35 | - | - | Black | YES | 250V | - | Contacts Not Included | MOISTURE RESISTANT | 250V | 1 | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() CA3100E24-28S-B-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | Polychloroprene | - | - | - | 16 | -55°C~125°C | Bulk | 2011 | MIL-DTL-5015, CA-B | - | - | Active | Not Applicable | - | EAR99 | Receptacle Housing | For Female Sockets | 24 | - | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | Chromate over Cadmium | 24-28 | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | Non-RoHS Compliant | - | ||
![]() CA06COM-E18-10S-B-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy and Zinc Die Cast | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 12 | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | - | Active | Not Applicable | - | EAR99 | Plug Housing | For Female Sockets | 4 | Male | - | - | Reverse Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | 18-10 | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | No SVHC | RoHS Compliant | - | ||
![]() 192900-0472 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | Circular | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | - | - | - | -55°C~105°C | Bulk | - | Trident Neptune | - | - | Active | Not Applicable | - | - | Plug Housing | For Male Pins | 48 | Male | - | - | Detent Lock | - | - | - | - | Crimp and Solder Cup | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | 24-0048 | - | - | Black, Silver | - | - | - | Contacts Not Included | - | - | - | - | - | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | UL94 V-0 | No | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 192900-0053 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | GOLD/TIN | COPPER ALLOY | - | -55°C~105°C | Bulk | 2011 | Trident Neptune | e4/e3 | yes | Active | Not Applicable | - | - | Plug Housing | For Female Sockets | 32 (28 + 4 Power) | Male | COMPATIBLE CONTACTS: 121668-0101; 121668-0102; 192990-2550; 192990-2540; 192990-2530 | - | Detent Lock | NO | NO | NO | NO | Crimp and Solder Cup | YES | GENERAL PURPOSE | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 24-0428 | 32 | - | Black, Silver | YES | - | - | Contacts Not Included | - | - | - | - | GOLD/TIN | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | UL94 V-0 | No | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() KJB7T19F32PDL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | - | - | 20 | -65°C~200°C | Bulk | 2011 | KJB | - | yes | Active | - | - | - | Receptacle Housing | For Male Pins | 32 | Male | - | - | Threaded | - | - | - | - | Crimp | - | - | - | D | Unshielded | Environment Resistant | Electroless Nickel | 19-32 | - | - | Silver | - | - | Pin | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Environment Resistant | ||
![]() KJB0T23F35SNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | Plastic | - | - | - | 22D | -65°C~200°C | Bulk | - | KJB | - | yes | Active | - | - | - | Receptacle Housing | For Female Sockets | 100 | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 23-35 | - | - | Silver | - | - | Socket | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Environment Resistant | ||
![]() KJA0T15W5PNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Aluminum Alloy | Plastic | - | GOLD | - | 16 | -65°C~175°C | Bulk | - | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Male Pins | 5 | Male | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-880 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 5 | N (Normal) | Unshielded | Environment Resistant | Cadmium over Electroless Nickel | 15-5 | - | MULTIPLE MATING PARTS AVAILABLE | Olive Drab | YES | - | Pin | Contacts Not Included | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | GOLD | - | - | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KJA7T25W19PNL ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | Aluminium | GOLD | - | 12 | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Male Pins | 19 | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-881 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 19 | N (Normal) | Unshielded | Environment Resistant | Cadmium over Electroless Nickel | 25-19 | - | MULTIPLE MATING PARTS AVAILABLE | Olive Drab | YES | - | Pin | Contacts Not Included | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | GOLD | - | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() KJB0T17F8SDL ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KJB7T15W19SBL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | - | - | 20 | -65°C~175°C | Bulk | - | KJB | - | no | Active | - | - | - | Receptacle Housing | For Female Sockets | 19 | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | B | Unshielded | Environment Resistant | Cadmium over Electroless Nickel | 15-19 | - | - | Olive Drab | - | - | Socket | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KJB7T15W19SDL ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | - | - | 20 | -65°C~175°C | Bulk | - | KJB | - | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 19 | Female | - | - | Threaded | - | - | - | - | Crimp | - | - | - | D | Unshielded | Environment Resistant | Cadmium over Electroless Nickel | 15-19 | - | - | Olive Drab | - | - | Socket | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() KJB7T17W8SDL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | MIL SERIES CONNECTOR | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KJB0T17F8SEL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | MIL SERIES CONNECTOR | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 143-2951-110 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | Circular | - | Plastic | - | - | - | 20 | - | Bulk | - | KJB | - | - | Active | - | - | - | Insert | For Female Sockets | 8 | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Unshielded | - | - | 13-8 | - | - | - | - | - | - | Contacts Not Included; Insert Only, Requires Shell | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KJA0T25W37SNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel, Wall | Panel Mount | - | Flange | Circular | Aluminum Alloy | Plastic | Aluminium | - | - | 16 | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 37 | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-872 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 37 | N (Normal) | Unshielded | Environment Resistant | Cadmium over Electroless Nickel | 25-37 | - | MULTIPLE MATING PARTS AVAILABLE | Olive Drab | YES | - | Socket | Contacts Not Included | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Environment Resistant |