- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Contact Style | Contact Resistance | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Max Current Rating | Plating | Coupling Type | Body Plating | Includes | Features | EMI Shielded | DIN Standard | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3102E10SL-4SF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16S | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 2 | - | - | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 2 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 10SL-4 | - | - | - | - | Olive Drab | YES | - | Socket | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | Cadmium | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 192993-0061 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | Circular | Zinc Alloy | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | 2011 | Trident Neptune Metal (TNM) | - | Active | Not Applicable | Crimp | EAR99 | Receptacle Housing | For Male Pins | 4 | - | - | Female | COMPATIBLE CONTACTS: 192990-0020; 192990-0080; 192900-0122; 192900-0120; 192991-0101; 192991-0100 | - | Detent Lock | - | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 4 | Keyed | Shielded | - | - | Nickel | 10-0004 | - | - | - | - | Silver | YES | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() CA3102E24-11SBF80F0 ITT Cannon, LLC | 14 | - | - | 12 Weeks | Silver | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | Aluminium | NOT SPECIFIED | NOT SPECIFIED | - | 24 | - | - | - | 2006 | - | - | Active | - | - | - | Circular | - | - | - | - | Receptacle | - | - | - | - | YES | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | - | - | - | CHROMATE PLATED | - | - | 9 | - | - | - | YES | SOLID | Socket | - | - | - | CORROSION RESISTANT | CRIMP | - | - | BAYONET | Cadmium | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() 192900-0075 ITT Cannon, LLC | 97 |
| - | 12 Weeks | Nickel | Flanges, Panel | Panel Mount | Flange | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | -55°C~105°C | Bulk | 1998 | Trident Neptune | - | Active | Not Applicable | - | - | Receptacle Housing | For Male Pins | 31 (19 + 12 Power) | - | - | Female | COMPATIBLE CONTACTS: 192990-0020; 192990-0040; 192990-0060; 192990-1240; 192990-0080 | - | Detent Lock | - | NO | NO | NO | NO | Crimp, Solder and Solder Cup | YES | GENERAL PURPOSE | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 24-1219 | - | 31 | MULTIPLE MATING PARTS AVAILABLE | Male | Black | YES | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | 4 pcs - 1 Connector, 1 Grommet, 1 Nut, 1 O-Ring | - | - | - | 41.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() CA3102R24-19PF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | - | - | Receptacle Housing | For Male Pins | 12 | - | - | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 12 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 24-19 | - | - | - | - | Olive Drab | YES | - | Pin | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | Cadmium | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() KJB7T17F26SNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | -65°C~200°C | Bulk | - | KJB | yes | Active | - | - | - | Receptacle Housing | For Female Sockets | 26 | - | - | Female | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 17-26 | - | - | - | - | Silver | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() KJB7T17F26SEL ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Bulkhead, Front Side Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | -65°C~200°C | Bulk | - | KJB | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 26 | - | - | Female | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | E | Unshielded | Environment Resistant | - | Electroless Nickel | 17-26 | - | - | - | - | Silver | - | - | Socket | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() CA3106E24-22PF80BM224F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | 2006 | - | - | Active | - | - | - | Circular | - | 4 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() KPSE06A12-10SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | - | - | - | 20 | - | - | -55°C~125°C | Bulk | - | KPSE | - | Active | - | - | EAR99 | Plug Housing | For Female Sockets | 10 | - | - | Female | - | - | Bayonet Lock | - | YES | NO | NO | NO | Crimp | - | WATER PROOF | 10 | N (Normal) | Unshielded | - | - | Chromate over Cadmium | 12-10 | - | - | - | - | Olive Drab | YES | - | Socket | - | Contacts Not Included | - | - | - | 7.5A | Cadmium, Chromate | - | - | - | Backshell, Coupling Nut | - | - | 42mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 121583-0016 ITT Cannon, LLC | 429 | - | - | 12 Weeks | Silver | Jam Nut | - | - | - | - | PBT | - | PBT, Polybutylene | - | - | - | - | 48V | - | - | 2011 | - | - | Active | - | Crimp | - | Circular | - | - | 125°C | -40°C | Receptacle | - | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | 72585 | 44mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() CA06PG20-7P-B-F80-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | Silver | Cable | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2013 | MIL-DTL-5015, CA-B | - | Active | Not Applicable | - | EAR99 | Plug Housing | For Male Pins | 8 | - | - | Male | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Chromate over Cadmium | 20-7 | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() CA02COM-E18-11P-B-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | - | Panel Mount | Flange | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 12 | - | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | Active | Not Applicable | - | EAR99 | Receptacle Housing | For Male Pins | 5 | - | - | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | 18-11 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CA3106F36-A46SF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 12 | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | - | - | Plug Housing | For Female Sockets | 27 | - | - | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 27 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 36-A46 | - | - | - | - | Olive Drab | YES | - | Socket | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | Cadmium | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() CA3102E18-1PF183F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Flanges, Panel | Panel Mount | Flange | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16 | - | - | -55°C~125°C | Bulk | 2012 | MIL-DTL-5015, CA | - | Active | - | - | - | Receptacle Housing | For Male Pins | 10 | - | - | Receptacle | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 10 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 18-1 | - | - | - | - | Olive Drab | YES | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() CA02COME10SL-3SBF0 ITT Cannon, LLC | 41 | - | Datasheet | 12 Weeks | - | - | Panel Mount | Flange | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16S | - | - | -55°C~125°C | Bulk | 2000 | MIL-DTL-5015, CA-COM-B | - | Active | Not Applicable | - | EAR99 | Receptacle Housing | For Female Sockets | 3 | - | - | Receptacle | - | - | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | 10SL-3 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 120-8552-002 ITT Cannon, LLC | 71 |
| - | 12 Weeks | Tin | - | CABLE | - | - | NITRILBUTADIEN RUBBER/PERBUNAN | - | - | Rubber, Thermoplastic | - | Copper | - | - | - | - | - | 2006 | - | yes | Active | - | - | - | Circular | - | - | - | - | Male | - | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | 16A | - | - | 400V | 4 | 120-8551-002 | - | - | NO | SOLID | - | 10mOhm | - | PLUG | CORROSION/MOISTURE RESISTANT | CRIMP | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CA06COM-E20-29S-B-F0 ITT Cannon, LLC | 18 |
| Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | -55°C~125°C | Bulk | 2014 | MIL-DTL-5015, CA-COM-B | - | Active | Not Applicable | - | EAR99 | Plug Housing | For Female Sockets | 17 | - | - | Male | - | 8536.69.40.20 | Reverse Bayonet Lock | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | 20-29 | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CA3106F14S-2PF31F80F0 ITT Cannon, LLC | 2147 | - | Datasheet | 12 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 16S | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | - | - | Plug Housing | For Male Pins | 4 | - | - | - | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 14S-2 | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Cadmium | - | Coupling Nut | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() KJB6T9F98PBL ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Plastic | - | - | - | 20 | - | - | -65°C~200°C | Bulk | - | KJB | yes | Active | - | - | - | Plug Housing | For Male Pins | 3 | - | - | Male | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | B | Shielded | Environment Resistant | - | Electroless Nickel | 9-98 | - | - | - | - | Silver | - | - | Pin | - | Contacts Not Included | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | RoHS Compliant | - | Environment Resistant | ||
![]() CA3106R22-22PF80F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Silver | Free Hanging | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | - | - | 8 | - | - | -55°C~125°C | Bulk | 2006 | MIL-DTL-5015, CA | - | Active | - | - | EAR99 | Plug Housing | For Male Pins | 4 | - | - | Male | STANDARD: MIL-C-5015 | - | Threaded | - | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 4 | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 22-22 | - | - | - | - | Olive Drab | YES | - | Pin | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | Cadmium | - | Backshell, Coupling Nut | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant |