- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Body Material | Contact Finish Mating | Contact Materials | Contact Sizes | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Shell Size - Insert | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Operating Supply Voltage | Backshell Type | Contact Style | Note | Body/Shell Style | Environmental Characteristics | Max Voltage Rating (AC) | Termination Type | Plating | Coupling Type | Number of Ports | Includes | Features | EMI Shielded | DIN Standard | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJA6T21W16PNL ITT Cannon, LLC | In Stock | - | Datasheet | 2 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | - | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Plug Housing | For Male Pins | 16 | - | - | Male | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-880 | - | Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | 16 | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 21-16 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | Pin | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() 192926-0460 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | - | Flange | Circular | Polyamide (PA), Nylon | Metal | Polyamide (PA), Nylon | Nylon, Polyamide | - | - | - | - | - | -55°C~105°C | Bulk | 1998 | Trident Ringlock (TR) | - | - | Active | Not Applicable | Crimp | - | Receptacle Housing | For Male Pins | 12 | - | - | Receptacle | COMPATIBLE CONTACTS: 192991-0101; 192991-0093; 192991-0097; 192945-4390; 192945-4530 | - | Detent Lock | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 12 | Keyed | Unshielded | - | - | 13A | - | - | 14-12 | - | 192926-0520 | Male | Black | YES | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | IP40 | ||
![]() 121583-0009 ITT Cannon, LLC | In Stock | - | - | - | Tin | - | CABLE AND PANEL | - | - | - | - | PBT | - | PBT, Polybutylene | TIN | COPPER ALLOY | - | - | 48V | - | - | 2011 | - | e3 | yes | Active | - | - | EAR99 | Circular | - | - | 125°C | -40°C | Receptacle | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | NO | 72585 | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() 192900-0542 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | 1998 | Trident Neptune | - | yes | Active | Not Applicable | - | - | Plug Housing | For Female Sockets | 48 | - | - | Male | COMPATIBLE CONTACTS: 192990-0030; 192990-0050; 192990-0070; 192990-1250; 192990-0090 | - | Detent Lock | NO | NO | NO | NO | Crimp and Solder Cup | NO | - | 48 | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 24-0048 | - | MULTIPLE MATING PARTS AVAILABLE | Female | Black | YES | - | - | - | Contacts Not Included | - | CORROSION RESISTANT | - | - | - | - | - | 3 pcs - 1 Connector, 1 Grommet, 1 Nut | Coupling Nut | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() KJA7T25W8PNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 8 Coax Twinax | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Male Pins | 8 (Coax, Twinax) | - | - | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-1000-012 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 8 | N (Normal) | Unshielded | Environment Resistant | 55.38mm | - | Cadmium over Electroless Nickel | - | 25-8 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | Pin | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | Cadmium | - | - | - | - | - | - | 31.57mm | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() CIR030FP-24-10SW-F80-VO ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Polychloroprene | - | - | - | 8 | - | - | -55°C~125°C | Bulk | 2013 | CIR | - | - | Active | Not Applicable | - | - | Receptacle Housing | For Female Sockets | 7 | - | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | W | Unshielded | - | - | - | Chromate over Cadmium | - | 24-10 | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 192993-0031 ITT Cannon, LLC | In Stock | - | Datasheet | 6 Weeks | - | Flanges, Panel | Panel Mount | Metal | Flange | Circular | Zinc Alloy | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | 2012 | Trident Neptune Metal (TNM) | - | - | Active | - | Crimp | EAR99 | Receptacle Housing | For Female Sockets | 4 | - | - | - | - | - | Detent Lock | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 4 | Keyed | Shielded | IP67 - Dust Tight, Waterproof | 23.79mm | - | Nickel | - | 10-0004 | - | - | Female | Silver | YES | 250V | - | - | Contacts Not Included | - | - | 250V | - | - | - | 1 | - | - | - | - | 43mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() KJL7T11B35SNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | Copper | 22D | - | - | -65°C~175°C | Bulk | 2016 | KJL | - | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 13 | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 11-35 | - | - | - | Olive Drab | - | - | - | Socket | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() 192993-0106 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Nickel | Flanges | - | - | - | - | ZINC ALLOY | - | - | - | - | - | - | 16 | - | - | Bulk | 2012 | - | - | - | Active | Not Applicable | - | EAR99 | CIRCULAR CONNECTOR | - | - | 105°C | -55°C | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | UL | - | 4 | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | SOLID | - | - | RECEPTACLE | - | - | - | - | BAYONET | - | - | - | - | - | 88.5mm | - | No | - | RoHS Compliant | - | - | ||
![]() 120-8552-200 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Panel | - | - | - | - | ELASTOMERIC | - | - | Thermoplastic | SILVER | COPPER ALLOY | - | 2 | - | - | - | 2001 | - | - | yes | Active | - | - | - | Circular | - | - | 105°C | -40°C | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | 30mm | 16A | - | - | - | 2 | - | Male, Female | - | YES | - | SOLID | - | - | PLUG | - | - | - | - | SNAP | - | - | - | - | - | 39.9mm | - | No | Unknown | RoHS Compliant | - | IP67 | ||
![]() 192990-1790 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Stainless Steel | Flanges, Panel | Panel Mount | - | Flange | Circular | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | Nylon, Polyamide | - | Stainless Steel | - | - | - | -55°C~105°C | Bulk | 2008 | Trident Ringlock (TR) | - | - | Active | Not Applicable | - | EAR99 | Receptacle Housing | For Male Pins | 19 | - | - | Receptacle | - | 8536.69.40.20 | Detent Lock | NO | NO | NO | NO | Crimp, Solder and Solder Cup | NO | GENERAL PURPOSE | 19 | Keyed | Unshielded | IP65 - Dust Tight, Water Resistant | 30.5mm | - | - | - | 16-19 | - | - | - | Black | YES | - | - | - | Contacts Not Included | - | MOISTURE RESISTANT | - | - | - | - | - | - | - | - | - | 31.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 192993-0051 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | Circular | Zinc Alloy | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -55°C~105°C | Bulk | 2012 | Trident Neptune Metal (TNM) | - | - | Active | Not Applicable | Crimp | EAR99 | Plug Housing | For Female Sockets | 4 | - | - | Male | - | - | Detent Lock | NO | NO | NO | NO | Crimp and Solder Cup | NO | GENERAL PURPOSE | 4 | Keyed | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | 10-0004 | - | 192993-0071 | Female | Silver | YES | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() KJA0T21W75PNL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Flanges, Panel, Wall | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 8 Twinax | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Male Pins | 4 (Twinax) | - | - | Receptacle | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-1000-012 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | - | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 21-75 | 4 | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | Pin | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJA6T15W35SNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 22D | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Plug Housing | For Female Sockets | 37 | - | - | Female | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-870 | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 37 | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 15-35 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | Socket | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | Coupling Nut | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJA7T25W8SAL ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 8 Coax Twinax | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 8 (Coax, Twinax) | - | - | Receptacle | - | - | Threaded | YES | NO | NO | NO | Crimp | - | - | - | A | Unshielded | Environment Resistant | 55.38mm | - | Cadmium over Electroless Nickel | - | 25-8 | 8 | - | - | Olive Drab | YES | - | - | Socket | Contacts Not Included | - | - | - | - | Cadmium | - | - | - | - | - | - | 31.57mm | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJA6T17W35SNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 22D | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | EAR99 | Plug Housing | For Female Sockets | 55 | - | - | Female | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-870 | 8536.69.40.20 | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 55 | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 17-35 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | Socket | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | Coupling Nut | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() 192922-1300 ITT Cannon, LLC | In Stock | - | - | 5 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Circular | Polyamide (PA), Nylon | Metal | Polyamide (PA), Nylon | - | NOT SPECIFIED | Stainless Steel | - | - | - | -55°C~105°C | Bulk | 2007 | Trident Ringlock (TR) | - | yes | Active | Not Applicable | Crimp | - | Plug Housing | For Male Pins | 35 | - | - | Male | - | - | Detent Lock | NO | NO | NO | NO | Crimp and Solder Cup | NO | WATERPROOF | 35 | Keyed | Unshielded | - | - | 13A | - | - | 22-35 | - | MULTIPLE MATING PARTS AVAILABLE | - | Black, Silver | YES | 250V | - | - | Contacts Not Included | - | - | 250V | - | - | - | 1 | - | Coupling Nut | - | - | 31.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Dust Tight, IP40, IP65, Water Resistant | ||
![]() KJL7T13B35SNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | Copper | 22D | - | - | -65°C~175°C | Bulk | 2011 | KJL | - | - | Active | - | - | EAR99 | Receptacle Housing | For Female Sockets | 22 | - | - | Receptacle | STANDARD: MIL-DTL-38999 | 8536.69.40.20 | Bayonet Lock | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 22 | N (Normal) | Unshielded | Environment Resistant | 3.99mm | - | Cadmium over Electroless Nickel | - | 13-35 | - | - | - | Olive Drab | YES | - | - | Socket | Contacts Not Included | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | - | - | Cadmium | - | - | - | - | - | - | 26.42mm | - | No | No SVHC | Non-RoHS Compliant | - | Environment Resistant | ||
![]() KJA7T9W98SNL ITT Cannon, LLC | In Stock | - | Datasheet | - | Gold | Bulkhead, Front Side Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | Aluminium | - | - | 20 | - | - | -65°C~175°C | Bulk | 2011 | KJA | e4 | - | Active | - | - | - | Receptacle Housing | For Female Sockets | 3 | - | - | Receptacle | - | - | Threaded | YES | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 3 | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Electroless Nickel | - | 9-98 | - | MULTIPLE MATING PARTS AVAILABLE | - | Olive Drab | YES | - | - | Socket | Contacts Not Included | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Environment Resistant | ||
![]() KPSE06F14-19PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Polychloroprene | Aluminium | NOT SPECIFIED | NOT SPECIFIED | 20 | - | - | -55°C~125°C | Bulk | 2011 | KPSE | - | - | Active | - | - | - | Plug Housing | For Male Pins | 19 | - | - | Male | STANDARD: MIL-DTL 26482 | - | Bayonet Lock | YES | NO | NO | NO | Crimp | - | WATER PROOF | 19 | N (Normal) | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 14-19 | - | - | - | Olive Drab | YES | - | - | Pin | Contacts Not Included | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Environment Resistant |