- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Body Material | Number of Terminals | Mounting Hole Diameter | Angle | Approvals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Enclosure | Fused | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Composition | Color | Applications | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Capacitor Type | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Family | RPM | Current Rating (Max) | Connection Type | Operating Voltage | Handle Type | Nominal Input Voltage (AC) | Strain Relief | Phase | IP Rating | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | NTE Electronics | 69-A32 | - | - | - | - | Active | - | - | 2.07 | - | - | - | - | - | - | - | Yes | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | Stearns | 108706200381 | - | End Mount | - | - | Active | - | - | 5.77 | - | No | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL 26482 | - | YES | NO | NO | NO | NO | WATER PROOF | 15 | compliant | - | CHROMATE PLATED | - | - | FEMALE | - | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | ALUMINUM ALLOY | - | - | - | 0.22 | - | CE, CSA, UR | - | - | - | - | - | - | ITT CANNON | Marathon Special Products | 672RZ213786 | - | - | - | - | Active | - | - | 5.71 | Yes | No | - | 16 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | Black | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 8 | compliant | - | CHROMATE PLATED | - | - | MALE | - | YES | SOLID | RECEPTACLE | - | - | CRIMP | - | - | 21 | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Stearns | 108705105 QF | - | End Mount | - | - | Active | - | - | 5.71 | - | No | - | 16 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | WATER PROOF | 8 | compliant | - | CHROMATE PLATED | - | - | FEMALE | - | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | - | - | - | - | IP23 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Surface Mount | ALUMINUM ALLOY | - | - | 8 | 0.22 | - | CE, CSA, UR | Right Angle | 8Signal | - | Copper Alloy | - | - | ITT CANNON | Marathon Special Products | 672RZ22 | - | - | Cable | -55C to 125C | Active | 33.15(mm) | No | 5.69 | Yes | - | 16-8 | 16 | Crimp | 1275VDC/1000VAC | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | Black | - | PL | - | - | YES | NO | NO | NO | NO | WATER PROOF | 8 | compliant | - | CHROMATE PLATED | 8(POS) | - | SKT | - | YES | SOLID | PLUG | - | - | CRIMP | - | 1(Port) | 22 | - | KPSE | - | 22(A) | Screw Clamp | - | - | - | No | - | - | 43.01(mm) | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | Stainless Steel 316 | - | - | - | - | - | - | GOLD | - | - | - | ITT CANNON | Dwyer Instruments | HNV-SSS25B | - | - | - | - | Active | - | - | 2.06 | - | - | - | 21 | - | - | e4 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-878 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 79 | compliant | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | SOLID | RECEPTACLE | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | CRIMP | THREADED | - | - | GOLD | - | - | - | Threaded NPT | - | Metal Bar SS316 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ABB | KJB7T19W35PNL | - | - | - | - | Active | - | - | 2.4 | - | No | - | - | - | - | - | No | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Iron | - | - | - | 45 Degrees | CSA, UL | - | - | - | - | - | - | ITT CANNON | Thomas & Betts | 5242GR | - | - | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | GOLD | - | - | - | ITT CANNON | IDEC | LB7MK-2ST3C-6H | KJA | - | - | - | Active | - | - | 5.14 | - | - | - | 21 | - | - | e4 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-870 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 79 | compliant | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | YES | SOLID | RECEPTACLE | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | CRIMP | THREADED | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Resilient Mount | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | Open | - | ITT CANNON | Marathon Electric | X600 | - | - | - | - | Active | - | - | 5.65 | - | - | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | Definite Purpose | Rolled Steel | - | - | - | - | - | YES | NO | NO | NO | NO | WATER PROOF | 19 | compliant | - | CHROMATE PLATED | - | - | MALE | - | YES | SOLID | PLUG | - | - | CRIMP | - | - | - | - | - | 1,725 RPM | - | - | - | - | - | - | 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | GOLD | - | - | - | ITT CANNON | ABB | ACH550-PCR-017A-6+E213+L512 | - | - | - | - | Active | - | - | 2.07 | - | - | - | 21 | - | - | e4 | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: 980-0008-880 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | compliant | - | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | SOLID | PLUG | - | ENVIRONMENT/FLUID/IMMERSION/MOISTURE/TEMPERATURE RESISTANT | CRIMP | THREADED | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJ7T14N35SNL ITT | In Stock | - | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | GOLD | COPPER ALLOY | - | - | ITT CANNON | Stearns | 105616100DNF | KJ7T | End Mount | - | - | Active | - | - | 5.77 | - | No | - | 14 | - | - | e4 | No | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, LOW PROFILE | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | compliant | - | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | YES | SOLID | RECEPTACLE | - | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | GOLD | - | - | - | - | 575 VAC | - | - | - | - | IP23 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Crompton Instruments | 239-302B-V3LJ-AC-S1-S2 | - | - | - | - | Active | - | - | 2.07 | - | - | - | - | - | - | - | Yes | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Floor Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ABB | C244D5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | Motors;MCCs;Switchboards | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Individual | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Phase | - | - | ||
![]() KJB6T15M5SAL ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | ABB | KJB6T15M5SAL | - | - | - | - | Active | - | - | 2.24 | - | Yes | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB6T25W61AN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | Cutler Hammer, Div of Eaton Co | HMX075A1NAP3L3 | - | - | - | - | Active | - | - | 2.41 | - | No | - | - | - | - | - | No | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 208 VAC | - | - | - | - | ||
Tiny WHSL | 2199 |
| - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | UL | - | - | - | - | - | - | ITT CANNON | Cutler Hammer, Div of Eaton Corp | FD3125LS06 | - | Panel | - | - | Active | - | - | 5.69 | - | - | - | 19 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 32 | compliant | 125 A | CADMIUM PLATED | - | - | FEMALE | - | YES | SOLID | RECEPTACLE | - | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB0T21F41AA ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | 12353010101-PFNG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJB7T23F21AN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | RPX333-163-S08A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |