- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Material | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | ECCN | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | ESR (Equivalent Series Resistance) | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Termination Type | Load Capacitance | Coupling Type | Number of Ports | Operating Mode | Contact Finish Termination | Frequency Tolerance | Family | Current Rating (Max) | Legend | Shell Plating | Background Color | Language | EMI Shielded | Strain Relief | Product Length | DIN Standard | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 8 | - | - | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3100E20-8P-F80-F0 | - | - | - | - | - | - | Active | - | - | - | - | 5.69 | - | - | - | 20 | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | YES | GENERAL PURPOSE | 6 | compliant | - | - | CHROMATE PLATED | - | - | MALE | YES | - | SOLID | - | RECEPTACLE | CORROSION RESISTANT | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2760 |
| - | - | Silver | CABLE AND PANEL | - | ALUMINUM ALLOY | - | 4 | Straight | 4Signal | - | Copper Alloy | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3100E36-5S-F80-F0 | - | - | - | Wall | -55C to 125C | - | Active | 63.5(mm) | - | - | No | 5.69 | - | - | 36-5 | 36 | Crimp | 700VDC/500VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | - | - | CHROMATE PLATED | 4(POS) | - | SKT | YES | - | SOLID | - | RECEPTACLE | CORROSION RESISTANT | CRIMP | - | THREADED | 1(Port) | - | - | - | CA | 245(A) | - | Cadmium Chromate | - | - | - | No | - | - | 83.34(mm) | - | 63.5(mm) | - | ||
![]() 192922-1270 ITT | 1907 |
| - | 7 Weeks | Nickel | CABLE | - | NYLON | - | 12 | Straight | 12Signal | NOT SPECIFIED | Copper Alloy | EAR99 | 8536.69.4020 | ITT CANNON | No | ITT Interconnect Solutions | 192922-1270 | - | - | Cable Mount | Cable | -55C to 105C | - | Active | 3(mm) | 28(mm) | - | No | 1.59 | - | Yes | - | 14 | Crimp | 250VAC | -55 to 105 °C | - | - | - | - | Yes | - | CIRCULAR CONNECTOR | Ringlock Circular | Plug | COMPATIBLE CONTACTS: 192990-0020; 192990-0040; 192990-0060; 192990-1240; 192990-0080, POLARIZED | - | NO | NO | NO | NO | NO | WATERPROOF | 12 | compliant | - | - | - | 12(POS) | MULTIPLE MATING PARTS AVAILABLE | PIN | YES | - | SOLID | - | PLUG | - | - | - | BAYONET | 1(Port) | - | - | - | TR | 13(A) | - | - | - | - | - | No | 31.8 mm | - | 31.8(mm) | - | 0.86(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Brady | 118224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Are In Front Of This Electrical Panel Must Be Kept Clear | - | White | English | - | - | - | - | - | - | - | - | ||
![]() TR1208PMS1NB ITT | 197 | - | - | - | Nickel | - | - | - | - | 8 | Straight | 8Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | Cable Mount | Cable | -55C to 105C | - | - | - | 24.8(mm) | - | No | - | - | - | - | - | Crimp | 250VAC | -55 to 105 °C | - | - | - | - | - | - | - | Circular | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | TR | 13/Contact(A) | - | - | - | - | - | No | 31.8 mm | - | 31.8(mm) | - | - | - | ||
![]() 121583-0058 ITT | 258 |
| - | 6 Weeks | Silver | Surface Mount | 4-SMD, No Lead | - | - | 37 | Straight | 37Signal | TIN/GOLD | Copper Alloy | - | - | ITT CANNON | - | ITT Interconnect Solutions | 121583-0058 | - | Suntsu Electronics, Inc. | Cable Mount | Cable | -40C to 125C | Bulk | Active | - | 50.8(mm) | Active | No | 1.67 | - | Yes | - | - | Crimp | 48VDC | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | e3/e4 | - | - | CIRCULAR DIN CONNECTOR | MHz Crystal | Plug | COMPATIBLE CONTACTS:121668-0220, 121668-0268, POLARIZED | - | NO | YES | NO | - | - | GENERAL PURPOSE | 37 | compliant | 19.2 MHz | ±30ppm | - | 37(POS) | - | SKT | - | 70 Ohms | - | - | PLUG | - | CRIMP | 17pF | - | 1(Port) | Fundamental | TIN/GOLD | ±30ppm | APD | - | - | - | - | - | NO | No | 32 mm | 72585 | 32(mm) | 0.031 (0.80mm) | - | - | ||
![]() 192926-0440 ITT | In Stock | - | - | 7 Weeks | - | PANEL | - | NYLON | - | 4 | Straight | 4Signal | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | - | ITT Interconnect Solutions | 192926-0440 | - | KYOCERA AVX | Panel Mount | Panel | -55C to 105C | Bulk | Active | 23.5(mm) | - | Active | No | 2.17 | - | Yes | - | 10 | - | 250VAC | - | - | * | - | - | - | - | CIRCULAR CONNECTOR | Ringlock Circular | Receptacle | COMPATIBLE CONTACTS: 192991-0101; 192991-0093; 192991-0097; 192945-4390; 192945-4530 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | - | - | - | 4(POS) | 192926-0500 | Pin | YES | - | SOLID | - | RECEPTACLE | - | SOLDER | - | BAYONET | 1(Port) | - | - | - | 192926 | 13(A) | - | - | - | - | - | No | 31.5 mm | - | 31.5(mm) | - | - | - | ||
![]() 192900-0324 ITT | In Stock | - | - | 7 Weeks | - | - | - | - | - | 12 | Straight | 12Signal | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0324 | 250 | - | Flange Mount | Flange | -55C to 105C | - | Active | 28.6(mm) | - | - | No | 1.6 | Compliant | Yes | 14-0012 | - | Solder Cup | 250VAC | -55 to 105 °C | Bulk | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | Circular | Female | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | 31 | - | SKT | - | - | - | Socket | - | - | - | - | - | 1 | - | - | - | TN | 16(A) | - | - | - | - | - | No | - | - | - | - | 28.6(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 37 | Straight | 37Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Panel | - | - | - | 50.8(mm) | Not Required(mm) | - | No | - | - | - | 28-21 | - | Crimp | 700VDC/500VAC | - | - | - | - | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | M | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | CIR | 22(A) | - | Zinc Cobalt Ecoblack | - | - | - | No | - | - | 35.7(mm) | - | 50.8(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 37 | Straight | 37Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Panel | - | - | - | 50.8(mm) | Not Required(mm) | - | No | - | - | - | 28-21 | - | Crimp | 700VDC/500VAC | - | - | - | - | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | M | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | CIR | 22(A) | - | Zinc Cobalt Ecoblack | - | - | - | No | - | - | 35.7(mm) | - | 50.8(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |