- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Adapter Color | Body Orientation | Contact Classification | Contact Materials | Input Connector Type | Input Frequency | Inrush Current | Isolation Voltage (Min) | Mounting Styles | Operating Temp Range | Output Connector Diameters | Output Connector Polarity | Output Connector Type | Power Indicator | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Ripple & Noise | Shell Size / Insert Arrangement | Termination Method | Usage Level | Voltage, Rating | Type | Gender | Style | Number of Outputs | Number of Contacts | Contact Gender | Output Voltage | Output Type | Number of Ports | Output Current | Output Power | Family | Screening Level | Current Rating (Max) | Shell Plating | Input Voltage | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB2-36-5P0 ITT | In Stock | - | - | Silver | 4 | - | Straight | 4Power | Copper Alloy | - | - | - | - | Box | -55C to 125C | - | - | - | - | 63.5(mm) | Not Required(mm) | No | - | 36-5 | Crimp | - | 700VDC/500VAC | Circular | RCP | - | - | 4(POS) | PIN | - | - | 1(Port) | - | - | CB | - | 245(A) | - | - | No | 33.8(mm) | 63.5(mm) | ||
![]() CB2-36-15S0 ITT | In Stock | - | - | Silver | 35 | - | Straight | 35Signal | Copper Alloy | - | - | - | - | Box | -55C to 125C | - | - | - | - | 63.5(mm) | Not Required(mm) | No | - | 36-15 | Crimp | - | - | Circular | RCP | - | - | 35(POS) | SKT | - | - | 1(Port) | - | - | CB | - | 22(A) | - | - | No | 33.8(mm) | 63.5(mm) | ||
Tiny WHSL | 2455 |
| - | Silver | 35 | - | Right Angle | 35Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 50.01(mm) | No | - | 28-15 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 35(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 94.46(mm) | 74.995(mm) | ||
Tiny WHSL | 98 | - | - | Silver | 37 | - | Right Angle | 37Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 50.01(mm) | No | - | 28-21 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 37(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 94.46(mm) | 74.995(mm) | ||
Tiny WHSL | 36 | - | - | Silver | 48 | - | Right Angle | 48Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 66.3(mm) | No | - | 36-10 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 48(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 90.85(mm) | 102.15(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 26 | Black | Right Angle | 26Signal | Copper Alloy | NORTH AMERICA | 47 to 63(Hz) | 60(MAX)@240VAC(A) | 3000VAC(TYP)(V) | Cable | -55C to 125C | 2.1x5.5(mm) | Center Positive | Cylindrical Female | No | 34(mm) | 53.4(mm) | No | 120MV(MAX)(%) | 28-12 | Crimp | Commercial grade | 700VDC/500VAC | Circular | PL | WallMount | 1 | 26(POS) | SKT | 12(V) | Fixed | 1(Port) | 1(A) | 12(W) | CA | Commercial | 22(A) | - | 90 to 264(V) | No | 76.7(mm) | 84.7(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 37 | - | Right Angle | 37Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 50.01(mm) | No | - | 28-21 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 37(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 94.46(mm) | 74.995(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 26 | - | Right Angle | 26Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 53.4(mm) | No | - | 28-12 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 26(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 76.7(mm) | 84.7(mm) | ||
Tiny WHSL | 95 | - | - | Gold Over Nickel | 11 | - | Right Angle | 11Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | Not Required(mm) | 39.9(mm) | No | - | 20-33 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 11(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | Zinc Cobalt | - | No | 68.9(mm) | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 4 | - | Right Angle | 4Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 36.5(mm) | No | - | 18-10 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 4(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 41(A) | - | - | No | 65.1(mm) | 71.25(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 16 | - | Right Angle | 16Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 46.6(mm) | No | - | 24-5 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 16(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | Zinc Cobalt | - | No | 76.7(mm) | 81.3(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 2 | - | Right Angle | 2Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 26.97(mm) | No | - | 12S-3 | Solder | - | 700VDC/500VAC | Circular | PL | - | - | 2(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | Cadmium Chromate | - | No | 55.58(mm) | 46.025(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | 37 | - | Straight | 37Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 47.75(mm) | No | - | 28-21 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 37(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 55.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | Silver | 2 | - | Straight | 2Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 26.97(mm) | No | - | 14S-9 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 2(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 55.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | Silver | 5 | - | Straight | 5Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | Not Required(mm) | 29.2(mm) | No | - | 14S-5 | Crimp | - | 250VDC/200VAC | Circular | PL | - | - | 5(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 50(mm) | Not Required(mm) | ||
Tiny WHSL | 139 | - | - | Silver | 37 | - | Straight | 37Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 50.2(mm) | No | - | 28-21 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 37(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 60(mm) | - | ||
Tiny WHSL | 2869 |
| - | Silver | 9 | - | Straight | 4POWER/5SIGNAL | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | Not Required(mm) | 50.2(mm) | No | - | 28A16 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 9(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 135/22(A) | - | - | No | 60(mm) | Not Required(mm) | ||
Tiny WHSL | 635 | - | - | Silver | 2 | - | Straight | 2Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | - | 28.8(mm) | No | - | 14S-9 | Crimp | - | 700VDC/500VAC | Circular | PL | - | - | 2(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 45(mm) | - | ||
Tiny WHSL | 727 | - | - | Silver | 4 | - | Straight | 4Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | Not Required(mm) | 28.8(mm) | No | - | 14S-2 | Crimp | - | 250VDC/200VAC | Circular | PL | - | - | 4(POS) | SKT | - | - | 1(Port) | - | - | CA | - | 22(A) | Cadmium Chromate | - | No | 45(mm) | Not Required(mm) | ||
Tiny WHSL | 462 | - | - | Silver | 6 | - | Straight | 6Signal | Copper Alloy | - | - | - | - | Cable | -55C to 125C | - | - | - | - | Not Required(mm) | 29.2(mm) | No | - | 14S-6 | Crimp | - | 250VDC/200VAC | Circular | PL | - | - | 6(POS) | PIN | - | - | 1(Port) | - | - | CA | - | 22(A) | - | - | No | 50(mm) | Not Required(mm) |