- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Ambient temperature | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Body Orientation | Colour front ring | Colour lens | Construction type lens | Contact Classification | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Digital outputs configurable | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Input current at signal 1 | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Material housing | Material of contact surface | Material quality | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of indicator lights | Operating Temp Range | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Rated control supply voltage at DC | Rated current In | Rated operating voltage Ue | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Suitable for wall mounting | Supply voltage DC | Termination Method | Type of accessory/spare part | Type of control element | Type of digital output | Type of electric connection | Type of lamp socket | Type of lens | Voltage type | Voltage type of supply voltage | Voltage, Rating | With front ring | With light source | Packaging | Tolerance | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Depth | Reach Compliance Code | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Voltage | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Family | ESR | Current Rating (Max) | Shell Plating | Strain Relief | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | LITE-ON SEMICONDUCTOR CORP. | CA3106R36-7P-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R-6 | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 47 | - | compliant | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | - | CORROSION RESISTANT | CRIMP AND SOLDER | THREADED | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Terminal: ¼in Combos: 2, 3 or 4, w/Bracket | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | ITT CANNON | - | BARKER MICROFARADS INC | CA3108E36-3P-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.77 | Y | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.906in x 1.906in Oval Case | ±10% | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | 506uF | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ELECTROCUBE | CA3106F20-4P-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | 1.0 MFD | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | 200VDC; 125VAC; Pulse Voltage - 300V | CORROSION RESISTANT | CRIMP AND SOLDER | THREADED | - | - | Resistance: 220 Ohms (±10%) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA20COM-E28-21P-B-F0 | CACOM-B | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA08COM-E24-28P-B-F0 | CACOM-B | - | - | Gold | - | - | - | - | - | - | - | - | - | Active | -50 - 80 | -20 - 80 | - | - | - | - | 12 | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | 11 | - | - | - | Straight | - | - | - | 11Signal | - | Copper Alloy | IP69K | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Cable | - | - | - | - | - | - | -55C to 125C | - | -40 - 105 | -25 - 105 | Not Required(mm) | 39.9(mm) | No | - | 4 | - | - | - | - | 20-33 | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | - | No | 120(mm) | - | - | Not Required(mm) | ||
Tiny WHSL | 95 | - | - | Silver | CABLE | ALUMINUM ALLOY | - | 35 | - | - | - | Straight | - | - | - | 35Signal | - | Copper Alloy | IP65/IP67 | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106F28-15S-B-F80-F0 | - | - | - | Gold | - | Cable | - | - | - | - | - | - | -55C to 125C | Active | -40 - 80 | -20 - 90 | Not Required(mm) | 53.4(mm) | No | - | 16 | - | 5.69 | - | - | 28-15 | 28 | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 35 | - | compliant | CHROMATE PLATED | 35(POS) | SKT | YES | SOLID | PLUG | - | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | - | 22(A) | - | No | 65(mm) | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | 11 | - | - | - | Straight | - | - | - | 11Signal | - | Copper Alloy | IP67 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Box | - | - | - | - | - | - | -55C to 125C | - | -40 - 80 | -25 - 80 | 38(mm) | Not Required(mm) | No | - | 4 | - | - | - | - | 20-33 | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | Zinc Cobalt | No | 33.8(mm) | - | - | 38(mm) | ||
Tiny WHSL | 61 | - | - | Silver | - | - | - | 14 | - | - | - | Straight | - | - | - | 14Signal | - | Copper Alloy | IP67 | Other | - | None | None | - | - | - | - | - | - | Plastic | - | - | Cable | 0 | 1 | 1 | - | - | - | -55C to 125C | - | - | - | Not Required(mm) | 39.9(mm) | No | - | - | - | - | - | - | 20-27 | - | - | - | Yes | - | - | Crimp | - | Roller cam | - | Cable entry metrical | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | 14(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | - | 22(A) | Zinc Cobalt | No | 120(mm) | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | 3 | - | - | - | Straight | - | - | - | 3Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | 41(mm) | Not Required(mm) | No | - | - | - | - | - | - | 22-2 | - | - | - | - | - | - | Crimp | - | Turn button | - | - | - | - | - | - | 1250VDC/900VAC | - | - | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | F | - | - | - | - | - | - | - | 1(Port) | CIR | - | 46(A) | Cadmium Chromate | No | 33.8(mm) | - | - | 41(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | -10 - 55 | - | - | - | - | - | - | - | - | - | IP65 | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Connector M12 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2918 |
| - | Silver | CABLE | ALUMINUM ALLOY | - | 43 | - | No | No | Straight | - | - | - | 43Signal | - | Copper Alloy | - | - | No | None | None | ITT CANNON | 7 | ITT Interconnect Solutions | CA06COM-E28A51P-B-01-F0 | - | - | - | - | - | Cable | - | - | - | 16 | 0 | - | -55C to 125C | Active | - | - | Not Required(mm) | 53.4(mm) | No | - | - | - | 5.69 | - | - | 28A51 | 28 | No | None | No | - | 24 - 24 | Crimp | - | - | None | Other | - | - | - | DC | 700VDC/500VAC | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | PL | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 43 | 123 | compliant | NICKEL PLATED | 43(POS) | PIN | YES | SOLID | PLUG | - | - | CRIMP | BAYONET | 1(Port) | CA | - | 22(A) | Nickel | No | 76(mm) | 130 | 34.5 | Not Required(mm) | ||
Tiny WHSL | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2980 |
| - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | HARD SILVER | CABLE AND PANEL | ALUMINUM ALLOY | Steel | 9 | - | - | - | Straight | - | - | - | (2/7)Signal | - | Copper Alloy | IP55 | 12 | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3102E20-16P-B-F80-F0 | - | - | - | - | Other | Box | - | - | - | - | - | - | -55C to 125C | Active | - | - | 38(mm) | Not Required(mm) | No | - | - | - | 5.69 | - | - | 20-16 | 20 | - | - | - | No | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | RCP | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 400 | compliant | CHROMATE PLATED | 9(POS) | PIN | YES | SOLID | RECEPTACLE | - | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | - | 41/22(A) | - | No | 33.8(mm) | 1800 | 600 | 38(mm) | ||
Tiny WHSL | 17 | - | - | Silver | CABLE AND PANEL | ALUMINUM ALLOY | - | 23 | - | - | - | Straight | - | - | - | (2/3/2/16)Signal | NOT SPECIFIED | Copper Alloy | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3102E32-6P-B-F80-F0 | - | - | - | - | - | Box | - | - | - | - | - | - | -55C to 125C | Active | - | - | 57(mm) | Not Required(mm) | No | - | - | - | 5.77 | - | No | 32-6 | 32 | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | - | 8536.69.40.20 | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 23 | - | compliant | CHROMATE PLATED | 23(POS) | PIN | YES | SOLID | RECEPTACLE | - | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | - | 135/74/41/22(A) | - | No | 33.8(mm) | - | - | 57(mm) | ||
Tiny WHSL | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106E32A55S-B-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | CHROMATE PLATED | - | FEMALE | YES | SOLID | PLUG | - | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | Other | White | Round | - | - | - | IP67/IP69K | 13 | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | CA3106E22-20P-B-F80-F0 | - | Other | - | - | - | - | - | - | - | - | - | 1 | - | Active | - | - | - | - | - | - | - | 230 - 230 | 5.69 | - | - | - | 22 | - | - | - | - | - | - | - | - | - | Other | Other | Flat | AC | - | - | No | Yes | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | - | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - |