- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Number of Terminals | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Bend radius protection/trumpet flare | Body Orientation | Cable entry | Circuit integrity | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Classification | Contact Finish Mating | Contact Materials | Core identification | Degree of protection (IP) | Degree of protection (IP), mounted | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Fieldbus connection over separate bus coupler possible | Flame retardant | Front built-in possible | Glass-fibre reinforced | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Input current at signal 1 | IO link master | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material contact | Material core insulation | Material housing | Material of contact surface | Material quality | Model | Mounting Styles | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Temp Range | Overvoltage category | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Permitted voltage at output | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Rack-assembly possible | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated current In | Rated surge voltage | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Shock resistant | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Termination Method | Thread type | Transparent | Type of control element | Type of digital output | Type of electric connection | Type of output voltage | Voltage type for actuating | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | With case/bag | With light source | With locknut | With optical interface | With protective conductor | ECCN Code | Connector Type | Type | Applications | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Depth | Reach Compliance Code | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Family | Current Rating (Max) | Shell Plating | Strain Relief | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3106E24A28P-B-15-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.77 | No | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | SHIELDED | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 28 | - | compliant | CHROMATE PLATED | - | MALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | Other copper alloys | - | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 16 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 | - | - | Silver | CABLE | ALUMINUM ALLOY | - | 14 | - | - | - | Straight | - | - | - | - | - | - | - | - | 14Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3106E22-19P-B-F80-F0 | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | Active | - | - | - | - | Not Required(mm) | 43.1(mm) | - | No | - | - | - | - | - | - | - | - | 5.69 | - | 22-19 | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | PL | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | compliant | CHROMATE PLATED | 14(POS) | PIN | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | 22(A) | - | Yes | 120(mm) | - | - | Not Required(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3108E36-9S-B-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | YES | GENERAL PURPOSE | 31 | - | compliant | CHROMATE PLATED | - | FEMALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA02COM-E24A24P-B-01-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | 24 | - | - | - | Straight | - | - | - | - | - | - | - | - | 24Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3102R24-28S-F80-F0 | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | Active | - | - | - | - | 44.45(mm) | - | - | No | - | - | - | - | - | - | - | - | 5.77 | No | 24-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 250VDC/200VAC | - | No | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | compliant | - | 24(POS) | SKT | - | - | - | - | - | - | 1(Port) | CA | 22(A) | - | No | 41.32(mm) | - | - | 44.45(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | None | Class 5 = flexible | Bare | - | - | - | - | - | - | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 70 | - | - | 750 | 450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 90 | 5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE AND PANEL | ALUMINUM ALLOY | - | 3 | - | - | - | Straight | - | - | - | - | - | - | - | - | 3Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3100E20-3P-B-F80-F0 | - | - | - | - | - | - | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | Active | - | - | - | - | 38(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | 5.69 | - | 20-3 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 1250VDC/900VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | Insulated cable connections | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | compliant | CHROMATE PLATED | 3(POS) | PIN | YES | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | 41(A) | - | No | 125(mm) | - | - | 38(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | Metal | - | - | - | No | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | IP55 | - | - | - | No | - | - | - | No | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3106E32A55S-B-03-F0 | - | - | - | - | Other | 90°-elbow | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.77 | No | - | 32 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | PG | - | - | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | CHROMATE PLATED | - | FEMALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE AND PANEL | ALUMINUM ALLOY | Plastic | 48 | - | - | - | Straight | - | - | - | - | - | - | - | - | 48Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3100E36-10SYB-F80-05-F0 | - | - | - | - | Thermoplastic | - | Wall | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | Active | - | - | - | - | 63.5(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | 5.69 | - | 36-10 | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | Crimp | - | No | - | - | - | - | - | - | 700VDC/500VAC | - | - | Yes | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | compliant | CHROMATE PLATED | 48(POS) | SKT | NO | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | 22(A) | - | No | 135(mm) | - | - | 63.5(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | Plastic | - | - | - | - | - | Gland nut | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA07A10SL-4S-B-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 10SL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | CHROMATE PLATED | - | FEMALE | YES | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | CABLE AND PANEL | ALUMINUM ALLOY | - | 6 | - | - | - | Straight | - | - | - | - | - | - | - | - | (3/3)Signal | NOT SPECIFIED | Copper Alloy | - | IP68 | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3102E20-22SWB-F0 | - | - | - | Gold | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | Active | -40 - 80 | -25 - 80 | - | - | 38(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 4 | - | 5.77 | No | 20-22 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | - | RCP | - | 8536.69.40.20 | YES | NO | NO | NO | YES | GENERAL PURPOSE | 6 | - | compliant | CHROMATE PLATED | 6(POS) | SKT | YES | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP AND SOLDER | BAYONET | 1(Port) | CA | 74/22(A) | - | No | 33.8(mm) | - | - | 38(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3108E28-15S-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 35 | - | compliant | CHROMATE PLATED | - | FEMALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | 3 | - | - | - | Straight | - | - | - | - | - | - | - | - | 3Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.5(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | - | - | 16-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | M | - | - | - | - | - | - | 1(Port) | CIR | 23(A) | Cadmium Chromate | No | 33.8(mm) | - | - | 32.5(mm) | ||
Tiny WHSL | 81 | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CA3106F24-10S-F80-F0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.69 | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-5015 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | CHROMATE PLATED | - | FEMALE | YES | SOLID | PLUG | CORROSION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | 35 | - | - | - | Straight | - | - | - | - | - | - | - | - | 35Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | CIR030FP-28-15P-F80-T112-VO | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 50.8(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | - | 2.07 | - | 28-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | DC | - | 700VDC/500VAC | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | compliant | - | 35(POS) | M | - | - | - | - | - | - | 1(Port) | CIR | 23(A) | Cadmium Chromate | No | 35.7(mm) | - | - | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | None | None | - | No | - | No | - | - | - | 6 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | 0 - 26.4 | - | - | - | No | - | No | No | No | No | No | Yes | - | - | - | - | - | - | - | No | None | No | 20.4 - 26.4 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | No | - | - | - | - | Transistor | Screw connection | DC | - | DC | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 180 | - |