- Connector Type
- Part Status
- RoHS Status
- Orientation
- Mount
- Published
- Factory Lead Time
- Ratings
- DIN Conformance
- Gender
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
ITT Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Accessory | Adjustment range undelayed short-circuit release | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Device construction | Ihs Manufacturer | Loadable for operating system for configuration software, Linux | Loadable for operating system for configuration software, Windows 2000 | Loadable for operating system for configuration software, Windows 2003 Server | Loadable for operating system for configuration software, Windows 9x | Loadable for operating system for configuration software, Windows ME | Loadable for operating system for configuration software, Windows NT | Loadable for operating system for configuration software, Windows Vista | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Material of contact surface | Mounting Styles | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temp Range | Overload release current setting | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Product Diameter (mm) | Protection class | Rad Hardened | Rated current In | Rated permanent current Iu | Risk Rank | Rohs Code | Runtime operating system, Linux | Runtime operating system, Windows 2000 | Runtime operation system, Windows Vista | Shell Size / Insert Arrangement | Shell Sizes | Spare part | Suitable for operating system Windows 7 | Suitable for operating system Windows 8 | Termination Method | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With light source | With programming interfaces | ECCN Code | Connector Type | Type | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Circuit | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Number of Ports | Family | Current Rating (Max) | Shell Plating | Strain Relief | Flexibility | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 14 | - | - | Silver | - | - | 3 | - | - | Straight | 3Signal | - | Copper Alloy | IP40 | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3102E10SL-3S-B-F80-F0 | - | Aluminium | - | Box | 296 - 296 | 220 - 240 | - | - | -55C to 125C | - | Active | - | - | 25.4(mm) | Not Required(mm) | I | No | - | - | 5.69 | - | - | - | - | 10SL-3 | - | - | - | - | Crimp | - | - | - | AC | 700VDC/500VAC | Yes | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | 3(POS) | SKT | - | Other | - | - | - | - | - | 1(Port) | CA | 22(A) | - | No | - | 24.7(mm) | 1800 | 87 | 25.4(mm) | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | CABLE AND PANEL | ALUMINUM ALLOY | 48 | - | - | Straight | 48Signal | - | Copper Alloy | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3100E36-10S-B-F80-A176-F0 | - | - | - | Wall | - | - | - | - | -55C to 125C | - | Active | - | - | 63.5(mm) | Not Required(mm) | - | No | - | - | 5.69 | - | - | - | - | 36-10 | 36 | - | - | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 48 | compliant | CHROMATE PLATED | 48(POS) | SKT | YES | - | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | 22(A) | - | No | - | 135(mm) | - | - | 63.5(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Connection technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 333 | - | - | Gold Over Nickel | CABLE AND PANEL | ALUMINUM ALLOY | 37 | - | - | Straight | 37Signal | - | Copper Alloy | - | - | ITT CANNON | No | No | No | No | No | No | No | ITT Interconnect Solutions | CA3102E28-21S-B-F80-A176-F0 | - | - | - | Box | - | - | - | - | -55C to 125C | - | Active | - | - | 50.8(mm) | Not Required(mm) | - | No | - | - | 5.69 | - | No | No | No | 28-21 | 28 | - | Yes | Yes | Crimp | - | - | - | - | 700VDC/500VAC | - | No | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | compliant | CHROMATE PLATED | 37(POS) | SKT | NO | - | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | 22(A) | - | No | - | 33.8(mm) | - | - | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | 24 | - | - | Straight | 24Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | -55C to 125C | - | - | - | - | 43.66(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | 24-28 | - | - | - | - | Crimp | - | - | - | - | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | 24(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | 22(A) | Cadmium Chromate | No | - | 120(mm) | - | - | 44.2(mm) | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | 37 | - | - | Straight | 37Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | - | - | -55C to 125C | - | - | - | - | 50.8(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | 28-21 | - | - | - | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | 37(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | 22(A) | - | No | - | 125(mm) | - | - | 50.8(mm) | ||
Tiny WHSL | 218 | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3102E14S-5S-B-F80-F0 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.72 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | 37 | - | - | Straight | 37Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | - | - | - | -55C to 125C | - | - | - | - | 50.8(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | 28-21 | - | - | - | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | 37(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | 22(A) | - | No | - | 125(mm) | - | - | 50.8(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3102E18-22PXB-01-F0 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | - | - | 18 | - | - | - | - | Breaking resistance | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 3 | compliant | CHROMATE PLATED | - | MALE | YES | - | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1000 - 1000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 2 | - | 100 - 125 | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1250 - 1250 | - | - | - | - | IP40 | Built-in device fixed built-in technique | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA08COM-E28-12P-B-F0 | CACOM-B | - | - | - | - | - | 0 | 0 | - | 125 - 125 | Active | - | - | - | - | - | - | - | 125 | 5.67 | - | - | - | - | - | - | - | - | - | - | - | Rocker lever | Other | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4 | - | - | Straight | 4Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | 41(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | 22-22 | - | - | - | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | - | - | Circular | RCP | - | - | - | - | - | - | - | - | - | - | 4(POS) | M | - | - | - | - | - | - | - | 1(Port) | CIR | 73(A) | - | No | - | 33.8(mm) | - | - | 41(mm) | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | CABLE AND PANEL | ALUMINUM ALLOY | 11 | - | - | Straight | 11Signal | - | Copper Alloy | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3100F20-33P-B-F80-08-A176-F0 | - | - | - | Wall | - | - | - | - | -55C to 125C | - | Active | - | - | 38(mm) | Not Required(mm) | - | No | - | - | 5.69 | - | - | - | - | 20-33 | 20 | - | - | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | EAR99 | MIL SERIES CONNECTOR | Circular | RCP | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 11 | compliant | CHROMATE PLATED | 11(POS) | PIN | YES | - | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | 1(Port) | CA | 22(A) | - | Yes | - | 81.08(mm) | - | - | 54(mm) | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3100E24-7P-B-F80-05-A232-F0 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | compliant | ZINC COBALT, BLACK PLATED | - | MALE | YES | - | SOLID | RECEPTACLE | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA08COM-E28-12S-B-F0 | CACOM-B | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA3106F24A28P-B-F80-F0 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | AC | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 28 | compliant | CHROMATE PLATED | - | MALE | YES | - | SOLID | PLUG | CORROSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA08COM-E20-27S-B-F0 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.69 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extremely flexible | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA20COM-E28-21P-B-F0 | CACOM-B | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ITT CANNON | - | - | - | - | - | - | - | ITT Interconnect Solutions | CA08COM-E24-28P-B-F0 | CACOM-B | - | Gold | - | - | - | - | - | - | - | Active | -50 - 80 | -20 - 80 | - | - | - | - | 12 | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | 8536.69.40.20 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | 11 | - | - | Straight | 11Signal | - | Copper Alloy | IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Cable | - | - | - | - | -55C to 125C | - | - | -40 - 105 | -25 - 105 | Not Required(mm) | 39.9(mm) | - | No | 4 | - | - | - | - | - | - | 20-33 | - | - | - | - | Crimp | - | - | - | - | 700VDC/500VAC | - | - | - | - | Circular | PL | - | - | - | - | - | - | - | - | - | - | 11(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | CA | 22(A) | - | No | - | 120(mm) | - | - | Not Required(mm) |