- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Option
- Mounting Type
- Reach Compliance Code
- Insertion Loss
- Panel Mount
- Coupling Type
- Factory Lead Time
Attribute column
Manufacturer
ITT Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Material - Insulation | Body Material | Mounting Option 1 | Backshell Material, Plating | Surface Mount Land Size | Panel Mount | Approvals | Base Product Number | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Current-UL | Ihs Manufacturer | Insulation Materials | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Terminate To | Termination Method | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Current Rating (Amps) | Max Power Dissipation | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Number of Outputs | Reliability | Mating Information | Body Breadth | Contact Gender | Operating Frequency | Efficiency | Voltage - Input (Max) | Output Type | Body Depth | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization | Current - Output (Max) | Dielectric Withstanding Voltage | Coupling Type | Impedance | Number of Levels | Number of Ports | Output Configuration | Body Plating | Shell Size, MIL | Current - Output | Durability | Contact Finish Termination | Ripple Current @ High Frequency | Manufacturer Size Code | Input Type | Insertion Force-Max | Cable Opening | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | Wire Gauge or Range - AWG | Frequency - Switching | Fuse Type | Synchronous Rectifier | Wire Gauge or Range - mm² | Voltage - Output (Max) | Form | Region Utilized | Cord Length | RF/Microwave Device Type | Input Connector | Output Connector | Stripping Length | Insertion Loss | No Load Power Consumption | VSWR | Characteristic Impedance | Disconnect Type | Features | Terminal Length | Adapter Style | Body Style | Product Length | Product Length (mm) | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Terminal Width | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | Axial | - | - | Axial | - | - | - | - | LOCKING | - | - | NO | - | - | - | RD-316 | GOLD | BRASS | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | B51-024-9399220 | - | - | - | STRAIGHT | 4 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | EP, Neohm | 0.335 Dia x 1.181 L (8.50mm x 30.00mm) | ±5% | e4 | Yes | Active | - | 2 | - | - | ±300ppm/°C | RF SMB CONNECTOR | - | 100 Ohms | - | - | Wirewound | - | - | - | 7W | STANDARD: MIL-C-39012 | - | - | - | RF SMB/SSMB Connectors | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | COMMERCIAL | - | - | FEMALE | - | - | - | - | 0.99 inch | - | - | -- | - | 1.5 A | COAX | 8 mΩ | 1000000000 Ω | PLUG | CRIMP | - | - | - | SNAP | - | - | 1 | - | - | - | - | 500 Cycles | - | - | - | - | 3.892 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | 1.46 | 50 Ω | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | - | - | BRASS | - | - | - | - | - | LOCKING | - | - | NO | - | - | Right Angle | - | GOLD | Beryllium Copper | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | Pepperl Fuchs | 299652-100539 | - | - | Through Hole | RIGHT ANGLE | 12.4 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | - | 2.32 | - | Yes | PCB | - | - | - | - | - | -65 to 165 °C | - | - | - | - | e4 | Yes | - | - | - | - | - | - | RF SSMC CONNECTOR | SSMC | - | - | - | - | - | - | Receptacle | - | INSERTION LOSS MAX AT 1.5 GHZ | - | - | - | RF SMC/SSMC Connectors | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | COMMERCIAL | - | 0.235 inch | FEMALE | - | - | - | - | 0.415 inch | - | - | - | - | 1 A | COAX | 6 mΩ | 1000000000 Ω | JACK | SOLDER | - | - | - | THREADED | 50 Ohm | - | 1 | - | - | - | - | 500 Cycles | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 dB | - | - | 50 Ω | - | - | 0.155 inch | - | - | 10.54 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | Surface Mount | 12-WFDFN Exposed Pad | - | - | 12-DFN (4x3) | - | - | - | - | - | - | - | NO | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | A50-624-9875890 | SMA | - | - | STRAIGHT | 18 GHz | - | - | - | - | - | Active | - | - | - | - | 5.55 | - | Yes | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | - | - | Active | - | - | - | - | - | RF SMA CONNECTOR | - | - | - | - | - | - | - | - | - | INSERTION LOSS MAX AT 6GHZ | - | - | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | unknown | LTC3245 | - | - | - | Step-Up/Step-Down | 1 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | 38V | Adjustable (Programmable) | - | 2.7V | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | THREADED | - | - | - | Positive | - | - | 250mA | - | - | - | - | - | - | - | - | 2.5V (3.3V, 5V) | Charge Pump | - | 450kHz | - | No | - | 5V | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | CABLE | - | - | - | - | - | - | - | Brass | - | - | - | NO | - | - | Straight | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | Polytetrafluoroethyl | PTFE | - | - | ITT Interconnect Solutions | B51-007-0000220 | - | - | Cable Mount | Cable | 4 GHz | -65C to 165C | - | - | - | - | Active | - | 5.95(mm) | - | No | 2.31 | - | Yes | Coaxial Cable | Solder | - | - | - | - | -65 to 165 °C | - | - | - | - | - | Yes | - | - | - | Solder | EAR99 | - | RF SMB CONNECTOR | SMB | - | - | - | - | - | - | Plug | - | APPLICABLE CABLES: RG 174/U; RG 316/U | 8536.69.40.10 | - | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 0 to 4(Hz) | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | CLAMP SOLDER | - | - | - | SNAP | 50(ohm) | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | Straight | 18.49 mm | 18.49(mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | Through Hole | Radial, Can | - | - | - | - | - | - | Brass | - | - | - | NO | - | - | Straight | - | GOLD | Beryllium Copper | - | ITT CANNON | Polytetrafluoroethyl | POLYTETRAFLUORO ETHYLENE | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | ITT Interconnect Solutions | B50-051-0000220 | SMC | - | Through Hole | Through Hole | 12.4 GHz | -65C to 165C | - | - | - | - | Active | - | - | - | No | 2.06 | - | Yes | PCB | Solder | 450V | - | - | - | -25°C ~ 105°C | - | B43888 | 0.492 Dia (12.50mm) | ±20% | - | Yes | - | 1 (Unlimited) | - | Solder | - | - | RF SMC CONNECTOR | SMC | - | - | - | - | - | General Purpose | Receptacle | - | STANDARD: MIL-C-39012, INSERTION LOSS MAX AT 4GHZ | - | 22µF | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 0 to 12.4(Hz) | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | JACK | SOLDER | Polar | - | - | SNAP | 50 Ohm | - | - | - | Gold | - | - | - | - | 760mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | Straight | - | - | 1.260 (32.00mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | Composite | - | - | - | - | - | - | - | - | NO | - | CTVP00RF | - | - | Gold | Copper Alloy | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | B51-328-9019AU0 | SMB | Amphenol Aerospace Operations | - | RIGHT ANGLE | 4 GHz | - | - | - | Bulk | - | Active | Composite | - | Active | - | 5.55 | - | Yes | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | e4 | Yes | - | - | - | Solder | - | - | Receptacle, Male Pins | - | - | 19 | - | - | Silver | Military | - | - | STANDARD: MIL-C-39012 | - | - | Threaded | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | E | Shielded | Environment Resistant | - | compliant | - | Electroless Nickel | 11-19 | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | SNAP | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | - | - | - | - | - | - | - | - | LOCKING | - | - | NO | - | - | Right Angle | RG-178/U | GOLD | BERYLLIUM COPPER | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | Centralab | CW15C103K | - | - | Panel Mount | Panel | 4 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | No | 1.68 | - | Yes | Coaxial Cable | Solder | - | - | - | - | - | - | - | - | - | e4 | No | - | - | - | Solder | EAR99 | - | RF SSMB CONNECTOR | SSMB | - | - | - | - | - | - | Plug | - | APPLICABLE CABLES: RG178/U; RG 196/U, INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | - | - | RF SMB/SSMB Connectors | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | COMMERCIAL | - | - | FEMALE | - | - | - | - | 0.48 inch | - | - | - | - | 1 A | COAX | 6 mΩ | 1000000000 Ω | PLUG | CRIMP | - | - | - | SNAP | - | - | 1 | - | - | - | - | 500 Cycles | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 dB | - | 1.37 | 50 Ω | - | - | - | - | - | 12.19 mm | 12.19(mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | BOARD | Axial | - | - | Axial | - | - | - | - | - | - | - | NO | - | - | Right Angle | - | GOLD | BRASS | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | B51-053-9029220 | - | - | Through Hole | RIGHT ANGLE | 4 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | - | 5.76 | - | Yes | PCB | Solder | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Yes | Active | - | 2 | - | - | ±100ppm/°C | RF SMB CONNECTOR | - | 7.5 kOhms | - | - | Metal Film | - | - | Receptacle | 0.5W, 1/2W | STANDARD: MIL-C-39012 | - | - | - | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 0, 4 GHz | - | - | - | - | - | - | -- | - | - | - | - | - | JACK | SOLDER | - | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 13.84 mm | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | - | - | - | - | 0.331 lb (150.14g) | - | - | - | - | - | - | NO | CE, cULus | - | - | RG178/U, RG196/U | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | B51-007-3196220 | - | - | - | STRAIGHT | 4 GHz | - | - | - | - | - | Active | - | - | - | No | 2.3 | - | Yes | - | - | - | - | - | - | 0°C ~ 40°C | - | CENB1020 | 3.31 L x 1.85 W x 1.27 H (84.0mm x 47.0mm x 32.3mm) | - | - | Yes | Obsolete | - | - | - | - | - | RF SMB CONNECTOR | - | - | - | - | - | - | ITE (Commercial) | - | 18W | APPLICABLE CABLES: RG 178/U; RG 196/U | - | - | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | Level V | - | - | 0.728 inch | - | - | - | - | - | - | - | - | PLUG | CLAMP/SOLDER | -- | 1.2A | - | SNAP | - | - | 1 | - | - | - | - | - | - | - | - | Cord (Sold Separately) | - | - | 15V | - | - | - | - | - | - | - | - | Desktop (Class I) | International | 59 (1.50m) | - | IEC 320-C14 | DIN, 5 Pin | - | 0.25 dB | 300mW (Max) | 1.46 | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | 050-622-9188310 | SMA | - | - | STRAIGHT | 18 GHz | - | - | - | - | Round | Active | - | - | - | - | 2.1 | - | Yes | - | - | - | - | - | - | -65 to 165 °C | - | - | - | - | - | - | - | - | - | - | - | - | RF SMA CONNECTOR | - | - | - | - | - | - | - | - | - | STANDARD: MIL-C-39012, APPLICABLE CABLES: RG 174/U; RG 316/U, INSERTION LOSS MAX AT 6 GHZ | - | - | - | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | 1.51 | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | CABLE | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | Right Angle | - | NOT SPECIFIED | Beryllium Copper | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | 050-628-9875890 | - | Glenair | Cable Mount | RIGHT ANGLE | 18 GHz | - | 165 °C | -65 °C | Retail Package | - | Active | - | - | Active | - | 5.72 | - | Yes | Flexible Cable | Crimp | - | - | - | - | -65 to 165 °C | - | * | - | - | - | - | - | - | - | - | - | - | RF SMA CONNECTOR | - | - | - | - | - | - | - | Plug | - | INSERTION LOSS MAX AT 6GHZ | - | - | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | - | 17.15 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | No | - | - | - | RG316 CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | 055-939-9019AR6 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.69 | Non-Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 1 % | e3 | - | - | - | 2 | - | - | 100 ppm/°C | - | - | 100 kΩ | - | TIN | Metal Film | - | - | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | 125 mW | - | - | - | - | COAXIAL | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | 50 Ω | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | 3.81 mm | 1.68 mm | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | - | ITT Interconnect Solutions | 055-939-9069AR6 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COAXIAL | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | Brass | - | - | - | YES | - | - | Straight | - | GOLD | Beryllium Copper | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | -- | -- | ITT Interconnect Solutions | 050-043-0000220 | - | - | Panel Mount | Panel | 12.4 GHz | -65C to 165C | 165 °C | -65 °C | - | - | Active | - | 6.35(mm) | - | No | 2.34 | - | Yes | Wire | Solder Pot | 25V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 293D | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | e4 | Yes | Active | -- | - | Solder Pot | - | - | RF SMC CONNECTOR | Molded | - | - | - | - | - | - | Receptacle | - | STANDARD: MIL-C-39012, INSERTION LOSS MAX AT 4GHZ | - | 6.8µF | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | 0, 12.4 GHz | - | - | - | - | - | 1.1 Ohm | -- | -- | - | - | - | - | JACK | SOLDER | - | - | - | SNAP | 50 Ohm | - | - | - | Gold | - | - | - | GOLD | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | General Purpose | - | - | Straight | 15.1 mm | 15.1(mm) | 0.122 (3.10mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | GOLD | BRASS | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | 050-045-0000220 | - | Vishay Sfernice | - | STRAIGHT | 12.4 GHz | - | - | - | Tape & Reel (TR) | - | Active | - | - | Active | - | 2.37 | - | Yes | - | - | - | - | - | - | - | - | * | - | - | e4 | Yes | - | - | - | - | EAR99 | - | RF SMC CONNECTOR | - | - | - | - | - | - | - | - | - | STANDARD: MIL-C-39012, INSERTION LOSS MAX AT 4GHZ | 8536.69.40.10 | - | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | SNAP | - | - | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | RG-178 | AU | - | 65A | ITT CANNON | - | POLYTETRAFLUOROETHYLENE | - | - | ITT Interconnect Solutions | 050-673-0000310 | 050 | - | - | STRAIGHT | 18 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | No | 2 | - | - | - | - | - | - | -- | 600V | - | - | Magnum® 15288 | - | - | - | - | Active | - | - | - | EAR99 | - | RF CONNECTOR ADAPTER | Disconnect | - | 3 | - | - | White | - | - | - | ROHS COMPLIANT | 8536.69.40.10 | - | - | RF Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Screw | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | COAX | - | - | PLUG-PLUG | - | - | - | 750VDC V | - | - | 1 | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 6-16 AWG | - | -- | - | 1.5-16mm² | - | - | - | - | - | - | - | -- | - | - | 1.2 | 50 Ω | -- | -- | - | SMA-SMA | - | - | - | - | - | - | - | 43.2mm | UL94 V-2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | - | - | - | - | - | - | - | - | LOCKING | - | - | YES | - | - | Straight | RG-178/U | GOLD | BERYLLIUM COPPER | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | Turck | U2-24708 | A51-427-3196220 | - | Panel Mount | STRAIGHT | 4 GHz | - | 165 °C | -65 °C | - | - | Active | - | - | - | - | 2.32 | - | Yes | Coaxial Cable | Solder | - | - | - | - | - | - | - | - | - | e4 | No | - | - | - | - | EAR99 | - | RF SSMB CONNECTOR | - | - | - | - | - | - | - | Receptacle | - | APPLICABLE CABLES: RG178/U; RG 196/U, INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | - | - | RF SMB/SSMB Connectors | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 1 | - | - | - | - | compliant | - | - | - | - | - | - | COMMERCIAL | - | - | MALE | - | - | - | - | - | - | - | - | - | 1 A | COAX | 6 mΩ | 1000000000 Ω | JACK | CRIMP | - | - | - | SNAP | - | - | 1 | - | - | - | - | 500 Cycles | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 dB | - | 1.33 | 50 Ω | - | - | - | - | - | 19.53 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | GOLD | - | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | - | - | ITT Interconnect Solutions | 050-627-9875310 | SMA | - | - | STRAIGHT | 18 GHz | - | - | - | - | - | Active | - | - | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | - | - | RF SMA CONNECTOR | - | - | - | - | - | - | - | - | - | STANDARD: MIL-C-39012, APPLICABLE CABLE: RD 316, INSERTION LOSS MAX AT 6 GHZ | - | - | - | - | - | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | JACK | CRIMP | - | - | - | THREADED | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |