- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Option
- Mounting Type
- Reach Compliance Code
- Insertion Loss
- Panel Mount
- Coupling Type
- Factory Lead Time
Attribute column
Manufacturer
ITT Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Materials | Frequency(Max) | Insulation Materials | Mounting Styles | Operating Frequency (Max) | Operating Temperature | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reach Compliance Code | Reliability | Mating Information | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Cable Group | Shield Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 055-607-9172310 ITT Cannon, LLC | In Stock | - | Datasheet | CABLE | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | - | NO | BERYLLIUM COPPER | 18GHz | POLYTETRAFLUORO ETHYLENE | STRAIGHT | - | -65°C~165°C | 2007 | e4 | yes | Active | - | EAR99 | Plug, Male Pin | Threaded | YES | NO | NO | NO | GENERAL PURPOSE | - | compliant | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | SOLDER | - | 50Ohm | SMA | 1 | 500 | - | - | 0.25 dB | - | - | - | ||
![]() 050-453-9029220 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | - | - | Brass | - | Gold | - | - | - | 12.4GHz | - | - | - | -65°C~165°C | 2007 | - | - | Active | - | - | Jack, Male Pin | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMC | 1 | - | Solder | - | - | - | - | - | ||
![]() B50-053-9019220 ITT Cannon, LLC | In Stock | - | Datasheet | Through Hole, Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | - | NO | NOT SPECIFIED | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | - | -65°C~165°C | 2007 | e4 | yes | Active | - | EAR99 | Jack, Male Pin | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | - | 0.342 inch | FEMALE | 0.543 inch | - | COAX | 8mOhm | - | SNAP | 50Ohm | SMC | 1 | 500 | Solder | - | 0.25dB | - | - | - | ||
![]() 150250-0001 ITT Cannon, LLC | In Stock | - | - | - | 0001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A51-427-3196220 ITT Cannon, LLC | In Stock | - | Datasheet | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | 4GHz | POLYTETRAFLUORO ETHYLENE | - | 4GHz | -65°C~165°C | 2007 | e4 | no | Active | - | EAR99 | Jack, Male Pin | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | - | - | - | - | 1A | COAX | 6mOhm | - | - | 50Ohm | SSMB | 1 | 500 | Solder | - | 0.3dB | RG-178, 196 | Crimp | - | ||
![]() 150242-0002 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B51-328-9399220 ITT Cannon, LLC | In Stock | - | Datasheet | Free Hanging (In-Line), Right Angle | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | 4GHz | POLYTETRAFLUORO ETHYLENE | - | 4GHz | -65°C~165°C | 2011 | - | yes | Active | - | - | Plug, Female Socket | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.25dB | RG-179, 316 | Crimp | - |