- Reach Compliance Code
- Reliability
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- DIN Conformance
- Fastening Type
- Filter Feature
Attribute column
Manufacturer
ITT Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Panel Mount | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reach Compliance Code | Frequency | Reliability | Contact Gender | Rated Current (Signal) | Contact Style | Body/Shell Style | Dielectric Withstanding Voltage | Coupling Type | Impedance | Durability | Mating Cycles | Includes | Insertion Loss | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Characteristic Impedance | Conversion Type | Adapter Type | Center Gender | Adapter Series | Adapter Style | Length | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | 18 Weeks, 1 Day | Gold | - | - | - | - | - | - | YES | Straight | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | POLYTETRAFLUORO ETHYLENE | ITT Interconnect Solutions | 051-075-0000220 | IN | STRAIGHT | 4 GHz | - | - | 165 °C | -65 °C | Active | 5.7 | Yes | -65 to 165 °C | - | - | - | - | - | - | RF CONNECTOR ADAPTER | 2 Receptacle | INSERTION LOSS MAX AT 4 GHZ | - | - | RF Adapters | NO | NO | NO | NO | GENERAL PURPOSE | - | compliant | - | MIL-C-39012 | FEMALE-FEMALE | 1.5 A | COAX | JACK-JACK | - | SNAP | - | 500 Cycles | - | - | 0.25 dB | - | - | - | 50 Ω | - | - | - | - | SMB-SMB | - | - | ||
![]() 050-674-6324990 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | NO | - | - | - | BRASS | 18GHz | - | - | - | - | - | - | - | 18GHz | - | - | - | - | - | - | - | -65°C~165°C | - | 2007 | - | yes | Active | EAR99 | - | - | INSERTION LOSS MAX AT 6GHZ | 8536.69.80.00 | Threaded, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | COMMERCIAL | MALE-FEMALE | - | - | - | - | SLIDE ON-THREADED | 50Ohm | - | 500 | - | 0.13 dB | SMA Plug, Male Pin | SMA Jack, Female Socket | 1.14 | - | Same Series | Plug to Jack | Female to Male | SMA to SMA | - | - | - | ||
![]() 050-674-6700890 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | SMA | - | - | - | Gold | NO | - | - | - | - | - | - | POLYTETRAFLUOROETHYLENE | - | - | - | - | - | - | 165°C | -65°C | - | - | - | - | - | - | - | 2007 | e4 | yes | Active | - | - | Female | VSWR 1.22 AT 12.4 GHZ | - | Threaded, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | 18GHz | COMMERCIAL | - | - | - | - | - | THREADED-THREADED | 50Ohm | - | - | - | - | N Plug, Male Pin | SMA Jack, Female Socket | 1.39 | - | Between Series | Plug to Jack | Female to Male | SMA to N | - | - | No | ||
![]() 051-075-0000220 ITT Cannon, LLC | In Stock | - | Datasheet | 16 Weeks | - | Panel Mount | SMB | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | YES | - | - | - | Copper | - | - | Polytetrafluoroethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~165°C | Bulk | 2007 | - | - | Active | - | - | - | - | - | Snap-On, Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | 4GHz | MIL-C-39012 | FEMALE-FEMALE | 1.5A | - | - | - | - | 50Ohm | - | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.25dB | SMB Jack, Male Pin | SMB Jack, Male Pin | - | - | Same Series | Jack to Jack | Male to Male | SMB to SMB | - | 17.05mm | No | ||
![]() 050-674-6302310 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | Gold | NO | - | - | - | BRASS | 18GHz | - | - | - | - | - | - | - | 18GHz | - | - | - | - | - | - | - | - | Bulk | - | - | yes | Active | EAR99 | - | - | - | 8536.69.80.00 | Snap-On, Threaded | - | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | COMMERCIAL | FEMALE-MALE | - | - | - | - | SNAP-THREADED | 50Ohm | - | - | - | - | SMA Jack, Female Socket | SMB Plug, Female Socket | - | - | Between Series | Plug to Jack | Female to Female | SMA to SMB | - | - | No | ||
![]() 050-673-0000310 ITT Cannon, LLC | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | - | - | RG-178 | AU | - | 18GHz | - | - | - | - | - | - | - | 18GHz | - | - | - | - | - | - | - | -65°C~165°C | - | 2007 | - | - | Active | EAR99 | - | - | ROHS COMPLIANT | 8536.69.40.10 | Threaded, Threaded | - | - | - | - | - | - | Straight | compliant | - | COMMERCIAL | - | 2A | - | - | 750VDC V | - | 50Ohm | - | 500 | - | - | SMA Plug, Male Pin | SMA Plug, Male Pin | 1.2 | - | Same Series | Plug to Plug | Male to Male | SMA to SMA | - | - | - |