- Contact Materials
- Packaging
- Wire Gauge
- Connector Type
- Gender
- Contact Gender
- Factory Lead Time
- Series
- Termination Method
- Type
- Body Orientation
- Contact Plating
Attribute column
Manufacturer
ITT Contacts - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Approvals | Body Orientation | Contact Classification | Contact Materials | Contact Resistance Max | ElectricalLife | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage Rating DC | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Applications | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Number of Contacts | Actuator Type | Contact Gender | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Contact Style | Wire Gauge | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Connector Support Type | Lead Style | Current - Output | Mechanical Life | Voltage - Output | Family | Frequency - Switching | Utilized IC / Part | Supplied Contents | Terminal Type | Number of Logic Elements/Cells | Shielded | Rated Current | Total RAM Bits | Number of LABs/CLBs | Contact Design | Board Type | Main Purpose | Current Rating (Max) | Outputs and Type | Assembly Item Name | Regulator Topology | Shell Plating | Features | Strain Relief | Product Length | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Finish Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192900-0448 ITT | In Stock | - | - | 7 Weeks | Gold | - | - | - | BRASS | - | - | Straight | - | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0448 | PEI-Genesis | Cable Mount | Cable | - | - | Bulk | Active | - | Active | - | 1.65 | - | Yes | Crimp | - | - | 26 to 24, 26 AWG | 24 AWG | 26 AWG | -55 to 125 °C | Bag | * | - | - | - | - | - | EAR99 | - | CONNECTOR CIRCULAR | - | - | Pin | CONTACT FINISH: GOLD | 8536.90.40.00 | - | NO | NO | NO | SIGNAL | - | - | compliant | - | - | - | - | - | PIN | - | - | - | - | - | - | 24-26(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | NO | 13 A | - | - | STAMPED, LOOSE | - | - | 13(A) | - | CONTACT | - | - | - | - | 27.69 mm | 27.69(mm) | - | - | - | - | - | ||
![]() 192900-0406 ITT | In Stock | - | - | 7 Weeks | Gold | - | - | - | BRASS | - | - | Straight | 1Signal | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0406 | - | Cable Mount | Cable | - | -55C to 125C | - | Active | 1.75 mm | - | No | 2.23 | - | Yes | Crimp | - | - | 26 to 24, 26 AWG | 24 AWG | 26 AWG | -55 to 125 °C | Reel | - | - | - | - | - | - | EAR99 | - | CONNECTOR CIRCULAR | Contact | - | Pin | CONTACT FINISH: GOLD | 8536.90.40.00 | - | NO | NO | NO | SIGNAL | - | - | compliant | - | - | - | 1 POS | - | PIN | - | - | - | - | - | - | 24-26(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | 192900 | - | - | - | - | - | NO | 13 A | - | - | STAMPED | - | - | 13(A) | - | CONTACT | - | Not Required | - | No | 27.69 mm | 27.69(mm) | - | - | - | 0.9 mm | - | ||
![]() T3P16MC1LX ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Straight | - | Brass | 5(mohm) | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 16 AWG | - | - | -55 to 125 °C | Bag | - | - | - | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | Pin | - | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 16(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | 26.1 mm | 26.1(mm) | - | - | - | - | - | ||
![]() T2P24MC1LZ ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Straight | - | Brass | - | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 26 to 24, 26 AWG | - | - | -55 to 125 °C | Bag | -- | - | - | Active | - | - | - | - | CONNECTOR CIRCULAR | - | - | Pin | - | - | - | - | - | - | SIGNAL | - | - | - | - | LT1307 | - | - | - | PIN | - | - | - | - | - | - | 24-26(AWG) | - | - | - | - | - | -- | - | 3V | - | 600kHz | LT1307 | Board(s) | - | - | No | - | - | - | - | Fully Populated | DC/DC, Step Up | 13(A) | 1, Non-Isolated | - | Boost | - | - | - | 27.69 mm | 27.69(mm) | - | - | - | - | - | ||
![]() T2P14MC1SZ ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Straight | - | Brass | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 16 to 14, 16 AWG | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.36 mm | - | - | - | - | - | - | ||
![]() T2P24FC1SZ ITT | In Stock | - | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Straight | - | Brass | - | - | - | Lead free / RoHS Compliant | - | - | - | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | Crimp | 16V | - | 26 to 24, 26 AWG | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | - | 1 (Unlimited) | - | - | X7R | CONNECTOR CIRCULAR | - | Automotive | Receptacle | - | - | 390pF | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | 24-26(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | 18.42 mm | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() T2P20FC1ST ITT | In Stock | - | - | - | Tin | - | - | - | - | - | - | Straight | - | Brass | 5(mohm) | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 22 to 20, 22 AWG | - | - | -55 to 125 °C | Reel | - | - | - | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | Receptacle | - | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | 20-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | 18.42 mm | 18.42(mm) | - | - | - | - | - | ||
![]() 192990-2640 ITT | In Stock | - | - | - | Gold | - | - | - | BRASS | - | CE, CSA, UL | Straight | - | Brass | 5(mohm) | - | ITT CANNON | - | Cutler Hammer, Div of Eaton Corp | PDG34M0125P4DN | - | Panel | Cable | - | - | - | Active | - | - | - | 2.23 | - | Yes | Crimp | - | - | - | 20 AWG | 22 AWG | - | Reel | - | - | - | - | - | - | EAR99 | - | CONNECTOR CIRCULAR | - | - | - | CONTACT FINISH: GOLD FLASH | 8536.90.40.00 | - | NO | NO | NO | SIGNAL | - | - | compliant | 125 A | - | - | - | - | PIN | - | - | - | - | - | - | 20-22(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | NO | 13 A | - | - | STAMPED | - | - | 13(A) | - | CONTACT | - | - | - | - | - | 27.69(mm) | - | - | - | - | - | ||
![]() 192900-0405 ITT | In Stock | - | - | 7 Weeks | Gold | Surface Mount | 780-BBGA, FCBGA | 780-FBGA (29x29) | BRASS | - | - | Straight | 1Signal | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0405 | - | Cable Mount | Cable | 372 | -55C to 125C | - | Active | - | - | No | 2.24 | - | Yes | Crimp | - | - | 22 to 20, 22 AWG | 20 AWG | 22 AWG | -40°C ~ 100°C (TJ) | Reel | Arria II GX | - | - | Active | - | - | EAR99 | - | CONNECTOR CIRCULAR | Contact | - | Pin | CONTACT FINISH: GOLD | 8536.90.40.00 | - | NO | NO | NO | SIGNAL | 0.87 V ~ 0.93 V | - | compliant | - | EP2AGX260 | - | 1 POS | - | PIN | - | - | - | - | - | - | 20-22(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | 192900 | - | - | - | - | 244188 | NO | 13 A | 12038144 | 10260 | STAMPED | - | - | 13(A) | - | CONTACT | - | Not Required | - | No | 27.69 mm | 27.69(mm) | - | - | - | - | - | ||
![]() 1929000404 ITT | In Stock | - | - | - | Gold | Through Hole | Radial | - | BRASS | Polyester, Metallized | - | Straight | - | Brass | 5(mohm) | - | ITT CANNON | -- | ITT Interconnect Solutions | 192900-0404 | - | Cable Mount | Cable | - | - | - | Active | - | - | - | 2.25 | - | Yes | Crimp | - | 63V | 18 to 16, 18 AWG | 16 AWG | 18 AWG | -55°C ~ 125°C | Tape & Reel (TR) | MKT470 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±5% | Active | -- | PC Pins | EAR99 | - | CONNECTOR CIRCULAR | - | General Purpose | Pin | CONTACT FINISH: GOLD | 8536.90.40.00 | 1µF | NO | NO | NO | SIGNAL | - | - | compliant | - | - | - | - | - | PIN | - | - | - | 0.500 (12.70mm) | - | - | 16-18(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | NO | 13 A | - | - | STAMPED | - | - | 13(A) | - | CONTACT | - | - | Long Life | - | 27.69 mm | 27.69(mm) | 0.728 (18.50mm) | - | - | - | -- | ||
![]() 192900-0445 ITT | In Stock | - | - | 7 Weeks | Gold | - | - | - | - | - | - | Straight | - | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0445 | - | Cable Mount | Cable | - | - | - | Active | - | - | - | 1.65 | Compliant | Yes | Crimp | - | - | 16 to 14, 16 AWG | - | - | -55 to 125 °C | Bag | - | - | - | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | Pin | - | - | - | - | - | - | SIGNAL | - | - | compliant | - | - | - | - | - | PIN | - | - | - | - | - | - | 14-16(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | 27.36 mm | 27.36(mm) | - | - | - | - | - | ||
![]() 192900-0407 ITT | In Stock | - | - | 7 Weeks | - | - | - | - | BRASS | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0407 | - | - | - | - | - | - | Active | - | - | - | 5.4 | - | Yes | - | - | - | - | 14 AWG | 16 AWG | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | CONTACT FINISH: GOLD | 8536.90.40.00 | - | NO | NO | NO | - | - | - | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | STAMPED | - | - | - | - | CONTACT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192991-0089 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | 192991-0089 | - | - | STRAIGHT | - | - | - | Active | - | - | - | 1.67 | Non-Compliant | Yes | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.90.40.00 | - | NO | NO | NO | - | - | - | compliant | - | - | - | - | - | MALE | - | - | - | - | - | ROUND PIN | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | CRIMP | - | - | 13 A | - | - | MACHINED | - | - | - | - | CONTACT | - | - | - | - | - | - | - | - | 120 | - | - | ||
![]() 192990-2680 ITT | In Stock | - | - | 7 Weeks | Gold | - | - | - | BRASS | - | - | Straight | - | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192990-2680 | - | Cable Mount | Cable | - | - | - | Active | - | - | - | 2.23 | - | Yes | Crimp | - | - | 22 to 20, 22 AWG | 20 AWG | 22 AWG | -55 to 125 °C | Reel | - | - | - | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | Receptacle | FINISH: GOLD FLASH | - | - | NO | NO | NO | SIGNAL | - | - | compliant | - | - | - | - | - | SKT | - | - | - | - | - | - | 20-22(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | No | 13 A | - | - | STAMPED | - | - | 13(A) | - | CONTACT | - | - | - | - | 18.42 mm | 18.42(mm) | - | - | - | - | - | ||
![]() 192991-0043 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Straight | - | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192991-0043 | - | - | Cable | - | - | - | Active | - | - | - | 1.65 | - | Yes | Crimp | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | EAR99 | - | CONNECTOR CIRCULAR | - | - | - | - | 8536.90.40.00 | - | - | - | - | SIGNAL | - | - | compliant | - | - | - | - | - | SKT | - | - | - | - | - | - | 24(AWG) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | - | 18.2(mm) | - | - | - | - | - | ||
![]() 192991-0119 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Straight | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | 192991-0119 | - | - | Cable | - | - | - | Active | - | - | - | 1.68 | - | Yes | Solder | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | - | - | SIGNAL | - | - | compliant | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | - | 34.7(mm) | - | - | - | - | - | ||
![]() 110238-0446 ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | Straight | - | Copper Alloy | 10(mohm) | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | 16-20(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 310-2200-153 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192945-4530 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2P14FC1LT ITT | In Stock | - | - | - | Tin | Panel Mount, Rear | - | - | - | - | - | Straight | - | Brass | 5(mohm) | 50,000 Cycles | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | Crimp | - | 20V | 16 to 14, 16 AWG | - | - | -30°C ~ 85°C | Bulk | 38C | - | - | Active | - | - | - | - | CONNECTOR CIRCULAR | Standard | - | Receptacle | - | - | - | - | - | - | SIGNAL | - | -- | - | 0.4VA (AC/DC) | - | Solder Lug | - | Round, Plunger | SKT | SPDT | - | On-Mom | - | -- | - | 14-16(AWG) | White | -- | -- | - | - | - | -- | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 13(A) | - | - | - | - | Epoxy Sealed Terminals | - | 17.91 mm | 17.91(mm) | - | - | - | - | - |