- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | ECCN | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | Operating Temperature | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Number of Ports | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Shell Plating | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 Weeks | - | BOARD AND PANEL | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | EAR99 | 8536.69.4040 | ITT CANNON | - | Unavailable | ITT Interconnect Solutions | M24308/24-59F | - | - | - | - | - | - | - | - | Active | - | - | - | 2.04 | - | 5/D | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | STANDARD: MIL-DTL-24308, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/24-7F ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/24-8F ITT | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/24-7Z ITT | In Stock | - | - | - | Gold | - | - | - | 9 | - | - | Steel/Polyester | - | Straight | - | Copper Alloy | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | Panel Mount/Through Hole | Through Hole | 2 | - | -55C to 150C | - | - | - | PIN | - | No | - | - | E | Solder | - | - | -55 to 125 °C | - | - | D-Subminiature | 2 | Plug | - | - | - | - | - | - | - | - | - | 2.84 mm | - | - | 7.5(A) | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | 30.81 mm | - | - | ||
![]() M83513/01-GC ITT | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | 51 | - | - | - | - | Straight | - | Copper Alloy | 0.64(mm) | EAR99 | 8536.69.4030 | - | - | Unavailable | - | - | - | - | Panel | 3 | - | - | - | - | - | PIN | 15.65(mm) | No | - | - | - | Solder Pot | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | 51(POS) | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Cadmium | - | 36.45(mm) | 8.92(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.72 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm | - | - | ||
Tiny WHSL | 2281 |
| - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.93 mm | - | - | ||
![]() MD1-21PS ITT | 41 |
| - | 13 Weeks | Gold | PANEL | THERMOPLASTIC | Diallyl Phthalate | 21 | HOLE .087-.098 | NON-THREADED | Diallyl Phthalate | 0.812 inch | Straight | AU ON CU | Copper Alloy | 0.64(mm) | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | - | ITT Interconnect Solutions | MD1-21PS | MD | Panel Mount | Panel | 2 | 2 | -55C to 149C | 125 °C | -55 °C | Active | PIN | 13.84(mm) | No | 2.11 | Yes | - | Solder Pot | 26 AWG | 32 AWG | -55 to 149 °C | EAR99 | - | Micro D-Subminiature | - | Pin | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 1.2700 mm | 21 | compliant | 3(A) | COMMERCIAL | 21(POS) | - | 0.215 inch | MALE | - | 0.171 inch | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER LUG | 1(Port) | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | - | 20.62 mm | 20.62(mm) | 5.54(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.1 mm | - | - | ||
![]() 031-8930-012 ITT | In Stock | - | - | - | Gold/Silver | - | - | - | - | - | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-31PBSP-5 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.82 mm | - | - | ||
![]() MDM-21SBS-3 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.93 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.82 mm | - | - | ||
Tiny WHSL | 2266 |
| - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.75 mm | - | - | ||
![]() 097294-1857 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-51PSF ITT | 2161 |
| - | 13 Weeks | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | MDM-51PSF | - | Panel Mount | - | - | - | - | - | - | Active | - | - | - | 2.07 | - | - | Solder Pot | - | - | -55 to 125 °C | - | D MICROMINIATURE CONNECTOR | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm | - | - | ||
![]() 096520-0925 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 097320-0118 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |