- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material housing | Mounting Styles | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Type of control element | Type of electric connection | Voltage type | JESD-609 Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 050912-0391 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMM36W4PH ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks, 4 Days | Gold | - | - | 9 | - | - | Right Angle | - | Copper Alloy | IP67 | ITT CANNON | - | ITT Interconnect Solutions | DE-9P-1-A-0-N | - | - | Through Hole | - | -55C to 125C | - | - | Active | PIN | No | 5.7 | - | - | Solder | Other | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | 7.5(A) | - | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | ||
![]() DBMAM25SNM ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25SSM7 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMAM25S-F16 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM-13W3S-NM ITT | In Stock | - | - | - | - | PANEL | BRASS | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | IP67 | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBM13W3SNM | - | - | - | - | - | - | - | Active | - | - | 2.4 | No | 3/B | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: DM53744-21; DM53744-25; DM53744-24; DM53744-62; DM53744-64 | - | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | compliant | - | CHROMATE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-9SH004M2-A174-F222 | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | A | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | NICKEL | - | - | - | - | - | - | FEMALE | NO | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | BRASS | - | - | - | - | - | - | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | DAM-11W1S-NMK52 | - | - | - | - | - | - | - | Active | - | - | 5.78 | No | 2/A | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308 | - | - | NO | NO | NO | NO | YES | - | 11 | - | compliant | - | GOLD | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | STEEL | - | HOLE .112-.124 | 2.729 inch | - | AU ON NI | COPPER ALLOY | IP67 | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DCM-37S-L-NMBK52 | DCM | - | RIGHT ANGLE | 2 | - | 150 °C | -65 °C | Active | - | - | 5.2 | No | 4/C | - | - | Plug-in connection | DC | e4 | - | D SUBMINIATURE CONNECTOR | - | GNDING BRACKETS | - | D Type Connectors | NO | NO | NO | NO | NO | - | 37 | 2.7686 mm | compliant | - | CHROMATE | MIL-C-24308 | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | NO | 0.395 inch | RND PIN-SKT | 55 mΩ | 0.109 inch | RECEPTACLE | SOLDER | - | 2.8448 mm | Gold (Au) | STAGGERED | 0.112 inch | WHITE | 0.158 inch |